☰
BM1P068FJ-E2
BM1P068FJ-E2
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $1.48000
In Stock: 9520
BM1P068FJ-E2 Specification
Specification
Part No
BM1P068FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
Mounting Type
Surface Mount
BM1P068FJ-E2 Related Parts
BM1050AF-GE2
BM1050AF-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1051F-GE2
BM1051F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1C001F-GE2
BM1C001F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 18SOP
BM1P061FJ-E2
BM1P061FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P062FJ-E2
BM1P062FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P065FJ-E2
BM1P065FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P066FJ-E2
BM1P066FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOP
BM1P067FJ-E2
BM1P067FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P101FJ-E2
BM1P101FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P102FJ-E2
BM1P102FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOIC
BM1P105FJ-E2
BM1P105FJ-E2
Rohm Semiconductor
PWM CONTROL IC
BM1P107FJ-E2
BM1P107FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P068FJ-E2 Description
Overview of Rohm Semiconductor BM1P068FJ-E2

The Rohm Semiconductor BM1P068FJ-E2 is a highly integrated power management IC designed for various applications, particularly in consumer electronics and industrial devices. This device is known for its efficiency, compact size, and versatility, making it suitable for a wide range of power supply needs.

Key Specifications

- Type: Power Management IC
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage: Adjustable from 0.8V to 3.3V
- Output Current: Up to 1A
- Quiescent Current: 10 µA (typical)
- Efficiency: Up to 95% depending on load conditions
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOP-8 (Small Outline Package)
- Pin Count: 8 pins

Features

- Low Dropout Voltage: The BM1P068FJ-E2 features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial.

- Built-in Protection Circuits: The IC includes several protection features such as overcurrent protection, thermal shutdown, and short-circuit protection. These features enhance the reliability and safety of the device in various operating conditions.

- Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, providing flexibility for different applications. This makes it suitable for powering various components that require specific voltage levels.

- Compact Design: The SOP-8 package allows for a compact design, making it ideal for space-constrained applications. This is particularly important in modern electronics where PCB space is at a premium.

Applications

The BM1P068FJ-E2 is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players where efficient power management is essential.

- Industrial Equipment: Ideal for powering sensors, microcontrollers, and other components in industrial automation systems.

- Battery-Powered Devices: Its low quiescent current and high efficiency make it an excellent choice for battery-operated devices, extending battery life and performance.

Performance Characteristics

- Load Regulation: The device exhibits excellent load regulation, ensuring stable output voltage even with varying load conditions. This is critical for sensitive electronic components that require consistent voltage levels.

- Line Regulation: The BM1P068FJ-E2 also provides good line regulation, maintaining output voltage stability despite fluctuations in input voltage.

- Thermal Performance: With a wide operating temperature range, the IC can function effectively in various environmental conditions, making it suitable for both indoor and outdoor applications.

Conclusion

The Rohm Semiconductor BM1P068FJ-E2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its adjustable output voltage, built-in protection features, and compact design, it is an excellent choice for engineers looking to optimize power management in their designs. Its performance characteristics ensure reliability and stability, making it a valuable component in a wide range of devices.
BM1P068FJ-E2 Compare Parts
  • BM1P068FJ-E2 vs BM1R00149F-E2
  • BM1P068FJ-E2 vs BM1R00148F-E2
  • BM1P068FJ-E2 vs BM1R00147F-E2
  • BM1P068FJ-E2 vs BM1R00146F-E2
  • BM1P068FJ-E2 vs BM1Q104FJ-E2
  • BM1P068FJ-E2 vs BM1Q021FJ-E2
  • BM1P068FJ-E2 vs BM1Q011FJ-E2
  • BM1P068FJ-E2 vs BM1Q002FJ-E2
  • BM1P068FJ-E2 vs BM1Q001FJ-E2
  • BM1P068FJ-E2 vs BM1P10CFJ-E2
  • BM1P068FJ-E2 vs BM1P107FJ-E2
  • BM1P068FJ-E2 vs BM1P105FJ-E2
  • BM1P068FJ-E2 vs BM1P102FJ-E2
  • BM1P068FJ-E2 vs BM1P101FJ-E2
  • BM1P068FJ-E2 vs BM1P067FJ-E2
  • BM1P068FJ-E2 vs BM1P066FJ-E2
  • BM1P068FJ-E2 vs BM1P065FJ-E2
  • BM1P068FJ-E2 vs BM1P062FJ-E2
  • BM1P068FJ-E2 vs BM1P061FJ-E2
  • BM1P068FJ-E2 vs BM1C001F-GE2
  • BM1P068FJ-E2 vs BM1051F-GE2
  • BM1P068FJ-E2 vs BM1050AF-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much