☰
BM1P061FJ-E2
BM1P061FJ-E2
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $1.59000
In Stock: 35120
BM1P061FJ-E2 Specification
Specification
Part No
BM1P061FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
Mounting Type
Surface Mount
BM1P061FJ-E2 Related Parts
BM1050AF-GE2
BM1050AF-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1051F-GE2
BM1051F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1C001F-GE2
BM1C001F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 18SOP
BM1P062FJ-E2
BM1P062FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P065FJ-E2
BM1P065FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P066FJ-E2
BM1P066FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOP
BM1P067FJ-E2
BM1P067FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P068FJ-E2
BM1P068FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P101FJ-E2
BM1P101FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P102FJ-E2
BM1P102FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOIC
BM1P105FJ-E2
BM1P105FJ-E2
Rohm Semiconductor
PWM CONTROL IC
BM1P107FJ-E2
BM1P107FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P061FJ-E2 Description
The Rohm Semiconductor BM1P061FJ-E2 is a highly integrated power management IC designed for various applications, particularly in the realm of consumer electronics and portable devices. This device is part of Rohm%27s extensive portfolio of semiconductor solutions, which are known for their reliability and efficiency.

## Overview

The BM1P061FJ-E2 is a single-channel, low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal noise. It is particularly suitable for powering sensitive analog and digital circuits, making it ideal for applications such as smartphones, tablets, and other portable devices.

## Key Features

1. Low Dropout Voltage: The BM1P061FJ-E2 features a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is crucial for battery-operated devices where maximizing battery life is essential.

2. High Output Current: The device can deliver a maximum output current of up to 600 mA, making it suitable for powering a variety of loads.

3. Wide Input Voltage Range: The BM1P061FJ-E2 supports a wide input voltage range, typically from 2.5V to 6.0V, allowing it to be used in various applications with different power supply requirements.

4. Low Quiescent Current: The quiescent current of the device is low, which helps in reducing power consumption, especially in battery-powered applications.

5. Built-in Protection Features: The IC includes several protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and short-circuit protection, ensuring safe operation under various conditions.

6. Compact Package: The BM1P061FJ-E2 is available in a compact SOT-23 package, which is advantageous for space-constrained applications.

## Specifications

- Input Voltage Range: 2.5V to 6.0V
- Output Voltage: Fixed output voltage options (e.g., 3.3V, 5.0V)
- Output Current: Up to 600 mA
- Dropout Voltage: Typically around 200 mV at 600 mA
- Quiescent Current: Approximately 30 µA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOT-23
- Power Supply Rejection Ratio (PSRR): High PSRR, typically around 70 dB at 1 kHz
- Line Regulation: Typically 0.1%/V
- Load Regulation: Typically 0.1%/mA

## Applications

The BM1P061FJ-E2 is suitable for a wide range of applications, including but not limited to:

- Mobile phones and smartphones
- Tablets and portable media players
- Wearable devices
- Digital cameras
- Wireless communication devices
- Automotive electronics

## Conclusion

The Rohm Semiconductor BM1P061FJ-E2 is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic devices. With its low dropout voltage, high output current capability, and built-in protection features, it is an excellent choice for designers looking to enhance the performance and reliability of their power management solutions. Its compact size and wide input voltage range further add to its appeal in various applications, making it a valuable component in the semiconductor market.
BM1P061FJ-E2 Compare Parts
  • BM1P061FJ-E2 vs BM1R00149F-E2
  • BM1P061FJ-E2 vs BM1R00148F-E2
  • BM1P061FJ-E2 vs BM1R00147F-E2
  • BM1P061FJ-E2 vs BM1R00146F-E2
  • BM1P061FJ-E2 vs BM1Q104FJ-E2
  • BM1P061FJ-E2 vs BM1Q021FJ-E2
  • BM1P061FJ-E2 vs BM1Q011FJ-E2
  • BM1P061FJ-E2 vs BM1Q002FJ-E2
  • BM1P061FJ-E2 vs BM1Q001FJ-E2
  • BM1P061FJ-E2 vs BM1P10CFJ-E2
  • BM1P061FJ-E2 vs BM1P107FJ-E2
  • BM1P061FJ-E2 vs BM1P105FJ-E2
  • BM1P061FJ-E2 vs BM1P102FJ-E2
  • BM1P061FJ-E2 vs BM1P101FJ-E2
  • BM1P061FJ-E2 vs BM1P068FJ-E2
  • BM1P061FJ-E2 vs BM1P067FJ-E2
  • BM1P061FJ-E2 vs BM1P066FJ-E2
  • BM1P061FJ-E2 vs BM1P065FJ-E2
  • BM1P061FJ-E2 vs BM1P062FJ-E2
  • BM1P061FJ-E2 vs BM1C001F-GE2
  • BM1P061FJ-E2 vs BM1051F-GE2
  • BM1P061FJ-E2 vs BM1050AF-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much