Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Rohm Semiconductor BM1R00148F-E2
BM1R00148F-E2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
HIGH EFFICIENCY AND LOW STANDBY
Manufacturer:
Rohm Semiconductor
Datasheet:
BM1R00148F-E2 Datasheet
History Price: $2.23000
In Stock: 3700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM1R00148F-E2 vs BM1Q021FJ-E2
Part No
BM1R00148F-E2
BM1Q021FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
120V
600V
Topology
Flyback, Secondary Side SR
Flyback
Voltage - Start Up
2.3 V
13.5 V
Voltage - Supply (Vcc/Vdd)
2.7V ~ 32V
8.9V ~ 26V
Duty Cycle
-
75%
Frequency - Switching
-
30kHz ~ 120kHz
Power (Watts)
-
-
Fault Protection
Over Voltage
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
-
Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP-J
Mounting Type
Surface Mount
Surface Mount