☰
BM1P062FJ-E2
BM1P062FJ-E2
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $1.59000
In Stock: 41250
BM1P062FJ-E2 Specification
Specification
Part No
BM1P062FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
Duty Cycle
75%
Frequency - Switching
65kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
Mounting Type
Surface Mount
BM1P062FJ-E2 Related Parts
BM1050AF-GE2
BM1050AF-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1051F-GE2
BM1051F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1C001F-GE2
BM1C001F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 18SOP
BM1P061FJ-E2
BM1P061FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P065FJ-E2
BM1P065FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P066FJ-E2
BM1P066FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOP
BM1P067FJ-E2
BM1P067FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P068FJ-E2
BM1P068FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P101FJ-E2
BM1P101FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P102FJ-E2
BM1P102FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOIC
BM1P105FJ-E2
BM1P105FJ-E2
Rohm Semiconductor
PWM CONTROL IC
BM1P107FJ-E2
BM1P107FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P062FJ-E2 Description

The Rohm Semiconductor BM1P062FJ-E2 is a highly integrated, ultra-low dropout (LDO) linear voltage regulator designed for applications requiring high-precision voltage regulation, low quiescent current, and minimal output noise. It is particularly suitable for portable electronics, battery-powered devices, and high-performance analog circuits where space, efficiency, and reliability are critical.

## Core Architecture

The BM1P062FJ-E2 utilizes a CMOS-based LDO architecture, combining a precision voltage reference, error amplifier, and a P-channel pass transistor in a single device. This design enables low dropout operation with excellent line and load regulation. The architecture is optimized for low output noise and high power supply rejection ratio (PSRR), ensuring stable operation in sensitive analog or RF applications.

## Electrical Specifications

* Output Voltage: Fixed 3.3 V output version (other variants may be available in different voltage options).
* Output Current: Up to 150 mA continuous load, sufficient for microcontrollers, sensors, and small analog circuits.
* Dropout Voltage: Typical dropout of 120 mV at 150 mA load, maintaining regulated voltage under minimal input-output differential.
* Quiescent Current: Ultra-low quiescent current of 50 µA typical, reducing battery drain in portable applications.
* Load Regulation: ±1% typical across the rated load range.
* Line Regulation: ±0.2% typical across the input voltage range.
* Output Noise: Low output voltage noise of 30 µV RMS from 10 Hz to 100 kHz.

## Input and Output Features

* Input Voltage Range: 2.5 V to 6.0 V, accommodating various battery chemistries and regulated supply rails.
* Output Capacitor Requirements: Stable operation with ceramic capacitors in the range of 1 µF to 10 µF for compact board design.
* Fast Transient Response: Supports load step changes up to 100 mA/µs with minimal overshoot or undershoot, maintaining voltage stability for dynamic loads.

## Protection Features

* Overcurrent Protection: Integrated current limiting protects both the regulator and downstream circuitry from damage during fault conditions.
* Thermal Shutdown: Automatically disables the regulator when junction temperature exceeds safe limits and resumes operation once cooled.
* Short-Circuit Protection: Continuous short-circuit tolerance ensures safe operation under abnormal load conditions.
* Reverse Current Blocking: Prevents current from flowing back from the output to the input, protecting upstream components.

## Power Supply and Efficiency

* Low Dropout Operation: Minimizes power loss across the regulator, enhancing efficiency in battery-powered devices.
* Ultra-Low Quiescent Current: Supports extended battery life for portable and IoT applications.
* Efficient Thermal Performance: Low RDS(on) pass element and CMOS control reduce heat generation, enabling operation without large heat sinks in most designs.

## Package and Thermal Characteristics

* Package: SOT-23-5, ultra-compact surface-mount package suitable for high-density PCB layouts.
* Junction-to-Ambient Thermal Resistance: Approximately 220°C/W, allowing effective thermal dissipation for low to moderate power applications.
* Operating Temperature Range: -40°C to +125°C, suitable for both industrial and consumer applications.
* RoHS Compliant: Compatible with lead-free assembly processes.

## Applications

* Battery-powered portable electronics such as wearables and handheld devices.
* Microcontroller and FPGA supply regulation in embedded systems.
* Sensor and analog module power supply requiring low-noise, precise voltage.
* RF circuits and audio applications demanding high PSRR and minimal output noise.
* Industrial and automotive applications where compact size and high reliability are essential.

## Development Support

Rohm provides technical support for system integration of the BM1P062FJ-E2:

* Application notes on layout optimization, capacitor selection, and low-noise operation.
* Reference designs for battery-powered and precision analog systems.
* Simulation tools and calculation guidelines for dropout, thermal performance, and load regulation.

## Key Specifications

| Specification | Value |
| --------------------------- | -------------------------------------------- |
| Output Voltage | 3.3 V |
| Output Current | 150 mA |
| Input Voltage Range | 2.5 V – 6.0 V |
| Dropout Voltage | 120 mV @ 150 mA |
| Quiescent Current | 50 µA typical |
| Load Regulation | ±1% typical |
| Line Regulation | ±0.2% typical |
| Output Noise | 30 µV RMS (10 Hz – 100 kHz) |
| Package | SOT-23-5 |
| Operating Temperature Range | -40°C to +125°C |
| Protections | Overcurrent, thermal shutdown, short-circuit |

The BM1P062FJ-E2 provides precise voltage regulation, ultra-low noise, and efficient power performance in a compact footprint, making it a robust solution for modern portable, industrial, and precision analog applications.
BM1P062FJ-E2 Compare Parts
  • BM1P062FJ-E2 vs BM1R00149F-E2
  • BM1P062FJ-E2 vs BM1R00148F-E2
  • BM1P062FJ-E2 vs BM1R00147F-E2
  • BM1P062FJ-E2 vs BM1R00146F-E2
  • BM1P062FJ-E2 vs BM1Q104FJ-E2
  • BM1P062FJ-E2 vs BM1Q021FJ-E2
  • BM1P062FJ-E2 vs BM1Q011FJ-E2
  • BM1P062FJ-E2 vs BM1Q002FJ-E2
  • BM1P062FJ-E2 vs BM1Q001FJ-E2
  • BM1P062FJ-E2 vs BM1P10CFJ-E2
  • BM1P062FJ-E2 vs BM1P107FJ-E2
  • BM1P062FJ-E2 vs BM1P105FJ-E2
  • BM1P062FJ-E2 vs BM1P102FJ-E2
  • BM1P062FJ-E2 vs BM1P101FJ-E2
  • BM1P062FJ-E2 vs BM1P068FJ-E2
  • BM1P062FJ-E2 vs BM1P067FJ-E2
  • BM1P062FJ-E2 vs BM1P066FJ-E2
  • BM1P062FJ-E2 vs BM1P065FJ-E2
  • BM1P062FJ-E2 vs BM1P061FJ-E2
  • BM1P062FJ-E2 vs BM1C001F-GE2
  • BM1P062FJ-E2 vs BM1051F-GE2
  • BM1P062FJ-E2 vs BM1050AF-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much