Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Rohm Semiconductor BM1P101FJ-E2
BM1P101FJ-E2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SOPJ
Manufacturer:
Rohm Semiconductor
Datasheet:
BM1P101FJ-E2 Datasheet
History Price: $1.59000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM1P101FJ-E2 Specification
Specification
Part No
BM1P101FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
Duty Cycle
75%
Frequency - Switching
100kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
Mounting Type
Surface Mount
BM1P101FJ-E2 Related Parts
BM1050AF-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1051F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 24SOP
BM1C001F-GE2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 18SOP
BM1P061FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P062FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P065FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P066FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOP
BM1P067FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOP
BM1P068FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P102FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH 8SOIC
BM1P105FJ-E2
Rohm Semiconductor
PWM CONTROL IC
BM1P107FJ-E2
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOPJ
BM1P101FJ-E2 Compare Parts
BM1P101FJ-E2 vs BM1R00149F-E2
BM1P101FJ-E2 vs BM1R00148F-E2
BM1P101FJ-E2 vs BM1R00147F-E2
BM1P101FJ-E2 vs BM1R00146F-E2
BM1P101FJ-E2 vs BM1Q104FJ-E2
BM1P101FJ-E2 vs BM1Q021FJ-E2
BM1P101FJ-E2 vs BM1Q011FJ-E2
BM1P101FJ-E2 vs BM1Q002FJ-E2
BM1P101FJ-E2 vs BM1Q001FJ-E2
BM1P101FJ-E2 vs BM1P10CFJ-E2
BM1P101FJ-E2 vs BM1P107FJ-E2
BM1P101FJ-E2 vs BM1P105FJ-E2
BM1P101FJ-E2 vs BM1P102FJ-E2
BM1P101FJ-E2 vs BM1P068FJ-E2
BM1P101FJ-E2 vs BM1P067FJ-E2
BM1P101FJ-E2 vs BM1P066FJ-E2
BM1P101FJ-E2 vs BM1P065FJ-E2
BM1P101FJ-E2 vs BM1P062FJ-E2
BM1P101FJ-E2 vs BM1P061FJ-E2
BM1P101FJ-E2 vs BM1C001F-GE2
BM1P101FJ-E2 vs BM1051F-GE2
BM1P101FJ-E2 vs BM1050AF-GE2
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much