☰
BD3826FS-E2
BD3826FS-E2
Obsolete
Description:  IC AUDIO SWITCH 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3826FS-E2 Datasheet
History Price: Obsolete
In Stock: 31010
BD3826FS-E2 Specification
Specification
Part No
BD3826FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Switch
Applications
Consumer Audio
Number of Channels
3
Interface
Serial
Voltage - Supply
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
3 x 8:2, 3 x 4:2, 3 x 12:2
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BD3826FS-E2 PDF Datasheet
BD3826FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3826FS-E2 Description
Overview of the BD3826FS-E2

The BD3826FS-E2 is a highly integrated power management IC (PMIC) developed by Rohm Semiconductor, designed specifically for use in portable devices and battery-operated applications. This device is particularly well-suited for smartphones, tablets, and other consumer electronics, providing efficient power management and regulation features. The BD3826FS-E2 is known for its compact design, high efficiency, and versatility in various power supply configurations.

Key Specifications

- Input Voltage Range: The BD3826FS-E2 operates within an input voltage range of 2.5V to 5.5V, making it compatible with a wide variety of power sources, including lithium-ion batteries.
- Output Voltage: The device can be configured to provide multiple output voltages, typically ranging from 1.0V to 3.3V, allowing for flexibility in powering different components.
- Output Current: It can deliver a maximum output current of 1.5A, which is sufficient for driving various loads in portable applications.
- Efficiency: The power conversion efficiency is typically over 90%, minimizing power loss and extending battery life in portable devices.

Functional Features

- Integrated Buck Converter: The BD3826FS-E2 features a built-in synchronous buck converter, which allows for efficient step-down voltage regulation. This integration reduces the need for external components, simplifying the design process.
- Low Quiescent Current: The device is designed to operate with a low quiescent current of approximately 10 µA, which is essential for battery-powered applications where power conservation is critical.
- Soft-Start Function: The soft-start feature helps to prevent inrush current during startup, ensuring smooth operation and protecting connected components from damage.

Power Management

- Thermal Protection: The BD3826FS-E2 includes thermal shutdown protection, which automatically disables the device in case of overheating, ensuring safe operation under high load conditions.
- Short-Circuit Protection: The device is equipped with short-circuit protection, preventing damage to the IC and the load in the event of a fault condition.
- Operating Temperature Range: The operating temperature range is from -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

Performance Characteristics

- Load Regulation: The load regulation is typically within ±1%, ensuring stable output voltage under varying load conditions.
- Line Regulation: The line regulation is also within ±1%, providing consistent output voltage despite fluctuations in input voltage.
- Switching Frequency: The switching frequency of the buck converter is typically set at 1 MHz, allowing for compact design and reduced component size.

Applications

The BD3826FS-E2 is suitable for a wide range of applications, including:

- Smartphones and Tablets: Used in mobile devices for efficient power management and voltage regulation.
- Portable Consumer Electronics: Ideal for battery-operated devices such as cameras, wearables, and handheld gaming consoles.
- IoT Devices: Employed in Internet of Things applications where low power consumption and efficient energy management are essential.
- Industrial Equipment: Can be used in various industrial applications requiring reliable power management solutions.

Conclusion

The BD3826FS-E2 from Rohm Semiconductor is a versatile and efficient power management IC that meets the demands of modern portable devices and battery-operated applications. With its integrated features, high efficiency, and robust protection mechanisms, it provides an effective solution for power regulation and management. Its compact design and flexibility make it an ideal choice for engineers looking to implement reliable power solutions in their electronic designs.
BD3826FS-E2 Compare Parts
  • BD3826FS-E2 vs BD3884FS-E2
  • BD3826FS-E2 vs BD3883FS-E2
  • BD3826FS-E2 vs BD3882FV-E2
  • BD3826FS-E2 vs BD3881FV-E2
  • BD3826FS-E2 vs BD3873FS-E2
  • BD3826FS-E2 vs BD3872FS-E2
  • BD3826FS-E2 vs BD3871FS-E2
  • BD3826FS-E2 vs BD3870FS-E2
  • BD3826FS-E2 vs BD3869AF-E2
  • BD3826FS-E2 vs BD3861FS-E2
  • BD3826FS-E2 vs BD3861FS
  • BD3826FS-E2 vs BD3825FS-E2
  • BD3826FS-E2 vs BD3824FS-E2
  • BD3826FS-E2 vs BD3823FV-E2
  • BD3826FS-E2 vs BD3822FS-E2
  • BD3826FS-E2 vs BD3818KS
  • BD3826FS-E2 vs BD3817KS
  • BD3826FS-E2 vs BD3816K1
  • BD3826FS-E2 vs BD3814FV-E2
  • BD3826FS-E2 vs BD3813KS-E2
  • BD3826FS-E2 vs BD3812F-E2
  • BD3826FS-E2 vs BD3811K1
  • BD3826FS-E2 vs BD3805F-E2
  • BD3826FS-E2 vs BD37544FS-E2
  • BD3826FS-E2 vs BD37543FS-E2
  • BD3826FS-E2 vs BD37542FS-E2
  • BD3826FS-E2 vs BD37541FS-E2
  • BD3826FS-E2 vs BD37534FV-E2
  • BD3826FS-E2 vs BD37533FV-E2
  • BD3826FS-E2 vs BD37532FV-E2
  • BD3826FS-E2 vs BD37531FV-E2
  • BD3826FS-E2 vs BD37524FS-E2
  • BD3826FS-E2 vs BD37523FS-E2
  • BD3826FS-E2 vs BD37522FS-E2
  • BD3826FS-E2 vs BD37521FS-E2
  • BD3826FS-E2 vs BD37515FS-E2
  • BD3826FS-E2 vs BD37514FS-E2
  • BD3826FS-E2 vs BD37513FS-E2
  • BD3826FS-E2 vs BD37512FS-E2
  • BD3826FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!