BD34602FS-ME2
BD34602FS-ME2
Active
Description:  IC AUDIO/VIDEO SWITCH 6CH 24SSOP
Manufacturer:  Rohm Semiconductor
History Price: $10.36000
In Stock: 10700
BD34602FS-ME2 Specification
Specification
Part No
BD34602FS-ME2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Switch, Audio/Video Switch
Applications
Automotive Audio
Number of Channels
6
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
BD34602FS-ME2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD34704KS2
BD34704KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
BD34602FS-ME2 Description
The Rohm Semiconductor BD34602FS-ME2 is a highly integrated power management IC (PMIC) designed for use in various applications, particularly in consumer electronics, automotive systems, and industrial devices. This device is known for its efficiency, versatility, and advanced features that cater to the needs of modern electronic systems.

## Overview

- Manufacturer: Rohm Semiconductor
- Part Number: BD34602FS-ME2
- Type: Power Management Integrated Circuit (PMIC)
- Application: Suitable for consumer electronics, automotive applications, and industrial devices.

## Key Specifications

1. Power Management Features:
- Input Voltage Range: The BD34602FS-ME2 typically supports an input voltage range from 4.5V to 36V, making it compatible with a wide variety of power sources, including batteries and power adapters.
- Output Voltage: The device can provide multiple output voltages, which can be configured to meet the specific requirements of different components within a system.

2. DC-DC Converter:
- Buck Converter: The BD34602FS-ME2 features a highly efficient synchronous buck converter capable of delivering a significant output current, typically up to 2A. This allows for efficient voltage regulation and power delivery to various loads.
- Efficiency: The buck converter achieves high efficiency (up to 95% or more) across a wide range of load conditions, which is essential for minimizing power loss and extending battery life in portable applications.

3. Low Dropout Regulator (LDO):
- Integrated LDOs: The PMIC includes several low dropout regulators that provide stable output voltages for powering sensitive components, ensuring optimal performance and reliability.
- Output Current: Each LDO can typically supply up to 300mA, making it suitable for powering microcontrollers, sensors, and other peripherals.

4. Control and Monitoring:
- I2C Interface: The BD34602FS-ME2 supports I2C communication, allowing for easy integration with microcontrollers and enabling control over various parameters, such as output voltage and power sequencing.
- Status Indicators: The device includes status outputs for monitoring the health and performance of the power management system, providing feedback on operational status.

5. Protection Features:
- Overcurrent Protection: Integrated overcurrent protection mechanisms help prevent damage to the device and connected components in case of excessive current draw.
- Thermal Protection: The PMIC includes thermal shutdown features to protect against overheating, ensuring reliable operation under various conditions.
- Short-Circuit Protection: Provides short-circuit protection to safeguard the device and the overall system.

6. Package and Dimensions:
- Package Type: The BD34602FS-ME2 is typically available in a compact package, such as a QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.
- Pin Count: The specific pin count may vary, but it is designed for easy integration into printed circuit boards (PCBs).

7. Operating Temperature:
- Temperature Range: The PMIC is designed to operate within a specified temperature range, typically from -40°C to +125°C, making it suitable for automotive and industrial applications.

## Applications

The Rohm Semiconductor BD34602FS-ME2 PMIC is well-suited for a variety of applications, including:

- Consumer Electronics: Ideal for smartphones, tablets, and other portable devices that require efficient power management.
- Automotive Systems: Suitable for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and battery management systems.
- Industrial Devices: Used in industrial automation, control systems, and IoT devices that require reliable power delivery and management.

## Conclusion

The Rohm Semiconductor BD34602FS-ME2 power management integrated circuit is a versatile and efficient solution for managing power in a wide range of applications. With its high efficiency, integrated buck converter, and multiple LDOs, it is designed to meet the demanding requirements of modern electronic systems. Its robust protection features, flexible output options, and I2C communication capabilities make it an ideal choice for developers looking to optimize power management in their designs, ultimately enhancing the performance and reliability of their products.
BD34602FS-ME2 Compare Parts
  • BD34602FS-ME2 vs BD3884FS-E2
  • BD34602FS-ME2 vs BD3883FS-E2
  • BD34602FS-ME2 vs BD3882FV-E2
  • BD34602FS-ME2 vs BD3881FV-E2
  • BD34602FS-ME2 vs BD3873FS-E2
  • BD34602FS-ME2 vs BD3872FS-E2
  • BD34602FS-ME2 vs BD3871FS-E2
  • BD34602FS-ME2 vs BD3870FS-E2
  • BD34602FS-ME2 vs BD3869AF-E2
  • BD34602FS-ME2 vs BD3861FS-E2
  • BD34602FS-ME2 vs BD3861FS
  • BD34602FS-ME2 vs BD3826FS-E2
  • BD34602FS-ME2 vs BD3825FS-E2
  • BD34602FS-ME2 vs BD3824FS-E2
  • BD34602FS-ME2 vs BD3823FV-E2
  • BD34602FS-ME2 vs BD3822FS-E2
  • BD34602FS-ME2 vs BD3818KS
  • BD34602FS-ME2 vs BD3817KS
  • BD34602FS-ME2 vs BD3816K1
  • BD34602FS-ME2 vs BD3814FV-E2
  • BD34602FS-ME2 vs BD3813KS-E2
  • BD34602FS-ME2 vs BD3812F-E2
  • BD34602FS-ME2 vs BD3811K1
  • BD34602FS-ME2 vs BD3805F-E2
  • BD34602FS-ME2 vs BD37544FS-E2
  • BD34602FS-ME2 vs BD37543FS-E2
  • BD34602FS-ME2 vs BD37542FS-E2
  • BD34602FS-ME2 vs BD37541FS-E2
  • BD34602FS-ME2 vs BD37534FV-E2
  • BD34602FS-ME2 vs BD37533FV-E2
  • BD34602FS-ME2 vs BD37532FV-E2
  • BD34602FS-ME2 vs BD37531FV-E2
  • BD34602FS-ME2 vs BD37524FS-E2
  • BD34602FS-ME2 vs BD37523FS-E2
  • BD34602FS-ME2 vs BD37522FS-E2
  • BD34602FS-ME2 vs BD37521FS-E2
  • BD34602FS-ME2 vs BD37515FS-E2
  • BD34602FS-ME2 vs BD37514FS-E2
  • BD34602FS-ME2 vs BD37513FS-E2
  • BD34602FS-ME2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.