☰
BD3452KS
BD3452KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 100SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3452KS Datasheet
History Price: Obsolete
In Stock: 13680
BD3452KS Specification
Specification
Part No
BD3452KS
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
8
Interface
-
Voltage - Supply
6.5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Specifications
132dB
Mounting Type
Surface Mount
Package / Case
100-BQFP
Supplier Device Package
100-SQFP (14x20)
BD3452KS PDF Datasheet
BD3452KS Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD34704KS2
BD34704KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
BD3452KS Description
Overview of Rohm Semiconductor BD3452KS

The Rohm Semiconductor BD3452KS is a high-performance, low-dropout (LDO) voltage regulator designed for various applications requiring stable and efficient power supply. This device is particularly suitable for battery-powered devices, portable electronics, and other applications where space and power efficiency are critical. The BD3452KS is known for its low quiescent current and high output accuracy, making it a reliable choice for modern electronic designs.

Key Specifications

- Output Voltage: 2.5V, 3.0V, 3.3V, 3.6V (fixed options)
- Output Current: Up to 300 mA
- Dropout Voltage: 200 mV (typical at 300 mA load)
- Input Voltage Range: 2.5V to 6.0V
- Quiescent Current: 10 µA (typical)
- Power Supply Rejection Ratio (PSRR): 70 dB (typical at 1 kHz)
- Temperature Range: -40°C to +85°C
- Package Type: SOT-23-5

Architecture and Features

The BD3452KS features a simple and efficient architecture that allows for low dropout operation, which is essential for maintaining output voltage stability even when the input voltage is close to the output voltage. The device includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under various conditions.

Performance Characteristics

With an output current capability of up to 300 mA, the BD3452KS can support a wide range of applications. The low dropout voltage of 200 mV at full load ensures that the device can operate efficiently even with minimal headroom between input and output voltages. The high PSRR of 70 dB helps to minimize voltage fluctuations, providing a stable output even in noisy environments.

Power Efficiency

The BD3452KS is designed with power efficiency in mind, featuring a quiescent current of only 10 µA. This low quiescent current is particularly beneficial for battery-operated devices, as it helps to extend battery life by reducing power consumption during idle periods. The device's efficient design also contributes to lower heat generation, which is crucial for maintaining performance in compact designs.

Applications

The versatility of the BD3452KS makes it suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and wearable devices where space and power efficiency are paramount.
- Consumer Appliances: Used in devices such as remote controls, home automation systems, and audio equipment.
- Industrial Equipment: Employed in sensor systems, control circuits, and other industrial applications requiring stable power supply.
- Automotive Applications: Suitable for automotive electronics, including infotainment systems and dashboard displays.

Development and Design Tools

Rohm Semiconductor provides a range of development tools and resources to support the integration of the BD3452KS into designs. These include evaluation boards, application notes, and design guidelines, which facilitate rapid prototyping and testing. The availability of simulation models also aids engineers in optimizing their designs for performance and efficiency.

Conclusion

The Rohm Semiconductor BD3452KS LDO voltage regulator is a robust and efficient solution for a variety of power supply needs. Its combination of low dropout voltage, low quiescent current, and high output accuracy makes it an excellent choice for modern electronic applications. With its reliable performance and ease of integration, the BD3452KS is well-suited for both consumer and industrial markets, ensuring that it meets the demands of today's technology.
BD3452KS Compare Parts
  • BD3452KS vs BD3884FS-E2
  • BD3452KS vs BD3883FS-E2
  • BD3452KS vs BD3882FV-E2
  • BD3452KS vs BD3881FV-E2
  • BD3452KS vs BD3873FS-E2
  • BD3452KS vs BD3872FS-E2
  • BD3452KS vs BD3871FS-E2
  • BD3452KS vs BD3870FS-E2
  • BD3452KS vs BD3869AF-E2
  • BD3452KS vs BD3861FS-E2
  • BD3452KS vs BD3861FS
  • BD3452KS vs BD3826FS-E2
  • BD3452KS vs BD3825FS-E2
  • BD3452KS vs BD3824FS-E2
  • BD3452KS vs BD3823FV-E2
  • BD3452KS vs BD3822FS-E2
  • BD3452KS vs BD3818KS
  • BD3452KS vs BD3817KS
  • BD3452KS vs BD3816K1
  • BD3452KS vs BD3814FV-E2
  • BD3452KS vs BD3813KS-E2
  • BD3452KS vs BD3812F-E2
  • BD3452KS vs BD3811K1
  • BD3452KS vs BD3805F-E2
  • BD3452KS vs BD37544FS-E2
  • BD3452KS vs BD37543FS-E2
  • BD3452KS vs BD37542FS-E2
  • BD3452KS vs BD37541FS-E2
  • BD3452KS vs BD37534FV-E2
  • BD3452KS vs BD37533FV-E2
  • BD3452KS vs BD37532FV-E2
  • BD3452KS vs BD37531FV-E2
  • BD3452KS vs BD37524FS-E2
  • BD3452KS vs BD37523FS-E2
  • BD3452KS vs BD37522FS-E2
  • BD3452KS vs BD37521FS-E2
  • BD3452KS vs BD37515FS-E2
  • BD3452KS vs BD37514FS-E2
  • BD3452KS vs BD37513FS-E2
  • BD3452KS vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.