☰
BD34701KS2
BD34701KS2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 52SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD34701KS2 Datasheet
History Price: $6.49000
In Stock: 47840
BD34701KS2 Specification
Specification
Part No
BD34701KS2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
8
Interface
Serial
Voltage - Supply
6.5V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-SQFP-T (10x10)
BD34701KS2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34704KS2
BD34704KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
BD34701KS2 Description
The Rohm Semiconductor BD34701KS2 is a highly efficient, low-dropout (LDO) voltage regulator designed for a variety of applications, including consumer electronics, automotive systems, and industrial devices. This device is part of Rohm%27s extensive range of voltage regulators, known for their reliability, performance, and compact design. Below is a detailed introduction to the BD34701KS2, including its specifications and features.

## Overview

The BD34701KS2 is a linear voltage regulator that provides a stable output voltage with low noise and high power supply rejection ratio (PSRR). It is designed to deliver a fixed output voltage of 3.3V, making it suitable for powering microcontrollers, sensors, and other digital circuits that require a stable voltage supply.

## Key Features

1. Output Voltage: The BD34701KS2 provides a fixed output voltage of 3.3V, which is commonly used in various electronic applications.

2. Input Voltage Range: The device operates with an input voltage range of 2.5V to 5.5V, allowing flexibility in power supply configurations.

3. Output Current: It can deliver a maximum output current of 1A, making it suitable for powering multiple components in a circuit.

4. Low Dropout Voltage: The LDO features a low dropout voltage of approximately 200mV at 1A, ensuring efficient operation even when the input voltage is close to the output voltage.

5. High PSRR: The BD34701KS2 offers a high power supply rejection ratio, typically around 70dB at 1kHz, which helps to minimize the impact of input voltage fluctuations on the output voltage.

6. Low Output Noise: The device is designed to provide low output noise, typically around 30µVrms, making it suitable for sensitive applications where noise can affect performance.

7. Thermal Protection: The BD34701KS2 includes built-in thermal shutdown protection, which prevents damage to the device in case of overheating.

8. Compact Package: It is available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

9. Enable Function: The device features an enable pin that allows for easy control of the output voltage, enabling or disabling the regulator as needed.

10. Current Limiting: The BD34701KS2 includes current limiting features to protect against overcurrent conditions, enhancing the safety and reliability of the device.

## Electrical Specifications

- Output Voltage: 3.3V (fixed)
- Input Voltage Range: 2.5V to 5.5V
- Maximum Output Current: 1A
- Dropout Voltage: 200mV (typical at 1A)
- Power Supply Rejection Ratio (PSRR): 70dB (typical at 1kHz)
- Output Noise Voltage: 30µVrms (typical)
- Quiescent Current: 30µA (typical)
- Operating Temperature Range: -40°C to +85°C
- Enable Voltage: High level: 2.0V to 5.5V; Low level: 0V to 0.8V

## Applications

The BD34701KS2 is suitable for a wide range of applications, including:

- Power supply for microcontrollers and digital circuits
- Battery-powered devices
- Automotive electronics
- Industrial control systems
- Consumer electronics such as smartphones, tablets, and portable devices

## Conclusion

The Rohm Semiconductor BD34701KS2 is a versatile and reliable LDO voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high PSRR, and compact package, it is an excellent choice for designers looking to ensure stable power supply in their circuits. Whether used in consumer electronics or industrial applications, the BD34701KS2 provides the performance and reliability needed for today%27s technology, making it a valuable component in any electronic design.
BD34701KS2 Compare Parts
  • BD34701KS2 vs BD3884FS-E2
  • BD34701KS2 vs BD3883FS-E2
  • BD34701KS2 vs BD3882FV-E2
  • BD34701KS2 vs BD3881FV-E2
  • BD34701KS2 vs BD3873FS-E2
  • BD34701KS2 vs BD3872FS-E2
  • BD34701KS2 vs BD3871FS-E2
  • BD34701KS2 vs BD3870FS-E2
  • BD34701KS2 vs BD3869AF-E2
  • BD34701KS2 vs BD3861FS-E2
  • BD34701KS2 vs BD3861FS
  • BD34701KS2 vs BD3826FS-E2
  • BD34701KS2 vs BD3825FS-E2
  • BD34701KS2 vs BD3824FS-E2
  • BD34701KS2 vs BD3823FV-E2
  • BD34701KS2 vs BD3822FS-E2
  • BD34701KS2 vs BD3818KS
  • BD34701KS2 vs BD3817KS
  • BD34701KS2 vs BD3816K1
  • BD34701KS2 vs BD3814FV-E2
  • BD34701KS2 vs BD3813KS-E2
  • BD34701KS2 vs BD3812F-E2
  • BD34701KS2 vs BD3811K1
  • BD34701KS2 vs BD3805F-E2
  • BD34701KS2 vs BD37544FS-E2
  • BD34701KS2 vs BD37543FS-E2
  • BD34701KS2 vs BD37542FS-E2
  • BD34701KS2 vs BD37541FS-E2
  • BD34701KS2 vs BD37534FV-E2
  • BD34701KS2 vs BD37533FV-E2
  • BD34701KS2 vs BD37532FV-E2
  • BD34701KS2 vs BD37531FV-E2
  • BD34701KS2 vs BD37524FS-E2
  • BD34701KS2 vs BD37523FS-E2
  • BD34701KS2 vs BD37522FS-E2
  • BD34701KS2 vs BD37521FS-E2
  • BD34701KS2 vs BD37515FS-E2
  • BD34701KS2 vs BD37514FS-E2
  • BD34701KS2 vs BD37513FS-E2
  • BD34701KS2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.