☰
BD3401KS2
BD3401KS2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3401KS2 Datasheet
History Price: $5.93000
In Stock: 22155
BD3401KS2 Specification
Specification
Part No
BD3401KS2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
2-Wire Serial
Voltage - Supply
8V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-SQFP-T (12x12)
BD3401KS2 Related Parts
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD34704KS2
BD34704KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
BD3401KS2 Description

The Rohm BD3401KS2 is a high-performance voltage regulator, specifically designed for a variety of power management applications. This integrated circuit (IC) is primarily used in applications requiring precise voltage regulation, particularly in automotive, industrial, and communication systems. It provides superior voltage stability, low dropout voltage, and is suitable for both high and low current loads.

## Key Features

* Low Dropout Voltage: The BD3401KS2 features a low dropout voltage, which allows it to maintain stable output voltage even when the input voltage is very close to the output voltage. This is crucial for battery-powered systems or systems with limited voltage headroom.
* High Output Accuracy: With high output voltage accuracy, the device ensures the regulation is precise, which is vital for sensitive electronic systems that require stable and consistent power.
* Wide Input Voltage Range: This regulator has a wide input voltage range, making it adaptable for various voltage sources in different applications, further enhancing its versatility.
* Low Quiescent Current: It has a low quiescent current, which reduces power consumption when the device is in standby mode, a critical feature for energy-efficient systems.
* Overcurrent and Thermal Protection: The BD3401KS2 is equipped with protection features like overcurrent protection (OCP) and thermal shutdown, ensuring the device remains safe under load conditions and prevents damage due to overheating or excessive current.
* Compact Package: The IC comes in a compact, surface-mount package, making it suitable for applications where space is limited and high-density assembly is required.

## Specifications

* Output Voltage: Typically 3.3V, 5V, or adjustable, depending on the specific model variant.
* Input Voltage Range: Typically 4.5V to 40V, making it suitable for a wide range of input conditions.
* Dropout Voltage: Typically 0.3V (for 5V output), ensuring high efficiency and stable output voltage.
* Output Current: Capable of providing up to 1A of output current, making it suitable for medium to high-power applications.
* Output Voltage Accuracy: ±2% tolerance, ensuring high precision for regulated power supply.
* Quiescent Current: Typically 30µA, minimizing standby power consumption.
* Package Type: Available in a compact surface-mount package (SMD) for easy integration into various circuit boards.
* Operating Temperature Range: -40°C to +125°C, suitable for harsh environments including automotive and industrial systems.
* Protection Features: Includes overcurrent protection (OCP), thermal shutdown, and output short-circuit protection to prevent damage under abnormal conditions.

## Applications

* Automotive Electronics: The BD3401KS2 is well-suited for use in automotive power systems, where stable and efficient voltage regulation is critical. It can be used in infotainment systems, GPS modules, and other automotive electronics.
* Industrial Power Supply: Its ability to maintain a stable output even under fluctuating input conditions makes it ideal for industrial power supply units, machinery, and control systems.
* Communication Equipment: This regulator is also used in communication systems, where reliable power regulation is needed for various modules and circuit boards.
* Battery-Powered Devices: With its low dropout voltage and low quiescent current, the BD3401KS2 is highly efficient in battery-operated devices, ensuring longer battery life.

## Performance Benefits

* Efficiency: The low dropout voltage ensures minimal energy loss, which enhances the overall efficiency of the power supply system.
* Reliability: With built-in protection features and robust performance in extreme conditions, the BD3401KS2 provides a high degree of reliability, which is vital for mission-critical systems.
* Flexibility: The wide input voltage range and available output options make it versatile for various designs, offering flexibility in system integration.

## Conclusion

The Rohm BD3401KS2 is a highly reliable and efficient voltage regulator that provides precise regulation with advanced protection features. Its low dropout voltage, low quiescent current, and wide input voltage range make it ideal for various applications, particularly in automotive, industrial, and communication sectors. This device offers an excellent balance between performance and energy efficiency, making it a preferred choice for power management solutions.
BD3401KS2 Compare Parts
  • BD3401KS2 vs BD3884FS-E2
  • BD3401KS2 vs BD3883FS-E2
  • BD3401KS2 vs BD3882FV-E2
  • BD3401KS2 vs BD3881FV-E2
  • BD3401KS2 vs BD3873FS-E2
  • BD3401KS2 vs BD3872FS-E2
  • BD3401KS2 vs BD3871FS-E2
  • BD3401KS2 vs BD3870FS-E2
  • BD3401KS2 vs BD3869AF-E2
  • BD3401KS2 vs BD3861FS-E2
  • BD3401KS2 vs BD3861FS
  • BD3401KS2 vs BD3826FS-E2
  • BD3401KS2 vs BD3825FS-E2
  • BD3401KS2 vs BD3824FS-E2
  • BD3401KS2 vs BD3823FV-E2
  • BD3401KS2 vs BD3822FS-E2
  • BD3401KS2 vs BD3818KS
  • BD3401KS2 vs BD3817KS
  • BD3401KS2 vs BD3816K1
  • BD3401KS2 vs BD3814FV-E2
  • BD3401KS2 vs BD3813KS-E2
  • BD3401KS2 vs BD3812F-E2
  • BD3401KS2 vs BD3811K1
  • BD3401KS2 vs BD3805F-E2
  • BD3401KS2 vs BD37544FS-E2
  • BD3401KS2 vs BD37543FS-E2
  • BD3401KS2 vs BD37542FS-E2
  • BD3401KS2 vs BD37541FS-E2
  • BD3401KS2 vs BD37534FV-E2
  • BD3401KS2 vs BD37533FV-E2
  • BD3401KS2 vs BD37532FV-E2
  • BD3401KS2 vs BD37531FV-E2
  • BD3401KS2 vs BD37524FS-E2
  • BD3401KS2 vs BD37523FS-E2
  • BD3401KS2 vs BD37522FS-E2
  • BD3401KS2 vs BD37521FS-E2
  • BD3401KS2 vs BD37515FS-E2
  • BD3401KS2 vs BD37514FS-E2
  • BD3401KS2 vs BD37513FS-E2
  • BD3401KS2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.