☰
BD34700FV-E2
BD34700FV-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $3.99000
In Stock: 1060
BD34700FV-E2 Specification
Specification
Part No
BD34700FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BD34700FV-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD34704KS2
BD34704KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
BD34700FV-E2 Description
The Rohm Semiconductor BD34700FV-E2 is a high-performance linear voltage regulator designed for various applications, including consumer electronics, automotive systems, and industrial equipment. This device is known for its low dropout voltage, high output current capability, and excellent transient response, making it suitable for powering sensitive electronic components.

## Overview

The BD34700FV-E2 is a low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal input-output voltage differential. It is designed to deliver a regulated output voltage while maintaining high efficiency and low noise, which is critical for applications requiring clean power supply.

## Key Specifications

1. Output Voltage (Vout): The BD34700FV-E2 is available in fixed output voltage options, typically around 3.3V or 5V, depending on the specific variant. The fixed output voltage ensures that the connected load receives a consistent voltage level.

2. Input Voltage Range (Vin): The input voltage range for the BD34700FV-E2 is typically from 4.5V to 30V. This wide input range allows the regulator to be used in various applications with different power supply voltages.

3. Output Current (Iout): The device can provide a maximum output current of up to 1A. This capability makes it suitable for powering a range of devices, from microcontrollers to sensors and other peripherals.

4. Dropout Voltage (Vdrop): The BD34700FV-E2 features a low dropout voltage of approximately 200mV at full load (1A). This low dropout characteristic is essential for applications where the input voltage is close to the desired output voltage, ensuring efficient operation.

5. Quiescent Current (Iq): The quiescent current, or the current consumed by the regulator when no load is connected, is typically around 30µA. This low quiescent current is beneficial for battery-powered applications, as it helps extend battery life.

6. Power Supply Rejection Ratio (PSRR): The BD34700FV-E2 exhibits a high PSRR of around 70dB at 1kHz, which indicates its ability to reject input voltage fluctuations and provide a stable output voltage.

7. Temperature Range: The operating temperature range for the BD34700FV-E2 is from -40°C to +125°C, making it suitable for use in harsh environments, including automotive and industrial applications.

8. Protection Features: The regulator includes built-in protection features such as overcurrent protection (OCP) and thermal shutdown (TSD). These features help prevent damage to the device and the connected load in case of fault conditions.

9. Package Type: The BD34700FV-E2 is available in a compact and thermally efficient HTSOP-J8 package, which facilitates easy integration into various circuit designs while minimizing board space.

## Applications

The BD34700FV-E2 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable gadgets that require stable power supply.
- Automotive Systems: Ideal for powering sensors, microcontrollers, and other electronic components in automotive applications.
- Industrial Equipment: Suitable for use in industrial control systems, automation equipment, and other machinery requiring reliable voltage regulation.
- Battery-Powered Devices: Its low quiescent current makes it an excellent choice for battery-operated devices, helping to extend battery life.

## Conclusion

The Rohm Semiconductor BD34700FV-E2 is a versatile and efficient linear voltage regulator that meets the demands of various electronic applications. With its low dropout voltage, high output current capability, and robust protection features, it provides a reliable solution for designers looking to implement stable voltage regulation in their circuits. Its wide input voltage range and compact package make it an attractive choice for both consumer and industrial applications.
BD34700FV-E2 Compare Parts
  • BD34700FV-E2 vs BD3884FS-E2
  • BD34700FV-E2 vs BD3883FS-E2
  • BD34700FV-E2 vs BD3882FV-E2
  • BD34700FV-E2 vs BD3881FV-E2
  • BD34700FV-E2 vs BD3873FS-E2
  • BD34700FV-E2 vs BD3872FS-E2
  • BD34700FV-E2 vs BD3871FS-E2
  • BD34700FV-E2 vs BD3870FS-E2
  • BD34700FV-E2 vs BD3869AF-E2
  • BD34700FV-E2 vs BD3861FS-E2
  • BD34700FV-E2 vs BD3861FS
  • BD34700FV-E2 vs BD3826FS-E2
  • BD34700FV-E2 vs BD3825FS-E2
  • BD34700FV-E2 vs BD3824FS-E2
  • BD34700FV-E2 vs BD3823FV-E2
  • BD34700FV-E2 vs BD3822FS-E2
  • BD34700FV-E2 vs BD3818KS
  • BD34700FV-E2 vs BD3817KS
  • BD34700FV-E2 vs BD3816K1
  • BD34700FV-E2 vs BD3814FV-E2
  • BD34700FV-E2 vs BD3813KS-E2
  • BD34700FV-E2 vs BD3812F-E2
  • BD34700FV-E2 vs BD3811K1
  • BD34700FV-E2 vs BD3805F-E2
  • BD34700FV-E2 vs BD37544FS-E2
  • BD34700FV-E2 vs BD37543FS-E2
  • BD34700FV-E2 vs BD37542FS-E2
  • BD34700FV-E2 vs BD37541FS-E2
  • BD34700FV-E2 vs BD37534FV-E2
  • BD34700FV-E2 vs BD37533FV-E2
  • BD34700FV-E2 vs BD37532FV-E2
  • BD34700FV-E2 vs BD37531FV-E2
  • BD34700FV-E2 vs BD37524FS-E2
  • BD34700FV-E2 vs BD37523FS-E2
  • BD34700FV-E2 vs BD37522FS-E2
  • BD34700FV-E2 vs BD37521FS-E2
  • BD34700FV-E2 vs BD37515FS-E2
  • BD34700FV-E2 vs BD37514FS-E2
  • BD34700FV-E2 vs BD37513FS-E2
  • BD34700FV-E2 vs BD37512FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.