BD3826FS-E2
BD3826FS-E2
Obsolete
Description:  IC AUDIO SWITCH 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3826FS-E2 Datasheet
History Price: Obsolete
In Stock: 7800
BD3826FS-E2 vs BD3883FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Switch
-
Applications
Consumer Audio
-
Number of Channels
3
-
Interface
Serial
-
Voltage - Supply
11.5V ~ 12.5V, ?.5V ~ 5.5V
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Specifications
3 x 8:2, 3 x 4:2, 3 x 12:2
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
-
Supplier Device Package
32-SSOP-A
-