Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3826FS-E2
BD3826FS-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SWITCH 32SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3826FS-E2 Datasheet
History Price: Obsolete
In Stock: 31010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3826FS-E2 vs BD3824FS-E2
Part No
BD3826FS-E2
BD3824FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Switch
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
3
2
Interface
Serial
I2C
Voltage - Supply
11.5V ~ 12.5V, ?.5V ~ 5.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
3 x 8:2, 3 x 4:2, 3 x 12:2
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
32-SSOPA