BD34602FS-ME2
BD34602FS-ME2
Active
Description:  IC AUDIO/VIDEO SWITCH 6CH 24SSOP
Manufacturer:  Rohm Semiconductor
History Price: $10.36000
In Stock: 10700
BD34602FS-ME2 vs BD3813KS-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Switch, Audio/Video Switch
Audio Signal Processor
Applications
Automotive Audio
Consumer Audio
Number of Channels
6
6
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
129dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
56-QFP
Supplier Device Package
24-SSOP-A
56-SQFP (10x10)