Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD34602FS-ME2
BD34602FS-ME2
Active
Audio Special Purpose
Description:
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD34602FS-ME2 Datasheet
History Price: $10.36000
In Stock: 10700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD34602FS-ME2 vs BD3816K1
Part No
BD34602FS-ME2
BD3816K1
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Function
Audio Switch, Audio/Video Switch
Audio Signal Processor
Applications
Automotive Audio
Consumer Audio
Number of Channels
6
7
Interface
I2C
Serial
Voltage - Supply
7V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
80-BQFP
Supplier Device Package
24-SSOP-A
80-QFP (20x14)