Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD34602FS-ME2
BD34602FS-ME2
Active
Audio Special Purpose
Description:
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD34602FS-ME2 Datasheet
History Price: $10.36000
In Stock: 10700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD34602FS-ME2 vs BD37534FV-E2
Part No
BD34602FS-ME2
BD37534FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Switch, Audio/Video Switch
Audio Tone Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
6
2
Interface
I2C
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
24-SSOP-A
28-SSOP-B