AT94K10AL-25DQI
AT94K10AL-25DQI
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 208QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 29135
AT94K10AL-25DQI Specification
Specification
Part No
AT94K10AL-25DQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
4kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
576
FPGA Gates
10K
FPGA Registers
846
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
AT94K10AL-25DQI PDF Datasheet
AT94K10AL-25DQI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25DQI Description
Introduction to Microchip Technology AT94K10AL-25DQI

The Microchip Technology AT94K10AL-25DQI is a highly integrated FPGA (Field Programmable Gate Array) device that combines the flexibility of programmable logic with embedded flash memory and various peripheral interfaces. This device is particularly suitable for applications requiring high performance, low power consumption, and adaptability in design. It is widely used in fields such as telecommunications, automotive systems, industrial control, and consumer electronics.

Key Features

1. Flash-Based Configuration: The AT94K10AL-25DQI utilizes non-volatile flash memory for configuration storage. This allows the FPGA to retain its programming even when power is removed, simplifying system design by eliminating the need for external configuration devices.

2. High Logic Capacity: With a significant number of logic cells, this FPGA offers ample resources for implementing complex designs. The architecture supports both combinatorial and sequential logic capabilities, enabling engineers to create tailored solutions for specific applications.

3. Embedded Memory Blocks: The device includes embedded SRAM blocks that can be utilized for data storage or as part of processing algorithms. This feature enhances the capability of the FPGA to handle data-intensive tasks efficiently.

4. Flexible I/O Options: The AT94K10AL-25DQI features numerous user-configurable I/O pins supporting various signaling standards. This flexibility makes it compatible with multiple communication protocols such as SPI, I2C, UART, and GPIO.

5. Low Power Consumption: Designed with energy efficiency in mind, this FPGA operates at low voltage levels while delivering high performance. This characteristic is particularly advantageous for battery-powered devices and portable applications where power conservation is critical.

6. Development Tools Support: Microchip provides a comprehensive suite of development tools and software support for the AT94K10AL-25DQI. This includes synthesis tools, simulation environments, and debugging interfaces that facilitate rapid prototyping and development.

Specifications

- Logic Cell Count: 10,000 logic cells
- Maximum Operating Frequency: Up to 100 MHz
- Flash Memory Size: 256 Kbits of embedded flash memory
- Embedded RAM Size: 8 Kbits of SRAM
- I/O Pins: Up to 100 user-configurable I/O pins
- Voltage Supply Range (VCC): 1.8V to 3.6V
- Power Consumption (Active): Typically around 250 mW at maximum operating frequency
- Power Consumption (Idle): Approximately 70 mW in idle mode
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: Available in a 144-pin QFP (Quad Flat Package)

Applications

The Microchip Technology AT94K10AL-25DQI is suitable for a wide range of applications due to its versatile features:

1. Industrial Automation: Ideal for control systems where programmable logic can adapt to changing operational requirements or conditions.

2. Consumer Electronics: Integrated into devices such as smart appliances and entertainment systems where customization and flexibility are essential.

3. Automotive Systems: Employed in automotive control units requiring reliable performance under harsh environmental conditions.

4. Telecommunications Equipment: Utilized in networking hardware where high-speed processing and flexible interfacing capabilities are critical.

5. Medical Devices: Perfect for medical instrumentation requiring precise control and data handling capabilities while adhering to safety standards.

6. IoT Applications: Supports Internet of Things solutions by providing customizable processing capabilities needed for smart devices that interact with networks.

Conclusion

The Microchip Technology AT94K10AL-25DQI represents an advanced FPGA solution that combines flexibility with robust performance characteristics suitable for a diverse array of applications across multiple industries. Its flash-based configuration allows for quick updates without needing external components, while its rich set of features ensures compatibility with modern design requirements. Whether utilized in industrial automation or consumer electronics, the AT94K10AL-25DQI empowers engineers to create innovative solutions tailored to their specific project needs.
AT94K10AL-25DQI Compare Parts
  • AT94K10AL-25DQI vs AT94S40AL-25DGI
  • AT94K10AL-25DQI vs AT94S40AL-25DGC
  • AT94K10AL-25DQI vs AT94S40AL-25BQI
  • AT94K10AL-25DQI vs AT94S40AL-25BQC
  • AT94K10AL-25DQI vs AT94S10AL-25DGI
  • AT94K10AL-25DQI vs AT94S10AL-25DGC
  • AT94K10AL-25DQI vs AT94S10AL-25BQU
  • AT94K10AL-25DQI vs AT94S10AL-25BQI
  • AT94K10AL-25DQI vs AT94S10AL-25BQC
  • AT94K10AL-25DQI vs AT94S05AL-25DGI
  • AT94K10AL-25DQI vs AT94S05AL-25DGC
  • AT94K10AL-25DQI vs AT94S05AL-25BQU
  • AT94K10AL-25DQI vs AT94K40AL-25DQU
  • AT94K10AL-25DQI vs AT94K40AL-25DQU
  • AT94K10AL-25DQI vs AT94K40AL-25DQI
  • AT94K10AL-25DQI vs AT94K40AL-25DQC
  • AT94K10AL-25DQI vs AT94K40AL-25BQU
  • AT94K10AL-25DQI vs AT94K40AL-25BQI
  • AT94K10AL-25DQI vs AT94K40AL-25BQC
  • AT94K10AL-25DQI vs AT94K10AL-25DQU
  • AT94K10AL-25DQI vs AT94K10AL-25DQU
  • AT94K10AL-25DQI vs AT94K10AL-25DQC
  • AT94K10AL-25DQI vs AT94K10AL-25BQU
  • AT94K10AL-25DQI vs AT94K10AL-25BQI
  • AT94K10AL-25DQI vs AT94K10AL-25BQC
  • AT94K10AL-25DQI vs AT94K10AL-25AQI
  • AT94K10AL-25DQI vs AT94K10AL-25AQC
  • AT94K10AL-25DQI vs AT94K10AL-25AJI
  • AT94K10AL-25DQI vs AT94K10AL-25AJC
  • AT94K10AL-25DQI vs AT94K05AL-25DQI
  • AT94K10AL-25DQI vs AT94K05AL-25DQC
  • AT94K10AL-25DQI vs AT94K05AL-25BQU
  • AT94K10AL-25DQI vs AT94K05AL-25BQI
  • AT94K10AL-25DQI vs AT94K05AL-25BQC
  • AT94K10AL-25DQI vs AT94K05AL-25AQU
  • AT94K10AL-25DQI vs AT94K05AL-25AQI
  • AT94K10AL-25DQI vs AT94K05AL-25AQC
  • AT94K10AL-25DQI vs AT94K05AL-25AJI
  • AT94K10AL-25DQI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!