AT94K10AL-25DQI
AT94K10AL-25DQI
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 208QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 17900
AT94K10AL-25DQI vs AT94K05AL-25BQU
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Obsolete
Active
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
4K-16K
FPGA SRAM
4kb
2kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
256
FPGA Gates
10K
5K
FPGA Registers
846
436
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
208-BFQFP
144-LQFP
Supplier Device Package
208-PQFP (28x28)
144-LQFP (20x20)