AT94K05AL-25AJC
AT94K05AL-25AJC
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 84PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 45265
AT94K05AL-25AJC Specification
Specification
Part No
AT94K05AL-25AJC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
84-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
AT94K05AL-25AJC PDF Datasheet
AT94K05AL-25AJC Related Parts
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K05AL-25AJC Description
Overview of Microchip Technology AT94K05AL-25AJC

The Microchip Technology AT94K05AL-25AJC is an advanced FPGA (Field Programmable Gate Array) device that integrates both programmable logic and non-volatile flash memory in a single package. This combination allows for high flexibility in digital logic design, enabling the device to be reprogrammed even after the system has been deployed. The AT94K series is designed for applications requiring low-to-moderate logic capacity, low power consumption, and high performance, making it ideal for embedded systems, communication devices, and industrial applications.

Key Features and Benefits:

1. Integrated Flash Memory:
The AT94K05AL-25AJC includes embedded non-volatile flash memory, which enables easy configuration storage without needing external configuration devices. This integration reduces board space requirements and simplifies system design.

2. Low Power Consumption:
Designed for energy-efficient applications, the device offers a low power consumption mode without compromising performance. This feature is critical for portable or battery-powered devices.

3. Flexible Logic Array:
The AT94K FPGA offers a flexible logic array architecture, allowing users to implement custom digital logic functions. The number of available logic cells and I/O pins can be configured to meet specific system requirements.

4. High-Speed Operation:
The AT94K05AL-25AJC supports high-speed operation with fast clock frequencies, allowing it to handle demanding data processing tasks and signal processing in real-time applications.

5. Reprogrammability:
One of the standout features of the AT94K series is its reprogrammability. This means that users can reconfigure the device in the field, allowing for design changes and updates to be applied without replacing hardware.

6. High-Performance I/O:
The device supports high-speed input/output (I/O) signals with flexible configurations, making it suitable for high-performance communication and processing applications.

Electrical Specifications:

* Device Type: FPGA with embedded Flash memory
* Logic Density: 5,000 logic elements (LEs)
* Logic Cells: 2,500 (typical)
* I/O Pins: 132 (maximum)
* Operating Voltage: 2.5 V (typical), 3.3 V (typical)
* Operating Temperature Range: -40°C to +85°C
* Speed Grade: -25 (25 ns maximum speed)
* Flash Memory: 2 Mb embedded flash memory
* Clock Speed: 100 MHz (typical)
* Power Consumption:

* Active mode: 35 mA (typical)
* Sleep mode: 5 mA (typical)

Applications:

* Embedded Systems:
The AT94K05AL-25AJC is ideal for embedded system designs requiring custom logic that is reprogrammable. Its non-volatile flash memory ensures that the configuration is stored even when power is removed, which is perfect for field applications where changes might be needed.

* Communication Equipment:
This FPGA is used in communication equipment where speed, flexibility, and low power are key. Its ability to handle high-frequency signals makes it suitable for wireless communication systems, networking devices, and satellite systems.

* Industrial Automation:
The AT94K05AL-25AJC is often found in industrial applications where digital processing and logic control are required. Its low power consumption and robustness in harsh environments make it a good choice for embedded industrial control systems.

* Consumer Electronics:
The device can also be used in consumer electronics, such as printers, imaging devices, or portable devices where size and flexibility are important. The ability to reprogram the device allows manufacturers to adapt to changing requirements.

* Automotive Systems:
Its wide operating temperature range and reprogrammability make it suitable for automotive applications, including sensor processing, motor control, and infotainment systems.

Mechanical Specifications:

* Package Type: TQFP-144 (Thin Quad Flat Package)
* Dimensions: 20 mm x 20 mm
* Pins: 144
* Lead Finish: RoHS Compliant, lead-free
* Mounting Type: Surface-mount

Conclusion:

The Microchip AT94K05AL-25AJC FPGA is a versatile, low-power solution for applications that require programmable logic with embedded non-volatile memory. With its combination of flash memory, flexible logic, and high-speed performance, this device is suitable for a wide variety of embedded systems, communications, industrial, and automotive applications. Its reprogrammability ensures that designers can adapt the system in the field, providing a future-proof solution for evolving needs.
AT94K05AL-25AJC Compare Parts
  • AT94K05AL-25AJC vs AT94S40AL-25DGI
  • AT94K05AL-25AJC vs AT94S40AL-25DGC
  • AT94K05AL-25AJC vs AT94S40AL-25BQI
  • AT94K05AL-25AJC vs AT94S40AL-25BQC
  • AT94K05AL-25AJC vs AT94S10AL-25DGI
  • AT94K05AL-25AJC vs AT94S10AL-25DGC
  • AT94K05AL-25AJC vs AT94S10AL-25BQU
  • AT94K05AL-25AJC vs AT94S10AL-25BQI
  • AT94K05AL-25AJC vs AT94S10AL-25BQC
  • AT94K05AL-25AJC vs AT94S05AL-25DGI
  • AT94K05AL-25AJC vs AT94S05AL-25DGC
  • AT94K05AL-25AJC vs AT94S05AL-25BQU
  • AT94K05AL-25AJC vs AT94K40AL-25DQU
  • AT94K05AL-25AJC vs AT94K40AL-25DQU
  • AT94K05AL-25AJC vs AT94K40AL-25DQI
  • AT94K05AL-25AJC vs AT94K40AL-25DQC
  • AT94K05AL-25AJC vs AT94K40AL-25BQU
  • AT94K05AL-25AJC vs AT94K40AL-25BQI
  • AT94K05AL-25AJC vs AT94K40AL-25BQC
  • AT94K05AL-25AJC vs AT94K10AL-25DQU
  • AT94K05AL-25AJC vs AT94K10AL-25DQU
  • AT94K05AL-25AJC vs AT94K10AL-25DQI
  • AT94K05AL-25AJC vs AT94K10AL-25DQC
  • AT94K05AL-25AJC vs AT94K10AL-25BQU
  • AT94K05AL-25AJC vs AT94K10AL-25BQI
  • AT94K05AL-25AJC vs AT94K10AL-25BQC
  • AT94K05AL-25AJC vs AT94K10AL-25AQI
  • AT94K05AL-25AJC vs AT94K10AL-25AQC
  • AT94K05AL-25AJC vs AT94K10AL-25AJI
  • AT94K05AL-25AJC vs AT94K10AL-25AJC
  • AT94K05AL-25AJC vs AT94K05AL-25DQI
  • AT94K05AL-25AJC vs AT94K05AL-25DQC
  • AT94K05AL-25AJC vs AT94K05AL-25BQU
  • AT94K05AL-25AJC vs AT94K05AL-25BQI
  • AT94K05AL-25AJC vs AT94K05AL-25BQC
  • AT94K05AL-25AJC vs AT94K05AL-25AQU
  • AT94K05AL-25AJC vs AT94K05AL-25AQI
  • AT94K05AL-25AJC vs AT94K05AL-25AQC
  • AT94K05AL-25AJC vs AT94K05AL-25AJI
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store