AT94K05AL-25AJI
AT94K05AL-25AJI
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 84PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 39200
AT94K05AL-25AJI Specification
Specification
Part No
AT94K05AL-25AJI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
84-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
AT94K05AL-25AJI PDF Datasheet
AT94K05AL-25AJI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K05AL-25AJI Description
Introduction to Microchip Technology AT94K05AL-25AJI

The Microchip Technology AT94K05AL-25AJI is a member of the AT94K family of FPGAs, designed to provide a flexible and efficient solution for a variety of applications. This device integrates both programmable logic and embedded processing capabilities, making it suitable for complex designs in telecommunications, automotive, industrial control, and consumer electronics. The AT94K05AL-25AJI is particularly known for its balance of performance, power efficiency, and ease of use.

Key Specifications

1. Architecture:
- The AT94K05AL-25AJI features a unique architecture that combines an FPGA fabric with an integrated 8-bit microcontroller. This dual functionality allows for the execution of both hardware-based and software-based tasks within the same chip.
- The FPGA utilizes a 4-input lookup table (LUT) architecture that enables efficient implementation of combinational and sequential logic functions.

2. Logic Resources:
- The device provides approximately 5,000 usable logic gates, allowing designers to implement a wide range of digital circuits.
- It includes up to 256 flip-flops for state storage and dedicated arithmetic blocks that enhance performance in mathematical computations.

3. I/O Capabilities:
- The AT94K05AL-25AJI supports up to 64 user-configurable I/O pins.
- These I/O pins can be configured for various signaling standards such as LVTTL (Low Voltage TTL), LVCMOS (Low Voltage CMOS), and differential signaling options like LVDS (Low Voltage Differential Signaling).

4. Memory Features:
- The device incorporates embedded SRAM blocks totaling up to 128 Kbits.
- It also supports external memory interfacing through dedicated controllers, providing flexibility for additional memory resources based on application requirements.

5. Performance Characteristics:
- The maximum operating frequency for the AT94K05AL-25AJI can reach up to 25 MHz, making it suitable for moderate-speed applications where real-time processing is necessary.
- Designed with low power consumption in mind, this FPGA operates efficiently in battery-powered or energy-sensitive applications.

6. Development Tools:
- Microchip offers a comprehensive suite of development tools including MPLAB X IDE and the Harmony framework, which facilitate design entry, simulation, debugging, and programming.
- These tools help engineers streamline their design processes from conception through testing and deployment.

7. Package Type:
- The AT94K05AL-25AJI is available in a TQFP (Thin Quad Flat Package) format, which allows for compact designs while ensuring good thermal performance and ease of integration into various applications.

8. Temperature Range:
- This FPGA operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

9. Power Supply Requirements:
- The device typically operates at a core voltage of 3.3V but can accommodate a range from 1.8V to 5V depending on specific application needs.

10. Security Features:
- The AT94K05AL series incorporates security features such as bitstream encryption and access control mechanisms to protect intellectual property within applications.

11. Embedded Processing Capabilities:
- With its integrated microcontroller core, the AT94K05AL-25AJI enables developers to run complex algorithms or control tasks directly on-chip without needing external processors, facilitating faster response times and reduced system complexity.

Applications

The Microchip Technology AT94K05AL-25AJI is well-suited for numerous applications due to its flexibility and performance characteristics:

- Telecommunications: Ideal for signal processing tasks within networking equipment where rapid data handling is essential.
- Industrial Control Systems: Suitable for automation systems requiring real-time processing capabilities and robust logic implementation.
- Automotive Applications: Employed in advanced driver-assistance systems (ADAS) where complex algorithms need efficient execution without latency.
- Consumer Electronics: Utilized in devices that require customizable logic solutions while maintaining high performance and energy efficiency.

Conclusion

The Microchip Technology AT94K05AL-25AJI stands out as a highly capable FPGA solution that integrates both programmable logic and microcontroller functionalities into one compact package. Its diverse specifications make it adaptable across various industries while providing engineers with the tools necessary to create innovative solutions tailored to specific needs. With robust development support from Microchip, designing with the AT94K05AL-25AJI becomes an efficient process that accelerates time-to-market while ensuring high-quality outcomes in various application scenarios.
AT94K05AL-25AJI Compare Parts
  • AT94K05AL-25AJI vs AT94S40AL-25DGI
  • AT94K05AL-25AJI vs AT94S40AL-25DGC
  • AT94K05AL-25AJI vs AT94S40AL-25BQI
  • AT94K05AL-25AJI vs AT94S40AL-25BQC
  • AT94K05AL-25AJI vs AT94S10AL-25DGI
  • AT94K05AL-25AJI vs AT94S10AL-25DGC
  • AT94K05AL-25AJI vs AT94S10AL-25BQU
  • AT94K05AL-25AJI vs AT94S10AL-25BQI
  • AT94K05AL-25AJI vs AT94S10AL-25BQC
  • AT94K05AL-25AJI vs AT94S05AL-25DGI
  • AT94K05AL-25AJI vs AT94S05AL-25DGC
  • AT94K05AL-25AJI vs AT94S05AL-25BQU
  • AT94K05AL-25AJI vs AT94K40AL-25DQU
  • AT94K05AL-25AJI vs AT94K40AL-25DQU
  • AT94K05AL-25AJI vs AT94K40AL-25DQI
  • AT94K05AL-25AJI vs AT94K40AL-25DQC
  • AT94K05AL-25AJI vs AT94K40AL-25BQU
  • AT94K05AL-25AJI vs AT94K40AL-25BQI
  • AT94K05AL-25AJI vs AT94K40AL-25BQC
  • AT94K05AL-25AJI vs AT94K10AL-25DQU
  • AT94K05AL-25AJI vs AT94K10AL-25DQU
  • AT94K05AL-25AJI vs AT94K10AL-25DQI
  • AT94K05AL-25AJI vs AT94K10AL-25DQC
  • AT94K05AL-25AJI vs AT94K10AL-25BQU
  • AT94K05AL-25AJI vs AT94K10AL-25BQI
  • AT94K05AL-25AJI vs AT94K10AL-25BQC
  • AT94K05AL-25AJI vs AT94K10AL-25AQI
  • AT94K05AL-25AJI vs AT94K10AL-25AQC
  • AT94K05AL-25AJI vs AT94K10AL-25AJI
  • AT94K05AL-25AJI vs AT94K10AL-25AJC
  • AT94K05AL-25AJI vs AT94K05AL-25DQI
  • AT94K05AL-25AJI vs AT94K05AL-25DQC
  • AT94K05AL-25AJI vs AT94K05AL-25BQU
  • AT94K05AL-25AJI vs AT94K05AL-25BQI
  • AT94K05AL-25AJI vs AT94K05AL-25BQC
  • AT94K05AL-25AJI vs AT94K05AL-25AQU
  • AT94K05AL-25AJI vs AT94K05AL-25AQI
  • AT94K05AL-25AJI vs AT94K05AL-25AQC
  • AT94K05AL-25AJI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!