AT94K05AL-25DQC
AT94K05AL-25DQC
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 208QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 6900
AT94K05AL-25DQC Specification
Specification
Part No
AT94K05AL-25DQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
AT94K05AL-25DQC PDF Datasheet
AT94K05AL-25DQC Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K05AL-25DQC Description

## Microchip Technology AT94K05AL-25DQC Overview

The AT94K05AL-25DQC is a high-performance FPGA (Field-Programmable Gate Array) designed and manufactured by Microchip Technology. This device offers a rich set of features ideal for a wide variety of applications, from communications to consumer electronics. The AT94K05AL family offers the flexibility, performance, and low power consumption required by modern systems. Below is a detailed breakdown of the specifications, features, and performance characteristics of the AT94K05AL-25DQC.

## Key Features

* Type: FPGA (Field-Programmable Gate Array)
* Logic Cells: 25,000 logic cells
* Memory Blocks: 1.2 Mbits of distributed SRAM
* Clock Speed: Capable of operating up to 100 MHz
* IO Pins: Up to 168 user I/O pins
* Voltage: Operates from a 3.3V or 2.5V supply, with options for lower voltage operation
* Package: 208-pin QFP (Quad Flat Package)
* Programming Technology: Flash-based configuration memory for fast reconfiguration and non-volatile storage

## Specifications

* Family: AT94K
* Device Density: 25,000 Logic Cells
* SRAM: 1.2Mbits
* Speed Grade: -25 (up to 25 ns delay for logic)
* Maximum I/O Voltage: 3.6V
* Core Voltage: 2.5V (typical)
* Programming Method: In-System Programming (ISP) and JTAG support
* Number of I/O Pins: 168 (with flexible I/O standards including LVTTL, LVCMOS, and others)
* Built-in Multipliers: High-performance DSP blocks available for signal processing tasks
* Thermal Characteristics: Operating temperature range from -40°C to 100°C

## Memory Configuration

* RAM: The FPGA includes 1.2Mbits of distributed SRAM which can be used for buffering and temporary storage during operation.
* Configuration Memory: Non-volatile Flash memory ensures that the device retains its configuration between power cycles without needing external memory devices.

## Performance

* Clock Speed: The device is designed to operate at clock speeds up to 100 MHz, making it suitable for a range of moderate-speed applications, including embedded systems and digital signal processing.
* Input/Output Performance: The AT94K05AL-25DQC supports a variety of I/O standards, which allows for flexibility in system design. High-speed I/O operations can be achieved with integrated differential I/O support.

## Flexibility & Application

* Digital Signal Processing (DSP): The AT94K05AL-25DQC includes embedded DSP blocks, making it suitable for applications like real-time signal processing, audio/video systems, and communications.
* Customizable I/O: The device’s flexible I/O allows the user to configure it for various functions, including interfacing with sensors, actuators, or other digital devices.
* Embedded Logic: With 25,000 logic cells, this FPGA can handle a broad range of logic functions, from simple combinatorial logic to complex state machine designs.

## Power Consumption

The power consumption of the AT94K05AL-25DQC is optimized for low-power applications, making it ideal for battery-operated or energy-efficient designs. The device supports dynamic voltage scaling, enabling power-saving modes based on load and system requirements.

## Development Tools and Support

* Development Software: Microchip provides comprehensive development tools, such as the MPLAB X IDE and Atmel Studio, to facilitate FPGA programming and design simulation.
* JTAG Support: The FPGA supports JTAG for boundary-scan testing and debugging, making it easier to prototype, debug, and verify the design.
* In-System Programming: The device supports In-System Programming (ISP) which allows for reprogramming the FPGA without removing it from the system.

## Applications

The AT94K05AL-25DQC FPGA is ideal for a variety of applications, including but not limited to:

* Communications: Data transmission and signal processing
* Consumer Electronics: Digital signal processing for audio/video systems
* Automotive Systems: Vehicle communication and control systems
* Industrial Automation: Control systems requiring high-speed processing and real-time decision-making
* Embedded Systems: Flexible logic and processing for custom embedded designs

The AT94K05AL-25DQC provides a robust solution for designing flexible, high-performance embedded systems, allowing for rapid prototyping and customization. With its integrated memory, DSP capabilities, and high-density logic cells, it is an ideal choice for modern applications that demand performance and adaptability.
AT94K05AL-25DQC Compare Parts
  • AT94K05AL-25DQC vs AT94S40AL-25DGI
  • AT94K05AL-25DQC vs AT94S40AL-25DGC
  • AT94K05AL-25DQC vs AT94S40AL-25BQI
  • AT94K05AL-25DQC vs AT94S40AL-25BQC
  • AT94K05AL-25DQC vs AT94S10AL-25DGI
  • AT94K05AL-25DQC vs AT94S10AL-25DGC
  • AT94K05AL-25DQC vs AT94S10AL-25BQU
  • AT94K05AL-25DQC vs AT94S10AL-25BQI
  • AT94K05AL-25DQC vs AT94S10AL-25BQC
  • AT94K05AL-25DQC vs AT94S05AL-25DGI
  • AT94K05AL-25DQC vs AT94S05AL-25DGC
  • AT94K05AL-25DQC vs AT94S05AL-25BQU
  • AT94K05AL-25DQC vs AT94K40AL-25DQU
  • AT94K05AL-25DQC vs AT94K40AL-25DQU
  • AT94K05AL-25DQC vs AT94K40AL-25DQI
  • AT94K05AL-25DQC vs AT94K40AL-25DQC
  • AT94K05AL-25DQC vs AT94K40AL-25BQU
  • AT94K05AL-25DQC vs AT94K40AL-25BQI
  • AT94K05AL-25DQC vs AT94K40AL-25BQC
  • AT94K05AL-25DQC vs AT94K10AL-25DQU
  • AT94K05AL-25DQC vs AT94K10AL-25DQU
  • AT94K05AL-25DQC vs AT94K10AL-25DQI
  • AT94K05AL-25DQC vs AT94K10AL-25DQC
  • AT94K05AL-25DQC vs AT94K10AL-25BQU
  • AT94K05AL-25DQC vs AT94K10AL-25BQI
  • AT94K05AL-25DQC vs AT94K10AL-25BQC
  • AT94K05AL-25DQC vs AT94K10AL-25AQI
  • AT94K05AL-25DQC vs AT94K10AL-25AQC
  • AT94K05AL-25DQC vs AT94K10AL-25AJI
  • AT94K05AL-25DQC vs AT94K10AL-25AJC
  • AT94K05AL-25DQC vs AT94K05AL-25DQI
  • AT94K05AL-25DQC vs AT94K05AL-25BQU
  • AT94K05AL-25DQC vs AT94K05AL-25BQI
  • AT94K05AL-25DQC vs AT94K05AL-25BQC
  • AT94K05AL-25DQC vs AT94K05AL-25AQU
  • AT94K05AL-25DQC vs AT94K05AL-25AQI
  • AT94K05AL-25DQC vs AT94K05AL-25AQC
  • AT94K05AL-25DQC vs AT94K05AL-25AJI
  • AT94K05AL-25DQC vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!