AT94K05AL-25BQU
AT94K05AL-25BQU
Active
Description:  IC FPSLIC 5K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 16770
AT94K05AL-25BQU Specification
Specification
Part No
AT94K05AL-25BQU
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94K05AL-25BQU PDF Datasheet
AT94K05AL-25BQU Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K05AL-25BQU Description
Introduction to Microchip Technology AT94K05AL-25BQU

The Microchip Technology AT94K05AL-25BQU is a member of the AT94K series of FPGAs (Field Programmable Gate Arrays) designed for applications requiring high performance, flexibility, and integration capabilities. This device is particularly suited for embedded system designs, telecommunications, automotive applications, and industrial control systems. The AT94K series combines programmable logic with built-in microcontroller functionality, allowing for efficient hardware and software co-design.

Key Specifications

1. Architecture:
- The AT94K05AL-25BQU features an advanced architecture that integrates FPGA fabric with a 32-bit RISC microprocessor core. This combination enables designers to implement both hardware and software solutions within a single device.
- The architecture includes multiple configurable logic blocks (CLBs), which consist of lookup tables (LUTs) and flip-flops for implementing combinational and sequential logic.

2. Logic Resources:
- The device provides approximately 5,000 usable logic gates, allowing for the implementation of complex digital designs.
- It includes around 256 flip-flops for state storage and supports various arithmetic functions through dedicated hardware multipliers.

3. Embedded Processing:
- The integrated microcontroller core allows for executing algorithms and control tasks directly on the FPGA without the need for external processors.
- This feature simplifies design complexity and reduces overall system costs by integrating multiple functionalities into one chip.

4. I/O Capabilities:
- The AT94K05AL-25BQU supports up to 84 user-configurable I/O pins.
- These I/O pins can be configured for various signaling standards such as LVTTL (Low Voltage Transistor-Transistor Logic), LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor), and differential signaling formats like LVDS (Low Voltage Differential Signaling).

5. Memory Features:
- The device is equipped with embedded SRAM blocks totaling up to 128 Kbits.
- This memory can be utilized for data storage or as buffers in processing applications, enhancing overall performance.

6. Performance Characteristics:
- The maximum operating frequency of the AT94K05AL-25BQU can reach up to 25 MHz, making it suitable for moderate-speed applications where timing is crucial.
- Designed with low power consumption in mind, this FPGA is ideal for battery-operated devices and applications that prioritize energy efficiency.

7. Development Tools:
- Microchip offers a comprehensive suite of development tools including MPLAB X IDE, Harmony framework, and other design entry tools that facilitate simulation and debugging processes.
- These tools allow engineers to optimize their designs before deployment, ensuring reliability and performance.

8. Package Type:
- The AT94K05AL-25BQU is available in a TQFP (Thin Quad Flat Package) form factor, which provides a compact solution suitable for space-constrained applications while ensuring good thermal management.

9. Temperature Range:
- This FPGA operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments where reliability is essential.

10. Power Supply Requirements:
- The device typically operates at a core voltage of 3.3V but can accommodate a range from 1.8V to 5V depending on specific application requirements.

11. Security Features:
- The AT94K series incorporates security features such as bitstream encryption and secure access control mechanisms to protect intellectual property within the application.

Applications

The Microchip Technology AT94K05AL-25BQU is versatile enough to be used in various applications due to its flexible architecture:

- Telecommunications: Ideal for networking equipment where rapid data processing and low latency are critical.
- Industrial Automation: Used in control systems that require real-time processing capabilities.
- Automotive Applications: Suitable for advanced driver-assistance systems (ADAS) where complex algorithms need efficient execution.
- Consumer Electronics: Employed in devices that require customizable logic solutions while maintaining high performance.

Conclusion

The Microchip Technology AT94K05AL-25BQU stands out as a robust FPGA solution that integrates both programmable logic and embedded processing capabilities into one compact package. Its diverse specifications make it adaptable across numerous industries while providing engineers with the necessary tools to create innovative solutions tailored to specific needs. With comprehensive development support from Microchip, designing with the AT94K05AL-25BQU becomes an efficient process that accelerates time-to-market while ensuring high-quality outcomes in various application scenarios.
AT94K05AL-25BQU Compare Parts
  • AT94K05AL-25BQU vs AT94S40AL-25DGI
  • AT94K05AL-25BQU vs AT94S40AL-25DGC
  • AT94K05AL-25BQU vs AT94S40AL-25BQI
  • AT94K05AL-25BQU vs AT94S40AL-25BQC
  • AT94K05AL-25BQU vs AT94S10AL-25DGI
  • AT94K05AL-25BQU vs AT94S10AL-25DGC
  • AT94K05AL-25BQU vs AT94S10AL-25BQU
  • AT94K05AL-25BQU vs AT94S10AL-25BQI
  • AT94K05AL-25BQU vs AT94S10AL-25BQC
  • AT94K05AL-25BQU vs AT94S05AL-25DGI
  • AT94K05AL-25BQU vs AT94S05AL-25DGC
  • AT94K05AL-25BQU vs AT94S05AL-25BQU
  • AT94K05AL-25BQU vs AT94K40AL-25DQU
  • AT94K05AL-25BQU vs AT94K40AL-25DQU
  • AT94K05AL-25BQU vs AT94K40AL-25DQI
  • AT94K05AL-25BQU vs AT94K40AL-25DQC
  • AT94K05AL-25BQU vs AT94K40AL-25BQU
  • AT94K05AL-25BQU vs AT94K40AL-25BQI
  • AT94K05AL-25BQU vs AT94K40AL-25BQC
  • AT94K05AL-25BQU vs AT94K10AL-25DQU
  • AT94K05AL-25BQU vs AT94K10AL-25DQU
  • AT94K05AL-25BQU vs AT94K10AL-25DQI
  • AT94K05AL-25BQU vs AT94K10AL-25DQC
  • AT94K05AL-25BQU vs AT94K10AL-25BQU
  • AT94K05AL-25BQU vs AT94K10AL-25BQI
  • AT94K05AL-25BQU vs AT94K10AL-25BQC
  • AT94K05AL-25BQU vs AT94K10AL-25AQI
  • AT94K05AL-25BQU vs AT94K10AL-25AQC
  • AT94K05AL-25BQU vs AT94K10AL-25AJI
  • AT94K05AL-25BQU vs AT94K10AL-25AJC
  • AT94K05AL-25BQU vs AT94K05AL-25DQI
  • AT94K05AL-25BQU vs AT94K05AL-25DQC
  • AT94K05AL-25BQU vs AT94K05AL-25BQI
  • AT94K05AL-25BQU vs AT94K05AL-25BQC
  • AT94K05AL-25BQU vs AT94K05AL-25AQU
  • AT94K05AL-25BQU vs AT94K05AL-25AQI
  • AT94K05AL-25BQU vs AT94K05AL-25AQC
  • AT94K05AL-25BQU vs AT94K05AL-25AJI
  • AT94K05AL-25BQU vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!