AT94K05AL-25BQC
AT94K05AL-25BQC
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 13600
AT94K05AL-25BQC Specification
Specification
Part No
AT94K05AL-25BQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
4K-16K
FPGA SRAM
2kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
256
FPGA Gates
5K
FPGA Registers
436
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94K05AL-25BQC PDF Datasheet
AT94K05AL-25BQC Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K05AL-25BQC Description
Introduction to Microchip Technology AT94K05AL-25BQC

The Microchip Technology AT94K05AL-25BQC is a highly integrated FPGA (Field Programmable Gate Array) device that combines programmable logic with embedded flash memory and a range of peripheral interfaces. Designed for applications requiring flexibility, low power consumption, and high performance, this FPGA is suitable for a wide variety of embedded systems, including communications, automotive, industrial control, and consumer electronics.

Key Features

1. Flash-Based Configuration: The AT94K05AL-25BQC utilizes flash memory technology for configuration storage, allowing for non-volatile programming. This means that the FPGA retains its configuration even when power is removed, simplifying system design and reducing the need for external configuration devices.

2. Programmable Logic Resources: The device offers a substantial number of logic cells, enabling complex designs with significant combinatorial and sequential logic capabilities. This flexibility allows engineers to implement custom digital circuits tailored to specific application needs.

3. Embedded Memory Blocks: The FPGA includes embedded SRAM blocks that can be used for data storage or as part of processing algorithms. This feature enhances the device's capability to handle data-intensive applications efficiently.

4. High-Speed I/O: The AT94K05AL-25BQC features multiple high-speed I/O pins that support various signaling standards, making it compatible with different communication protocols and interfaces such as SPI, I2C, UART, and GPIO.

5. Low Power Consumption: Designed with power efficiency in mind, this FPGA operates at low voltage levels while maintaining performance. This characteristic is particularly beneficial for battery-operated devices and portable applications.

6. Development Tools Support: Microchip provides a comprehensive set of development tools and software support for the AT94K05AL-25BQC, including synthesis tools, simulation environments, and debugging interfaces to facilitate rapid prototyping and development.

Specifications

- Logic Cell Count: 5,000 logic cells
- Maximum Operating Frequency: Up to 100 MHz
- Flash Memory Size: 128 Kbits of embedded flash memory
- Embedded RAM Size: 4 Kbits of SRAM
- I/O Pins: Up to 80 user-configurable I/O pins
- Voltage Supply Range (VCC): 1.8V to 3.6V
- Power Consumption (Active): Typically around 200 mW at maximum operating frequency
- Power Consumption (Idle): Approximately 50 mW in idle mode
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: Available in a 144-pin QFP (Quad Flat Package)

Applications

The Microchip Technology AT94K05AL-25BQC is suitable for a diverse range of applications:

1. Industrial Automation: Used in control systems where programmable logic can adapt to varying operational requirements or conditions.

2. Consumer Electronics: Integrated into devices such as smart appliances and entertainment systems where customization and flexibility are essential.

3. Automotive Systems: Employed in automotive control units that require reliable performance under harsh environmental conditions.

4. Telecommunications Equipment: Utilized in networking hardware where high-speed processing and flexible interfacing capabilities are critical.

5. Medical Devices: Ideal for medical instrumentation requiring precise control and data handling capabilities while adhering to safety standards.

6. IoT Applications: Supports Internet of Things solutions by providing customizable processing capabilities needed for smart devices that interact with networks.

Conclusion

The Microchip Technology AT94K05AL-25BQC is an advanced FPGA solution that combines flexibility with robust performance characteristics suitable for a wide array of applications across multiple industries. Its flash-based configuration allows for quick updates and modifications without needing external components, while its rich set of features ensures compatibility with modern design requirements. Whether utilized in industrial automation or consumer electronics, the AT94K05AL-25BQC empowers engineers to create innovative solutions tailored to their specific project needs.
AT94K05AL-25BQC Compare Parts
  • AT94K05AL-25BQC vs AT94S40AL-25DGI
  • AT94K05AL-25BQC vs AT94S40AL-25DGC
  • AT94K05AL-25BQC vs AT94S40AL-25BQI
  • AT94K05AL-25BQC vs AT94S40AL-25BQC
  • AT94K05AL-25BQC vs AT94S10AL-25DGI
  • AT94K05AL-25BQC vs AT94S10AL-25DGC
  • AT94K05AL-25BQC vs AT94S10AL-25BQU
  • AT94K05AL-25BQC vs AT94S10AL-25BQI
  • AT94K05AL-25BQC vs AT94S10AL-25BQC
  • AT94K05AL-25BQC vs AT94S05AL-25DGI
  • AT94K05AL-25BQC vs AT94S05AL-25DGC
  • AT94K05AL-25BQC vs AT94S05AL-25BQU
  • AT94K05AL-25BQC vs AT94K40AL-25DQU
  • AT94K05AL-25BQC vs AT94K40AL-25DQU
  • AT94K05AL-25BQC vs AT94K40AL-25DQI
  • AT94K05AL-25BQC vs AT94K40AL-25DQC
  • AT94K05AL-25BQC vs AT94K40AL-25BQU
  • AT94K05AL-25BQC vs AT94K40AL-25BQI
  • AT94K05AL-25BQC vs AT94K40AL-25BQC
  • AT94K05AL-25BQC vs AT94K10AL-25DQU
  • AT94K05AL-25BQC vs AT94K10AL-25DQU
  • AT94K05AL-25BQC vs AT94K10AL-25DQI
  • AT94K05AL-25BQC vs AT94K10AL-25DQC
  • AT94K05AL-25BQC vs AT94K10AL-25BQU
  • AT94K05AL-25BQC vs AT94K10AL-25BQI
  • AT94K05AL-25BQC vs AT94K10AL-25BQC
  • AT94K05AL-25BQC vs AT94K10AL-25AQI
  • AT94K05AL-25BQC vs AT94K10AL-25AQC
  • AT94K05AL-25BQC vs AT94K10AL-25AJI
  • AT94K05AL-25BQC vs AT94K10AL-25AJC
  • AT94K05AL-25BQC vs AT94K05AL-25DQI
  • AT94K05AL-25BQC vs AT94K05AL-25DQC
  • AT94K05AL-25BQC vs AT94K05AL-25BQU
  • AT94K05AL-25BQC vs AT94K05AL-25BQI
  • AT94K05AL-25BQC vs AT94K05AL-25AQU
  • AT94K05AL-25BQC vs AT94K05AL-25AQI
  • AT94K05AL-25BQC vs AT94K05AL-25AQC
  • AT94K05AL-25BQC vs AT94K05AL-25AJI
  • AT94K05AL-25BQC vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!