AT94K10AL-25AJI
AT94K10AL-25AJI
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 84PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 200
AT94K10AL-25AJI Specification
Specification
Part No
AT94K10AL-25AJI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
4kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
576
FPGA Gates
10K
FPGA Registers
846
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
84-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
AT94K10AL-25AJI PDF Datasheet
AT94K10AL-25AJI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AQC
AT94K10AL-25AQC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 100TQFP
AT94K10AL-25AJI Description
Introduction to Microchip Technology AT94K10AL-25AJI

The Microchip Technology AT94K10AL-25AJI is a member of the AT94K family of FPGAs, designed to provide a flexible and efficient platform for implementing complex digital logic designs. This device combines the capabilities of programmable logic with integrated microcontroller features, making it suitable for a wide range of applications in various industries, including telecommunications, automotive, industrial automation, and consumer electronics.

Key Specifications

1. Architecture:
- The AT94K10AL-25AJI is based on a 4-input lookup table (LUT) architecture, which allows for efficient implementation of combinational and sequential logic functions.
- It features an embedded 32-bit RISC microcontroller core that enables the execution of software algorithms alongside hardware processing.

2. Logic Resources:
- The FPGA contains approximately 10,000 usable logic gates, providing sufficient resources for implementing diverse digital designs.
- It supports up to 512 flip-flops and includes dedicated hardware multipliers (up to 18x18 bits) that enhance performance in arithmetic operations.

3. I/O Capabilities:
- The AT94K10AL-25AJI offers up to 84 I/O pins that can be configured for various signaling standards including LVTTL, LVCMOS, and differential signaling options like LVDS (Low Voltage Differential Signaling).
- The I/O pins support high-speed interfaces such as SPI and UART, facilitating easy communication with external devices.

4. Memory Features:
- This FPGA is equipped with embedded SRAM blocks totaling up to 256 Kbits.
- It also supports external memory interfacing through dedicated memory controllers, enabling seamless integration with additional memory resources.

5. Performance Characteristics:
- The device operates at a maximum clock frequency of 25 MHz, allowing it to handle moderate-speed applications efficiently.
- Designed with low power consumption in mind, the AT94K10AL-25AJI is suitable for battery-operated devices and applications where energy efficiency is critical.

6. Development Tools:
- Microchip provides a comprehensive set of development tools including MPLAB X IDE and the Harmony framework, which facilitate easier design entry and debugging processes.
- Additionally, simulation and synthesis tools are available to help engineers optimize their designs before deployment.

7. Package Type:
- The AT94K10AL-25AJI is offered in a TQFP (Thin Quad Flat Package) form factor, which allows for compact designs while ensuring good thermal performance.

8. Temperature Range:
- This FPGA device operates over an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environments.

9. Power Supply Requirements:
- The device typically operates at a core voltage of 3.3V but can accommodate a range from 1.8V to 5V depending on specific application requirements.

10. Security Features:
- The AT94K10AL series incorporates security features such as bitstream encryption and secure access control mechanisms to protect intellectual property within the application.

Applications

The Microchip Technology AT94K10AL-25AJI is well-suited for various applications due to its flexibility and performance capabilities:

- Telecommunications: Used in base stations and routers where rapid data processing is essential.
- Industrial Control Systems: Ideal for automation systems requiring real-time processing capabilities.
- Automotive Applications: Employed in advanced driver-assistance systems (ADAS) where complex algorithms need efficient execution.
- Consumer Electronics: Suitable for devices that require customizable logic solutions without compromising on performance or power efficiency.

Conclusion

The Microchip Technology AT94K10AL-25AJI stands out as a highly capable FPGA solution that integrates both programmable logic and microcontroller functionalities into one compact package. Its diverse specifications make it adaptable across numerous industries while providing engineers with the tools necessary to create innovative solutions tailored to specific needs. With robust development support from Microchip, designing with the AT94K10AL-25AJI becomes an efficient process that accelerates time-to-market while ensuring high-quality outcomes.
AT94K10AL-25AJI Compare Parts
  • AT94K10AL-25AJI vs AT94S40AL-25DGI
  • AT94K10AL-25AJI vs AT94S40AL-25DGC
  • AT94K10AL-25AJI vs AT94S40AL-25BQI
  • AT94K10AL-25AJI vs AT94S40AL-25BQC
  • AT94K10AL-25AJI vs AT94S10AL-25DGI
  • AT94K10AL-25AJI vs AT94S10AL-25DGC
  • AT94K10AL-25AJI vs AT94S10AL-25BQU
  • AT94K10AL-25AJI vs AT94S10AL-25BQI
  • AT94K10AL-25AJI vs AT94S10AL-25BQC
  • AT94K10AL-25AJI vs AT94S05AL-25DGI
  • AT94K10AL-25AJI vs AT94S05AL-25DGC
  • AT94K10AL-25AJI vs AT94S05AL-25BQU
  • AT94K10AL-25AJI vs AT94K40AL-25DQU
  • AT94K10AL-25AJI vs AT94K40AL-25DQU
  • AT94K10AL-25AJI vs AT94K40AL-25DQI
  • AT94K10AL-25AJI vs AT94K40AL-25DQC
  • AT94K10AL-25AJI vs AT94K40AL-25BQU
  • AT94K10AL-25AJI vs AT94K40AL-25BQI
  • AT94K10AL-25AJI vs AT94K40AL-25BQC
  • AT94K10AL-25AJI vs AT94K10AL-25DQU
  • AT94K10AL-25AJI vs AT94K10AL-25DQU
  • AT94K10AL-25AJI vs AT94K10AL-25DQI
  • AT94K10AL-25AJI vs AT94K10AL-25DQC
  • AT94K10AL-25AJI vs AT94K10AL-25BQU
  • AT94K10AL-25AJI vs AT94K10AL-25BQI
  • AT94K10AL-25AJI vs AT94K10AL-25BQC
  • AT94K10AL-25AJI vs AT94K10AL-25AQI
  • AT94K10AL-25AJI vs AT94K10AL-25AQC
  • AT94K10AL-25AJI vs AT94K10AL-25AJC
  • AT94K10AL-25AJI vs AT94K05AL-25DQI
  • AT94K10AL-25AJI vs AT94K05AL-25DQC
  • AT94K10AL-25AJI vs AT94K05AL-25BQU
  • AT94K10AL-25AJI vs AT94K05AL-25BQI
  • AT94K10AL-25AJI vs AT94K05AL-25BQC
  • AT94K10AL-25AJI vs AT94K05AL-25AQU
  • AT94K10AL-25AJI vs AT94K05AL-25AQI
  • AT94K10AL-25AJI vs AT94K05AL-25AQC
  • AT94K10AL-25AJI vs AT94K05AL-25AJI
  • AT94K10AL-25AJI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!