AT94K10AL-25BQI
AT94K10AL-25BQI
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 48490
AT94K10AL-25BQI Specification
Specification
Part No
AT94K10AL-25BQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
25 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
4kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
576
FPGA Gates
10K
FPGA Registers
846
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94K10AL-25BQI PDF Datasheet
AT94K10AL-25BQI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25BQI Description
Introduction to Microchip Technology AT94K10AL-25BQI

The Microchip Technology AT94K10AL-25BQI is a member of the AT94K family of FPGAs (Field Programmable Gate Arrays) that combines the advantages of programmable logic with embedded microcontroller capabilities. This device is designed for applications requiring flexibility, high performance, and efficient power consumption. It is particularly suitable for various industries, including telecommunications, automotive, industrial control, and consumer electronics.

Key Specifications

1. Architecture:
- The AT94K10AL-25BQI features a unique architecture that integrates a 4-input lookup table (LUT) based FPGA fabric with an embedded microcontroller core. This combination allows for both hardware programmability and software control, enabling complex applications to be developed effectively.

2. Logic Resources:
- The device includes approximately 10,000 usable logic gates.
- It supports up to 512 flip-flops and provides multiple dedicated hardware multipliers to enhance arithmetic processing capabilities.

3. I/O Capabilities:
- The AT94K10AL-25BQI offers up to 84 user-configurable I/O pins.
- These I/O pins can be configured for various signaling standards, including LVTTL, LVCMOS, and differential signaling formats such as LVDS (Low Voltage Differential Signaling), providing versatility in interfacing with other components.

4. Memory Features:
- The device includes embedded SRAM blocks totaling up to 256 Kbits.
- It also supports external memory interfacing through dedicated memory controllers, allowing for greater flexibility in memory expansion.

5. Performance Characteristics:
- The maximum operating frequency for the AT94K10AL-25BQI can reach up to 25 MHz.
- Designed with power efficiency in mind, it operates effectively in low-power environments while delivering reliable performance.

6. Embedded Processing:
- The integrated microcontroller core allows for real-time processing capabilities alongside hardware functions.
- This feature enables designers to implement complex algorithms directly within the FPGA fabric without the need for external processing units.

7. Development Tools:
- Microchip provides a comprehensive suite of development tools including MPLAB X IDE and the Harmony framework, which facilitate easier design and implementation of applications using the AT94K10AL-25BQI.
- Additionally, simulation and synthesis tools are available to help engineers optimize their designs effectively.

8. Package Type:
- The AT94K10AL-25BQI is available in a BGA (Ball Grid Array) package format that enhances thermal performance and allows for higher pin density in compact designs.

9. Temperature Range:
- This FPGA is rated for industrial temperature ranges (-40°C to +85°C), ensuring reliability in harsh environments where temperature fluctuations may occur.

10. Power Supply Requirements:
- The device typically operates at a core voltage of 3.3V but can support a range from 1.8V to 5V depending on specific configurations and application needs.

11. Security Features:
- The AT94K10AL series incorporates built-in security features such as bitstream encryption and secure access control to protect intellectual property and sensitive data within applications.

Applications

The Microchip Technology AT94K10AL-25BQI is well-suited for various applications due to its flexibility and performance capabilities:

- Telecommunications: Used in signal processing tasks where rapid data handling is essential.
- Industrial Control Systems: Ideal for automation systems requiring real-time processing capabilities.
- Automotive Applications: Supports advanced driver-assistance systems (ADAS) through its ability to handle complex algorithms efficiently.
- Consumer Electronics: Employed in devices that require customizable logic solutions without compromising on performance or power efficiency.

Conclusion

The Microchip Technology AT94K10AL-25BQI stands out as a highly capable FPGA solution that integrates both programmable logic and microcontroller functionalities into one compact package. Its diverse specifications make it adaptable across numerous industries, providing engineers with the tools necessary to create innovative solutions tailored to specific needs. With robust development support from Microchip, designing with the AT94K10AL-25BQI becomes an efficient process that accelerates time-to-market while ensuring high-quality outcomes.
AT94K10AL-25BQI Compare Parts
  • AT94K10AL-25BQI vs AT94S40AL-25DGI
  • AT94K10AL-25BQI vs AT94S40AL-25DGC
  • AT94K10AL-25BQI vs AT94S40AL-25BQI
  • AT94K10AL-25BQI vs AT94S40AL-25BQC
  • AT94K10AL-25BQI vs AT94S10AL-25DGI
  • AT94K10AL-25BQI vs AT94S10AL-25DGC
  • AT94K10AL-25BQI vs AT94S10AL-25BQU
  • AT94K10AL-25BQI vs AT94S10AL-25BQI
  • AT94K10AL-25BQI vs AT94S10AL-25BQC
  • AT94K10AL-25BQI vs AT94S05AL-25DGI
  • AT94K10AL-25BQI vs AT94S05AL-25DGC
  • AT94K10AL-25BQI vs AT94S05AL-25BQU
  • AT94K10AL-25BQI vs AT94K40AL-25DQU
  • AT94K10AL-25BQI vs AT94K40AL-25DQU
  • AT94K10AL-25BQI vs AT94K40AL-25DQI
  • AT94K10AL-25BQI vs AT94K40AL-25DQC
  • AT94K10AL-25BQI vs AT94K40AL-25BQU
  • AT94K10AL-25BQI vs AT94K40AL-25BQI
  • AT94K10AL-25BQI vs AT94K40AL-25BQC
  • AT94K10AL-25BQI vs AT94K10AL-25DQU
  • AT94K10AL-25BQI vs AT94K10AL-25DQU
  • AT94K10AL-25BQI vs AT94K10AL-25DQI
  • AT94K10AL-25BQI vs AT94K10AL-25DQC
  • AT94K10AL-25BQI vs AT94K10AL-25BQU
  • AT94K10AL-25BQI vs AT94K10AL-25BQC
  • AT94K10AL-25BQI vs AT94K10AL-25AQI
  • AT94K10AL-25BQI vs AT94K10AL-25AQC
  • AT94K10AL-25BQI vs AT94K10AL-25AJI
  • AT94K10AL-25BQI vs AT94K10AL-25AJC
  • AT94K10AL-25BQI vs AT94K05AL-25DQI
  • AT94K10AL-25BQI vs AT94K05AL-25DQC
  • AT94K10AL-25BQI vs AT94K05AL-25BQU
  • AT94K10AL-25BQI vs AT94K05AL-25BQI
  • AT94K10AL-25BQI vs AT94K05AL-25BQC
  • AT94K10AL-25BQI vs AT94K05AL-25AQU
  • AT94K10AL-25BQI vs AT94K05AL-25AQI
  • AT94K10AL-25BQI vs AT94K05AL-25AQC
  • AT94K10AL-25BQI vs AT94K05AL-25AJI
  • AT94K10AL-25BQI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!