AT94K10AL-25BQI
AT94K10AL-25BQI
Obsolete
Description:  IC FPSLIC 10K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24600
AT94K10AL-25BQI vs AT94S40AL-25DGI
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
16 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
4kb
18kb
EEPROM Size
-
1M x 8
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
576
2304
FPGA Gates
10K
40K
FPGA Registers
846
2862
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
256-LBGA, CABGA
Supplier Device Package
144-LQFP (20x20)
256-CABGA (17x17)