Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94K05AL-25BQU
AT94K05AL-25BQU
Active
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 5K GATE 25MHZ 144LQFP
Manufacturer:
Microchip Technology
Datasheet:
AT94K05AL-25BQU Datasheet
History Price: Active
In Stock: 25800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT94K05AL-25BQU vs AT94K10AL-25DQU
Part No
AT94K05AL-25BQU
AT94K10AL-25DQU
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Atmel
Series
FPSLIC
FPSLIC
Packaging
Tray
Bulk
Status
Active
Active
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
4K-16K
20K-32K
FPGA SRAM
2kb
4kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
256
576
FPGA Gates
5K
10K
FPGA Registers
436
846
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
208-BFQFP
Supplier Device Package
144-LQFP (20x20)
208-PQFP (28x28)