AT94K05AL-25BQU
AT94K05AL-25BQU
Active
Description:  IC FPSLIC 5K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 25800
AT94K05AL-25BQU vs AT94S05AL-25DGC
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Active
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
4K-16K
4K-16K
FPGA SRAM
2kb
2kb
EEPROM Size
-
256K x 8
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
256
256
FPGA Gates
5K
5K
FPGA Registers
436
436
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
144-LQFP
256-LBGA, CABGA
Supplier Device Package
144-LQFP (20x20)
256-CABGA (17x17)