☰
MT7981BA
MT7981BA
Active
Description:  MediaTek MT7981BA
Manufacturer:  MediaTek
Datasheet:   MT7981BA Datasheet
History Price: $0
In Stock: 7905
MT7981BA Specification
Specification
Part No
MT7981BA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7981
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7981BA Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7981BA Description
The MediaTek MT7981BA is a high-performance system-on-chip (SoC) designed primarily for networking applications, including routers, gateways, and other broadband devices. It is part of MediaTek%27s comprehensive portfolio of solutions aimed at enhancing connectivity and performance in home and enterprise networking environments. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The MT7981BA is engineered to deliver robust performance for Wi-Fi 6 (802.11ax) applications, providing enhanced speed, capacity, and efficiency. It integrates advanced technologies to support high-speed data transmission and improved network management, making it suitable for modern smart homes and businesses.

## Key Specifications

1. CPU Architecture:
- CPU: Quad-core ARM Cortex-A53
- Clock Speed: Up to 2.0 GHz
- Architecture: 64-bit, providing efficient processing capabilities for multitasking and high-performance applications.

2. Wireless Connectivity:
- Wi-Fi Standard: Supports Wi-Fi 6 (802.11ax) with backward compatibility to previous standards (802.11a/b/g/n/ac).
- Frequency Bands: Dual-band operation (2.4 GHz and 5 GHz) for improved performance and reduced interference.
- MU-MIMO (Multi-User Multiple Input Multiple Output): Supports simultaneous connections to multiple devices, enhancing overall network efficiency.

3. Ethernet Connectivity:
- Integrated Ethernet Ports: Supports multiple Gigabit Ethernet ports for wired connections.
- Ethernet Standards: Compliant with IEEE 802.3, 802.3u, and 802.3ab standards.

4. Memory Support:
- RAM: Supports DDR4 memory, allowing for high-speed data access and improved performance.
- Flash Memory: Compatible with various flash memory types for firmware and storage.

5. Security Features:
- Advanced Security Protocols: Supports WPA3 for enhanced wireless security.
- Hardware-based security features to protect against unauthorized access and attacks.

6. Power Management:
- Energy-efficient design to minimize power consumption, making it suitable for always-on devices.
- Support for various power-saving modes to extend device battery life in portable applications.

7. Integrated Features:
- Built-in support for advanced QoS (Quality of Service) features to prioritize traffic and ensure smooth performance for critical applications.
- Support for IPv6, enabling modern networking capabilities and future-proofing.

## Features

- High Performance: The quad-core architecture and high clock speed enable the MT7981BA to handle demanding applications and multiple simultaneous connections with ease.
- Enhanced Wi-Fi Performance: With support for Wi-Fi 6, the SoC provides higher throughput, lower latency, and improved performance in dense environments.
- Scalability: Designed to support a wide range of applications, from consumer-grade routers to enterprise-level networking solutions.
- Robust Security: Incorporates the latest security protocols to protect user data and maintain network integrity.

## Applications

The MediaTek MT7981BA is suitable for a variety of applications, including:

- Home Routers: Ideal for high-performance home routers that require fast and reliable internet connectivity for multiple devices.
- Enterprise Networking: Can be used in business environments to support high-speed internet access and secure connections for employees.
- Smart Home Devices: Suitable for smart home hubs and devices that require robust connectivity and management capabilities.
- IoT Gateways: Can serve as a gateway for Internet of Things (IoT) devices, providing connectivity and management for smart devices.

## Conclusion

The MediaTek MT7981BA is a powerful and versatile SoC that meets the demands of modern networking applications. With its advanced features, high performance, and robust security, it is an excellent choice for manufacturers looking to develop cutting-edge networking solutions for both consumer and enterprise markets. Its support for Wi-Fi 6 and efficient power management further enhance its appeal in an increasingly connected world.
MT7981BA Compare Parts
  • MT7981BA vs MT7976DAN
  • MT7981BA vs MT7931AN
  • MT7981BA vs MT7688A
  • MT7981BA vs MT7668BU
  • MT7981BA vs MT7628A
  • MT7981BA vs MT7622EV
  • MT7981BA vs MT7615D
  • MT7981BA vs MT7602E
  • MT7981BA vs MT7601UN/A-L
  • MT7981BA vs MT7530W
  • MT7981BA vs MT7525GIT/B-BMTH
  • MT7981BA vs MT7975AN/AJCD-L
  • MT7981BA vs MT7905DAN-BXDAL
  • MT7981BA vs MT7762N-BJCSL
  • MT7981BA vs MT7621AT-AMTH
  • MT7981BA vs MT7530DU/BMSL
  • MT7981BA vs MT7525FT-BMTH
  • MT7981BA vs MT7505N-AAMSL
  • MT7981BA vs MT7502RN-BMSL
  • MT7981BA vs MT7502RN-BMAL
  • MT7981BA vs MT7905DAN/DR
  • MT7981BA vs MT7905DAN/DN
  • MT7981BA vs MT7555N-BWSL
  • MT7981BA vs MT7550N/ADSL
  • MT7981BA vs MT7531BE/PDB
  • MT7981BA vs MT7531AE/PCB
  • MT7981BA vs MT7510T/AMTH
  • MT7981BA vs MT7111A-BCTH
  • MT7981BA vs MT7986BSA/A
  • MT7981BA vs MT7976DAN/C
  • MT7981BA vs MT7975DAN/B
  • MT7981BA vs MT7933CV/ZA
  • MT7981BA vs MT7921LEN/B
  • MT7981BA vs MT7921KEN/B
  • MT7981BA vs MT7920QEN/B
  • MT7981BA vs MT7915DAN/B
  • MT7981BA vs MT7905DEN/B
  • MT7981BA vs MT7905DAN/B
  • MT7981BA vs MT7905DAN/A
  • MT7981BA vs MT7902LSN/A
  • MT7981BA FAQ
    Q1: What is the MediaTek MT7981BA?
    A1: The MediaTek MT7981BA is a high-performance system-on-chip (SoC) designed for networking applications, including Wi-Fi routers, access points, and other connected devices.

    Q2: What are the main features of the MediaTek MT7981BA?
    A2: The MT7981BA features a multi-core CPU, high-speed wireless connectivity, support for advanced Wi-Fi standards, and powerful integrated networking features, making it ideal for advanced routers and smart home devices.

    Q3: What kind of wireless standards does the MT7981BA support?
    A3: The MediaTek MT7981BA supports the latest Wi-Fi 6 (802.11ax) standard, providing faster speeds, greater capacity, and improved performance in dense environments.

    Q4: What is the CPU architecture of the MediaTek MT7981BA?
    A4: The MT7981BA is equipped with a multi-core ARM Cortex-A53 processor, providing efficient and high-performance processing for networking tasks.

    Q5: Does the MT7981BA support dual-band Wi-Fi?
    A5: Yes, the MT7981BA supports dual-band Wi-Fi, operating on both 2.4 GHz and 5 GHz bands, allowing for greater flexibility and improved wireless performance.

    Q6: How many cores does the MediaTek MT7981BA have?
    A6: The MT7981BA features a multi-core processor, typically with 4 ARM Cortex-A53 cores, offering high performance and energy efficiency for demanding networking tasks.

    Q7: What is the maximum wireless data rate supported by the MT7981BA?
    A7: The MT7981BA supports high wireless data rates of up to 2.4 Gbps with Wi-Fi 6, providing fast and reliable connections for a wide range of devices.

    Q8: Can the MT7981BA be used in mesh networking setups?
    A8: Yes, the MT7981BA is designed to support mesh networking configurations, allowing devices to communicate seamlessly and extend Wi-Fi coverage in larger areas.

    Q9: Does the MT7981BA have integrated Bluetooth support?
    A9: Yes, the MT7981BA supports Bluetooth connectivity, enabling seamless integration with Bluetooth-enabled devices for a wide variety of applications.

    Q10: What kind of applications is the MT7981BA suitable for?
    A10: The MT7981BA is suitable for applications such as Wi-Fi routers, gateways, mesh networking, home automation devices, and other wireless communication systems that require high performance and low latency.

    Q11: What are the power requirements for the MT7981BA?
    A11: The MT7981BA operates with low power consumption, making it ideal for energy-efficient applications such as home networking and IoT devices, while maintaining high performance.

    Q12: Does the MT7981BA include hardware acceleration for networking tasks?
    A12: Yes, the MT7981BA includes hardware acceleration for key networking functions such as packet forwarding and security processing, enhancing overall system efficiency and performance.

    Q13: What kind of interfaces are supported by the MT7981BA?
    A13: The MT7981BA supports a variety of interfaces, including Gigabit Ethernet, USB, PCIe, and SATA, allowing for flexible connectivity in various network setups.

    Q14: Can the MT7981BA be used for IoT applications?
    A14: Yes, the MT7981BA is well-suited for IoT applications, offering low power consumption, robust networking features, and support for wireless communication standards such as Wi-Fi and Bluetooth.

    Q15: Is the MT7981BA suitable for home networking routers?
    A15: Yes, the MT7981BA is an ideal choice for high-performance home networking routers, providing fast wireless speeds, multi-device support, and advanced features like mesh networking.

    Q16: How does the MT7981BA handle network security?
    A16: The MT7981BA integrates robust security features, including hardware encryption and secure boot, ensuring that network data is protected from potential threats.

    Q17: What is the role of the integrated Wi-Fi 6 in the MT7981BA?
    A17: The integrated Wi-Fi 6 support in the MT7981BA enables higher data throughput, increased network capacity, and improved efficiency, especially in environments with many connected devices.

    Q18: Does the MT7981BA support Quality of Service (QoS) for traffic management?
    A18: Yes, the MT7981BA supports QoS features, allowing it to prioritize critical traffic and ensure optimal performance for time-sensitive applications like video streaming and online gaming.

    Q19: What is the expected lifespan of the MT7981BA?
    A19: The MT7981BA is designed for long-term reliability and durability in networking environments, with a typical operational lifespan that meets industry standards for consumer electronics.

    Q20: How does the MT7981BA help improve the performance of a Wi-Fi network?
    A20: The MT7981BA enhances Wi-Fi network performance with its support for Wi-Fi 6, allowing for faster data speeds, greater capacity, and better coverage, particularly in high-density environments.
    Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied