MT7592
MT7592
Active
Description:  MediaTek MT7592
Manufacturer:  MediaTek
Datasheet:   MT7592 Datasheet
History Price: $0
In Stock: 8300
MT7592 Specification
Specification
Part No
MT7592
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7592
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7592 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7592 Description
The MediaTek MT7592 is a highly integrated wireless communication chip designed for a variety of applications, particularly in the realm of Wi-Fi connectivity. This chip is part of MediaTek%27s extensive portfolio of wireless solutions and is specifically tailored for use in smart home devices, IoT (Internet of Things) applications, and other consumer electronics. The MT7592 is known for its high performance, low power consumption, and robust connectivity features, making it an ideal choice for modern wireless communication needs.

## Overview

The MT7592 is a dual-band Wi-Fi chip that supports both 2.4 GHz and 5 GHz frequency bands, allowing for flexible connectivity options and improved performance in diverse environments. It is designed to deliver high-speed wireless connectivity while maintaining low power consumption, which is essential for battery-operated devices. The chip is equipped with advanced features that enhance its usability and performance, making it suitable for a wide range of applications, from smart appliances to industrial automation.

## Key Features

1. Dual-Band Wi-Fi Support: The MT7592 supports both 2.4 GHz and 5 GHz bands, enabling devices to connect to a wider range of networks and providing better performance in congested environments.

2. High Data Rates: The chip is capable of delivering high data rates, supporting up to 300 Mbps on the 2.4 GHz band and up to 867 Mbps on the 5 GHz band, making it suitable for high-bandwidth applications such as video streaming and online gaming.

3. Low Power Consumption: Designed with energy efficiency in mind, the MT7592 operates with low power consumption, which is crucial for IoT devices and other battery-powered applications.

4. Integrated MAC and Baseband: The chip features an integrated MAC (Media Access Control) and baseband processor, simplifying the design process and reducing the need for additional components.

5. Advanced Security Features: The MT7592 supports various security protocols, including WPA/WPA2, ensuring secure wireless communication and protecting user data.

6. Flexible Interface Options: The chip provides multiple interface options, including SPI, SDIO, and UART, allowing for easy integration with various host processors and microcontrollers.

## Specifications

- Wireless Standards:
- IEEE 802.11 a/b/g/n/ac
- Frequency Bands:
- 2.4 GHz: 2400-2483.5 MHz
- 5 GHz: 5150-5850 MHz
- Data Rates:
- 2.4 GHz: Up to 300 Mbps
- 5 GHz: Up to 867 Mbps
- Modulation Schemes:
- OFDM (Orthogonal Frequency Division Multiplexing)
- DSSS (Direct Sequence Spread Spectrum)
- Power Supply Voltage:
- 3.3V
- Power Consumption:
- Transmit: < 200 mA (typical)
- Receive: < 100 mA (typical)
- Sleep Mode: < 1 mA
- Operating Temperature Range:
- -40°C to +85°C
- Package Type:
- QFN (Quad Flat No-lead) package
- Dimensions:
- Approximately 6mm x 6mm (exact dimensions may vary by specific implementation)

## Applications

The MediaTek MT7592 is suitable for a wide range of applications, including:

- Smart Home Devices: Used in smart appliances, security cameras, and home automation systems to provide reliable wireless connectivity.
- IoT Applications: Ideal for various IoT devices that require efficient and stable Wi-Fi connections for data transmission.
- Consumer Electronics: Supports wireless connectivity in devices such as smart TVs, streaming devices, and gaming consoles.
- Industrial Automation: Can be utilized in industrial IoT applications for monitoring and control systems that require robust wireless communication.

## Conclusion

The MediaTek MT7592 is a powerful and versatile wireless communication chip that meets the demands of modern connectivity solutions. With its dual-band support, high data rates, and low power consumption, it is well-suited for a variety of applications, from smart home devices to industrial automation. The chip%27s integrated features and advanced security protocols ensure reliable and secure communication, making it an excellent choice for manufacturers and developers looking to enhance their products with robust wireless capabilities. As the demand for connected devices continues to grow, the MT7592 stands out as a reliable solution for achieving high-performance wireless connectivity in diverse environments.
MT7592 Compare Parts
  • MT7592 vs MT7976DAN
  • MT7592 vs MT7931AN
  • MT7592 vs MT7688A
  • MT7592 vs MT7668BU
  • MT7592 vs MT7628A
  • MT7592 vs MT7622EV
  • MT7592 vs MT7615D
  • MT7592 vs MT7602E
  • MT7592 vs MT7601UN/A-L
  • MT7592 vs MT7530W
  • MT7592 vs MT7525GIT/B-BMTH
  • MT7592 vs MT7975AN/AJCD-L
  • MT7592 vs MT7905DAN-BXDAL
  • MT7592 vs MT7762N-BJCSL
  • MT7592 vs MT7621AT-AMTH
  • MT7592 vs MT7530DU/BMSL
  • MT7592 vs MT7525FT-BMTH
  • MT7592 vs MT7505N-AAMSL
  • MT7592 vs MT7502RN-BMSL
  • MT7592 vs MT7502RN-BMAL
  • MT7592 vs MT7905DAN/DR
  • MT7592 vs MT7905DAN/DN
  • MT7592 vs MT7555N-BWSL
  • MT7592 vs MT7550N/ADSL
  • MT7592 vs MT7531BE/PDB
  • MT7592 vs MT7531AE/PCB
  • MT7592 vs MT7510T/AMTH
  • MT7592 vs MT7111A-BCTH
  • MT7592 vs MT7986BSA/A
  • MT7592 vs MT7976DAN/C
  • MT7592 vs MT7975DAN/B
  • MT7592 vs MT7933CV/ZA
  • MT7592 vs MT7921LEN/B
  • MT7592 vs MT7921KEN/B
  • MT7592 vs MT7920QEN/B
  • MT7592 vs MT7915DAN/B
  • MT7592 vs MT7905DEN/B
  • MT7592 vs MT7905DAN/B
  • MT7592 vs MT7905DAN/A
  • MT7592 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.