MT7812
MT7812
Active
Description:  MediaTek MT7812
Manufacturer:  MediaTek
Datasheet:   MT7812 Datasheet
History Price: $0
In Stock: 13800
MT7812 Specification
Specification
Part No
MT7812
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7812
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7812 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7812 Description
The MediaTek MT7812 is a highly integrated system-on-chip (SoC) designed primarily for use in smart home devices, IoT applications, and other connected devices. This SoC is part of MediaTek%27s family of application processors, which are known for their performance, efficiency, and advanced connectivity features. The MT7812 is particularly focused on providing robust processing capabilities while maintaining low power consumption, making it suitable for a wide range of applications in the growing IoT ecosystem.

## Key Features:

1. CPU Architecture: The MT7812 features a quad-core ARM Cortex-A53 CPU, which operates at a maximum clock speed of up to 1.5 GHz. This architecture is designed to deliver efficient performance for multitasking and running various applications, ensuring smooth operation in smart devices.

2. GPU: The SoC is equipped with a Mali-G52 GPU, which provides enhanced graphics performance for applications that require visual processing. The GPU supports various graphics APIs, enabling compatibility with a wide range of applications, including gaming and multimedia.

3. Memory Support: The MT7812 supports LPDDR4 memory, with a maximum capacity of up to 4 GB. This allows for efficient data handling and smooth multitasking, which is essential for modern smart devices that run multiple applications simultaneously.

4. Connectivity: The MT7812 integrates advanced connectivity options, including Wi-Fi 802.11ac and Bluetooth 5.0. This ensures that devices powered by the MT7812 can connect seamlessly to the internet and other devices, facilitating communication in smart home environments.

5. Multimedia Capabilities: The SoC supports hardware-accelerated video decoding for various formats, including H.264 and VP9, allowing for smooth playback of high-definition video content. It also supports audio processing features for enhanced sound quality, making it suitable for multimedia applications.

6. Camera Support: The MT7812 includes support for high-resolution camera interfaces, enabling the connection of cameras for image and video capture. This feature is particularly useful in applications such as security cameras and smart home monitoring systems.

7. Power Management: The MT7812 is designed with power efficiency in mind, featuring advanced power management technologies that help extend battery life in portable devices. This is particularly important for battery-operated smart devices.

8. Security Features: The SoC includes hardware security features, such as secure boot and hardware encryption, which are essential for protecting sensitive data and ensuring the integrity of the device.

9. Manufacturing Process: The MT7812 is built on a 12nm process technology, which contributes to its power efficiency and performance characteristics.

## Electrical Specifications:

- CPU: Quad-core ARM Cortex-A53, up to 1.5 GHz
- GPU: Mali-G52
- Memory Support: LPDDR4, up to 4 GB
- Connectivity: Wi-Fi 802.11ac, Bluetooth 5.0
- Video Decoding: H.264, VP9
- Camera Support: High-resolution camera interfaces
- Manufacturing Process: 12nm

## Applications:

The MediaTek MT7812 is designed for a variety of applications, including:

- Smart home devices (e.g., smart speakers, smart cameras)
- IoT gateways and edge computing solutions
- Home automation systems
- Security and surveillance systems
- Wearable devices
- Multimedia streaming devices

## Conclusion:

The MediaTek MT7812 is a powerful and efficient SoC that provides a robust solution for modern smart home and IoT applications. With its quad-core CPU, advanced GPU, and extensive connectivity options, it is well-suited for a wide range of use cases. The focus on power efficiency and security features makes it an ideal choice for developers looking to create innovative solutions in the rapidly evolving landscape of connected devices. Whether for smart home automation, security, or multimedia applications, the MT7812 delivers the performance and capabilities needed to meet the demands of today%27s consumers.
MT7812 Compare Parts
  • MT7812 vs MT7976DAN
  • MT7812 vs MT7931AN
  • MT7812 vs MT7688A
  • MT7812 vs MT7668BU
  • MT7812 vs MT7628A
  • MT7812 vs MT7622EV
  • MT7812 vs MT7615D
  • MT7812 vs MT7602E
  • MT7812 vs MT7601UN/A-L
  • MT7812 vs MT7530W
  • MT7812 vs MT7525GIT/B-BMTH
  • MT7812 vs MT7975AN/AJCD-L
  • MT7812 vs MT7905DAN-BXDAL
  • MT7812 vs MT7762N-BJCSL
  • MT7812 vs MT7621AT-AMTH
  • MT7812 vs MT7530DU/BMSL
  • MT7812 vs MT7525FT-BMTH
  • MT7812 vs MT7505N-AAMSL
  • MT7812 vs MT7502RN-BMSL
  • MT7812 vs MT7502RN-BMAL
  • MT7812 vs MT7905DAN/DR
  • MT7812 vs MT7905DAN/DN
  • MT7812 vs MT7555N-BWSL
  • MT7812 vs MT7550N/ADSL
  • MT7812 vs MT7531BE/PDB
  • MT7812 vs MT7531AE/PCB
  • MT7812 vs MT7510T/AMTH
  • MT7812 vs MT7111A-BCTH
  • MT7812 vs MT7986BSA/A
  • MT7812 vs MT7976DAN/C
  • MT7812 vs MT7975DAN/B
  • MT7812 vs MT7933CV/ZA
  • MT7812 vs MT7921LEN/B
  • MT7812 vs MT7921KEN/B
  • MT7812 vs MT7920QEN/B
  • MT7812 vs MT7915DAN/B
  • MT7812 vs MT7905DEN/B
  • MT7812 vs MT7905DAN/B
  • MT7812 vs MT7905DAN/A
  • MT7812 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.