☰
MT7682
MT7682
Active
Description:  MediaTek MT7682
Manufacturer:  MediaTek
Datasheet:   MT7682 Datasheet
History Price: $0
In Stock: 6220
MT7682 Specification
Specification
Part No
MT7682
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7682
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7682 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7682 Description
The MediaTek MT7682 is a highly integrated, cost-efficient system-on-chip (SoC) designed for a wide range of Internet of Things (IoT) applications. It is optimized for Wi-Fi and Bluetooth connectivity, making it an excellent choice for developing connected smart devices such as home automation systems, wearable devices, health monitors, smart appliances, and other IoT products. The MT7682 offers a combination of low power consumption, high performance, and versatile connectivity options, which is ideal for modern, internet-connected devices. With its embedded features and integrated protocols, the MT7682 enables rapid development of IoT solutions that require reliable wireless communication and efficient power management.

## Key Specifications and Features

1. Processor and Architecture
The MT7682 is built on a 32-bit MIPS-based microprocessor architecture. It features a single-core, high-performance CPU that can operate at speeds up to 580 MHz. This CPU is capable of handling tasks in IoT devices that require moderate processing power. The MIPS architecture is well-suited for embedded systems, offering a good balance between performance and power efficiency.

2. Wi-Fi and Bluetooth Connectivity
One of the standout features of the MT7682 is its dual connectivity options, supporting both Wi-Fi and Bluetooth functionalities. The SoC integrates an IEEE 802.11 b/g/n Wi-Fi radio, which supports high-speed wireless data transmission. It allows devices to connect to Wi-Fi networks and exchange data efficiently, whether it's for remote control, monitoring, or media streaming. Additionally, the MT7682 supports Bluetooth 4.0, enabling short-range communication with other Bluetooth-enabled devices. This dual connectivity makes it ideal for creating smart home and IoT devices that require versatile communication capabilities.

3. Memory and Storage
The MT7682 integrates 1MB of internal flash memory and 128KB of SRAM, which are used for storing firmware and temporary data. This level of memory is sufficient for handling the operating system and application-specific tasks in small IoT devices. For additional storage, the SoC supports external SPI flash memory, enabling developers to expand the storage capacity depending on the needs of the application. This makes the MT7682 suitable for both basic and more advanced IoT applications that require larger amounts of data storage.

4. Low Power Consumption
The MT7682 is designed with low power consumption in mind, making it an excellent choice for battery-powered devices that need to operate for extended periods without frequent recharging. It includes various power-saving modes, such as deep sleep and idle states, which help reduce energy consumption during periods of inactivity. The low-power design ensures that the device can run efficiently in power-constrained environments, extending the battery life of IoT devices.

5. Integrated Peripherals
The MT7682 comes with a variety of integrated peripherals to simplify system design and reduce the need for external components. These peripherals include:

* SPI (Serial Peripheral Interface): Used for communication with external devices like sensors, displays, and memory modules.
* I2C: A popular communication protocol used for connecting low-speed peripherals like sensors and EEPROMs.
* UART (Universal Asynchronous Receiver/Transmitter): Useful for serial communication with external devices like sensors or other microcontrollers.
* PWM (Pulse Width Modulation): Can be used for controlling motors, LEDs, and other devices that require analog-like control.
* ADC (Analog-to-Digital Converter): Allows the system to convert analog signals from sensors into digital values for processing.

These integrated peripherals make the MT7682 highly flexible and allow it to easily interface with a wide range of external components, making it ideal for IoT devices with multiple sensors or actuators.

6. Security Features
In IoT applications, security is paramount, and the MT7682 is designed with several features to enhance device security. It supports hardware encryption, including AES (Advanced Encryption Standard), ensuring secure communication over wireless networks. The SoC also provides secure boot and trusted execution environments to protect the device from unauthorized access and potential firmware tampering. These security features are essential for building trustworthy IoT solutions that need to ensure the integrity and privacy of data.

7. Software Support
MediaTek provides a robust software development kit (SDK) for the MT7682, enabling developers to quickly get started with their IoT applications. The SDK includes libraries, drivers, and development tools to support the integration of Wi-Fi, Bluetooth, and other peripherals. It is compatible with common embedded operating systems like FreeRTOS and Linux, giving developers the flexibility to choose the environment that best suits their project. The availability of open-source software and extensive documentation further accelerates the development process.

8. Security Features
As IoT devices become increasingly connected, security is a critical aspect, and the MT7682 addresses this with a range of security features. It supports AES (Advanced Encryption Standard) hardware acceleration for encrypting and decrypting data, ensuring secure communication over Wi-Fi and Bluetooth networks. Additionally, it includes secure boot functionality, which verifies the integrity of the firmware at startup, preventing unauthorized or malicious software from running. These security features ensure that devices built with the MT7682 can securely handle sensitive data and communications.

9. Operating System and Middleware Support
The MT7682 is compatible with multiple embedded operating systems, such as FreeRTOS and Linux. It also supports various middleware stacks to handle network protocols, security, and application logic. This flexibility allows developers to choose the right software environment for their specific application, whether they require lightweight real-time operating systems or full-featured operating systems for more complex applications.

10. Form Factor
The MT7682 comes in a compact QFN (Quad Flat No-lead) package, making it suitable for space-constrained designs. The compact form factor makes it ideal for small devices such as wearable gadgets, IoT sensors, and home automation products. Its small footprint allows for easy integration into printed circuit boards (PCBs) without taking up excessive space, which is particularly important for consumer-grade products.

11. Applications
The MT7682 is designed for a wide variety of IoT applications, making it an attractive solution for many industries. Some of the key applications include:

* Smart Home Devices: It can be used to power smart thermostats, lights, door locks, and other connected devices that rely on Wi-Fi and Bluetooth communication.
* Wearable Devices: The MT7682's low power consumption and connectivity features make it ideal for wearable gadgets such as fitness trackers, health monitors, and smartwatches.
* Health Monitoring Systems: With its Bluetooth and Wi-Fi capabilities, the MT7682 can be used in medical devices that require data transmission to mobile devices or cloud services for analysis and monitoring.
* Smart Appliances: The MT7682 can be integrated into appliances like refrigerators, air conditioners, and washing machines to enable remote control and monitoring via mobile apps.
* Industrial IoT: In industrial environments, the MT7682 can be used for remote sensors, monitoring systems, and industrial automation, providing a reliable communication solution for manufacturing and operations.

12. Networking and Communication
The MT7682 is equipped with an advanced Wi-Fi module that supports the IEEE 802.11 b/g/n standards, ensuring reliable and fast wireless communication for IoT devices. It also features an integrated TCP/IP stack, which simplifies networking tasks such as connecting to a Wi-Fi network, handling DHCP, and managing IP addresses. The SoC also supports Bluetooth 4.0 for short-range communication with other Bluetooth-enabled devices. This dual-connectivity approach makes the MT7682 highly versatile, as it can be used in a wide range of networking scenarios.

13. Development Tools and Ecosystem
MediaTek offers a comprehensive set of development tools and a supportive ecosystem for the MT7682. The developer can utilize the SDK, which provides libraries and APIs to work with the hardware efficiently. Additionally, the MT7682 supports various programming languages such as C and C++, giving developers the flexibility to implement their logic in the most suitable language. The toolchain includes simulators, debugging tools, and hardware evaluation kits, helping streamline the development process and reducing time-to-market.

## Advantages and Benefits

* Dual Connectivity: The integration of Wi-Fi and Bluetooth in a single chip simplifies the design of IoT devices requiring both long-range and short-range communication.
* Low Power Consumption: With its energy-efficient design, the MT7682 ensures that IoT devices can operate for extended periods on battery power, making it ideal for portable or remote systems.
* High Integration: The SoC includes a wide range of integrated peripherals, reducing the need for external components and simplifying system design.
* Security: Hardware encryption and secure boot features provide a high level of security, which is crucial for IoT devices transmitting sensitive data.
* Scalable Memory: The MT7682 offers flexible memory options, with support for external storage, making it adaptable for various applications with different memory requirements.
* Software Flexibility: Full support for popular embedded operating systems and middleware allows for rapid development and easy customization.
* Compact Package: The small form factor ensures that the MT7682 can be used in space-constrained applications without sacrificing performance.

## Conclusion

The MediaTek MT7682 is a powerful and versatile SoC designed for IoT applications that require both Wi-Fi and Bluetooth connectivity. With its energy-efficient design, integrated peripherals, and robust security features, it offers an excellent solution for developing a wide range of connected devices. Whether for home automation, wearable gadgets, industrial IoT, or health monitoring systems, the MT7682 delivers the performance, reliability, and connectivity needed to create efficient and intelligent IoT devices. Its flexible software support and low power consumption make it a future-proof choice for developers looking to build cutting-edge connected solutions.
MT7682 Compare Parts
  • MT7682 vs MT7976DAN
  • MT7682 vs MT7931AN
  • MT7682 vs MT7688A
  • MT7682 vs MT7668BU
  • MT7682 vs MT7628A
  • MT7682 vs MT7622EV
  • MT7682 vs MT7615D
  • MT7682 vs MT7602E
  • MT7682 vs MT7601UN/A-L
  • MT7682 vs MT7530W
  • MT7682 vs MT7525GIT/B-BMTH
  • MT7682 vs MT7975AN/AJCD-L
  • MT7682 vs MT7905DAN-BXDAL
  • MT7682 vs MT7762N-BJCSL
  • MT7682 vs MT7621AT-AMTH
  • MT7682 vs MT7530DU/BMSL
  • MT7682 vs MT7525FT-BMTH
  • MT7682 vs MT7505N-AAMSL
  • MT7682 vs MT7502RN-BMSL
  • MT7682 vs MT7502RN-BMAL
  • MT7682 vs MT7905DAN/DR
  • MT7682 vs MT7905DAN/DN
  • MT7682 vs MT7555N-BWSL
  • MT7682 vs MT7550N/ADSL
  • MT7682 vs MT7531BE/PDB
  • MT7682 vs MT7531AE/PCB
  • MT7682 vs MT7510T/AMTH
  • MT7682 vs MT7111A-BCTH
  • MT7682 vs MT7986BSA/A
  • MT7682 vs MT7976DAN/C
  • MT7682 vs MT7975DAN/B
  • MT7682 vs MT7933CV/ZA
  • MT7682 vs MT7921LEN/B
  • MT7682 vs MT7921KEN/B
  • MT7682 vs MT7920QEN/B
  • MT7682 vs MT7915DAN/B
  • MT7682 vs MT7905DEN/B
  • MT7682 vs MT7905DAN/B
  • MT7682 vs MT7905DAN/A
  • MT7682 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied