☰
MT7581
MT7581
Active
Description:  MediaTek MT7581
Manufacturer:  MediaTek
Datasheet:   MT7581 Datasheet
History Price: $0
In Stock: 15360
MT7581 Specification
Specification
Part No
MT7581
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7581
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7581 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7581 Description
The MediaTek MT7581 is a highly integrated system-on-chip (SoC) designed primarily for Internet of Things (IoT) applications, particularly in the realm of smart home devices, wearables, and other connected products. This SoC is part of MediaTek%27s extensive portfolio aimed at providing efficient and powerful solutions for a wide range of applications.

## Key Features and Specifications

1. Architecture:
- The MT7581 is built on a 28nm process technology, which allows for a balance between performance and power efficiency. This is crucial for battery-operated devices where energy consumption is a significant concern.

2. CPU:
- The SoC features a dual-core ARM Cortex-A53 CPU, which operates at a clock speed of up to 1.5 GHz. This architecture provides a good balance of performance for handling various tasks while maintaining low power consumption.

3. GPU:
- It includes a Mali-G52 GPU, which supports advanced graphics rendering and is capable of handling multimedia tasks efficiently. This is particularly beneficial for applications that require visual output, such as smart displays or interactive devices.

4. Memory Support:
- The MT7581 supports LPDDR4 memory, allowing for faster data access and improved overall system performance. It can handle up to 2GB of RAM, which is suitable for most IoT applications.

5. Connectivity:
- One of the standout features of the MT7581 is its robust connectivity options. It supports dual-band Wi-Fi (2.4GHz and 5GHz) with 802.11ac standards, ensuring high-speed internet access and reliable connections in various environments.
- Additionally, it includes Bluetooth 5.0 support, enabling seamless connectivity with other devices and peripherals.

6. Integrated Peripherals:
- The SoC comes with a variety of integrated peripherals, including multiple GPIOs, I2C, SPI, UART, and PWM interfaces. This versatility allows developers to connect a wide range of sensors and actuators, making it ideal for smart home applications.

7. Security Features:
- MediaTek has incorporated several security features into the MT7581, including hardware-based security mechanisms to protect data and ensure secure communication. This is particularly important for IoT devices that often handle sensitive information.

8. Power Management:
- The MT7581 is designed with power efficiency in mind, featuring advanced power management capabilities that help extend battery life in portable devices. It includes various sleep modes and dynamic voltage scaling to optimize power consumption based on workload.

9. Applications:
- The MT7581 is suitable for a wide range of applications, including:
- Smart home devices (smart speakers, smart cameras, etc.)
- Wearable technology (fitness trackers, smartwatches)
- Industrial IoT applications
- Home automation systems

10. Development Support:
- MediaTek provides comprehensive development support for the MT7581, including software development kits (SDKs), reference designs, and technical documentation. This support helps developers quickly bring their products to market.

## Conclusion

The MediaTek MT7581 is a versatile and powerful SoC that caters to the growing demand for connected devices in the IoT space. With its efficient architecture, robust connectivity options, and integrated features, it provides an excellent foundation for developers looking to create innovative smart home and wearable applications. Its combination of performance, power efficiency, and security makes it a compelling choice for a wide range of IoT solutions.
MT7581 Compare Parts
  • MT7581 vs MT7976DAN
  • MT7581 vs MT7931AN
  • MT7581 vs MT7688A
  • MT7581 vs MT7668BU
  • MT7581 vs MT7628A
  • MT7581 vs MT7622EV
  • MT7581 vs MT7615D
  • MT7581 vs MT7602E
  • MT7581 vs MT7601UN/A-L
  • MT7581 vs MT7530W
  • MT7581 vs MT7525GIT/B-BMTH
  • MT7581 vs MT7975AN/AJCD-L
  • MT7581 vs MT7905DAN-BXDAL
  • MT7581 vs MT7762N-BJCSL
  • MT7581 vs MT7621AT-AMTH
  • MT7581 vs MT7530DU/BMSL
  • MT7581 vs MT7525FT-BMTH
  • MT7581 vs MT7505N-AAMSL
  • MT7581 vs MT7502RN-BMSL
  • MT7581 vs MT7502RN-BMAL
  • MT7581 vs MT7905DAN/DR
  • MT7581 vs MT7905DAN/DN
  • MT7581 vs MT7555N-BWSL
  • MT7581 vs MT7550N/ADSL
  • MT7581 vs MT7531BE/PDB
  • MT7581 vs MT7531AE/PCB
  • MT7581 vs MT7510T/AMTH
  • MT7581 vs MT7111A-BCTH
  • MT7581 vs MT7986BSA/A
  • MT7581 vs MT7976DAN/C
  • MT7581 vs MT7975DAN/B
  • MT7581 vs MT7933CV/ZA
  • MT7581 vs MT7921LEN/B
  • MT7581 vs MT7921KEN/B
  • MT7581 vs MT7920QEN/B
  • MT7581 vs MT7915DAN/B
  • MT7581 vs MT7905DEN/B
  • MT7581 vs MT7905DAN/B
  • MT7581 vs MT7905DAN/A
  • MT7581 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied