☰
MT7790
MT7790
Active
Description:  MediaTek MT7790
Manufacturer:  MediaTek
Datasheet:   MT7790 Datasheet
History Price: $0
In Stock: 47080
MT7790 Specification
Specification
Part No
MT7790
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7790
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7790 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7790 Description
The MediaTek MT7790 is a highly integrated system-on-chip (SoC) designed for a variety of wireless communication applications, particularly in the realm of Internet of Things (IoT) devices, smart home products, and other connected devices. This SoC is part of MediaTek%27s extensive portfolio of solutions aimed at providing high performance, low power consumption, and advanced connectivity features.

## Overview

The MT7790 is engineered to support a wide range of wireless communication standards, including Wi-Fi, Bluetooth, and other connectivity protocols. Its architecture is optimized for applications that require efficient data processing, robust connectivity, and seamless integration into various devices. The MT7790 is particularly well-suited for smart home applications, wearables, and industrial IoT solutions.

## Key Specifications

1. Architecture:
- The MT7790 is built on a multi-core architecture, typically featuring ARM Cortex-A53 cores, which provide a balance of performance and power efficiency.

2. CPU Frequency:
- The SoC operates at a maximum CPU frequency of up to 1.5 GHz, allowing for efficient processing of tasks and smooth operation of applications.

3. Integrated Wireless Features:
- Wi-Fi: Supports dual-band Wi-Fi (2.4 GHz and 5 GHz) with 802.11ac standards, enabling high-speed wireless connectivity.
- Bluetooth: Integrated Bluetooth 5.0 support for enhanced connectivity with other devices, including smartphones, tablets, and wearables.

4. Memory Support:
- The MT7790 supports LPDDR4 memory, allowing for high-speed data access and efficient multitasking capabilities.

5. Connectivity Options:
- The SoC includes multiple interfaces for connectivity, such as SPI, I2C, UART, and GPIO, facilitating integration with various sensors and peripherals.

6. Power Management:
- The MT7790 is designed with advanced power management features, enabling it to operate efficiently in low-power modes while maintaining performance during peak loads.

7. Operating Temperature Range:
- The device is typically rated for operation in a temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications.

8. Package Type:
- The MT7790 is available in a compact package, which allows for easy integration into various electronic designs and minimizes the overall footprint.

9. Security Features:
- The SoC includes hardware-based security features to support secure communications, including encryption and secure boot capabilities.

## Features

- High Performance: The combination of multi-core processing and support for advanced wireless standards allows for high data throughput and efficient operation in demanding applications.
- Low Power Consumption: Designed for energy efficiency, the MT7790 is ideal for battery-operated devices and applications where power conservation is critical.
- Versatile Applications: The SoC is suitable for a wide range of applications, including smart home devices, industrial automation, health monitoring systems, and more.
- Robust Connectivity: With support for both Wi-Fi and Bluetooth, the MT7790 enables seamless connectivity between devices, enhancing user experience and functionality.

## Applications

The MediaTek MT7790 is used in various applications, including:

- Smart Home Devices: Employed in smart speakers, security cameras, and home automation systems to provide reliable wireless connectivity and control.
- Wearable Technology: Suitable for fitness trackers, smartwatches, and health monitoring devices that require efficient data processing and connectivity.
- Industrial IoT: Used in industrial automation systems, sensors, and monitoring devices to enable real-time data collection and analysis.
- Consumer Electronics: Found in a range of consumer electronics, including smart TVs, set-top boxes, and other connected devices.

## Conclusion

The MediaTek MT7790 is a powerful and versatile system-on-chip that offers a combination of high performance, low power consumption, and advanced connectivity features. With its support for multiple wireless standards and robust processing capabilities, it is well-suited for a variety of applications across the IoT landscape. As the demand for connected devices continues to grow, the MT7790 remains a valuable solution for engineers and developers looking to enhance the performance and functionality of their products.
MT7790 Compare Parts
  • MT7790 vs MT7976DAN
  • MT7790 vs MT7931AN
  • MT7790 vs MT7688A
  • MT7790 vs MT7668BU
  • MT7790 vs MT7628A
  • MT7790 vs MT7622EV
  • MT7790 vs MT7615D
  • MT7790 vs MT7602E
  • MT7790 vs MT7601UN/A-L
  • MT7790 vs MT7530W
  • MT7790 vs MT7525GIT/B-BMTH
  • MT7790 vs MT7975AN/AJCD-L
  • MT7790 vs MT7905DAN-BXDAL
  • MT7790 vs MT7762N-BJCSL
  • MT7790 vs MT7621AT-AMTH
  • MT7790 vs MT7530DU/BMSL
  • MT7790 vs MT7525FT-BMTH
  • MT7790 vs MT7505N-AAMSL
  • MT7790 vs MT7502RN-BMSL
  • MT7790 vs MT7502RN-BMAL
  • MT7790 vs MT7905DAN/DR
  • MT7790 vs MT7905DAN/DN
  • MT7790 vs MT7555N-BWSL
  • MT7790 vs MT7550N/ADSL
  • MT7790 vs MT7531BE/PDB
  • MT7790 vs MT7531AE/PCB
  • MT7790 vs MT7510T/AMTH
  • MT7790 vs MT7111A-BCTH
  • MT7790 vs MT7986BSA/A
  • MT7790 vs MT7976DAN/C
  • MT7790 vs MT7975DAN/B
  • MT7790 vs MT7933CV/ZA
  • MT7790 vs MT7921LEN/B
  • MT7790 vs MT7921KEN/B
  • MT7790 vs MT7920QEN/B
  • MT7790 vs MT7915DAN/B
  • MT7790 vs MT7905DEN/B
  • MT7790 vs MT7905DAN/B
  • MT7790 vs MT7905DAN/A
  • MT7790 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied