MT7801
MT7801
Active
Description:  MediaTek MT7801
Manufacturer:  MediaTek
Datasheet:   MT7801 Datasheet
History Price: $0
In Stock: 32700
MT7801 Specification
Specification
Part No
MT7801
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7801
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7801 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7801 Description
The MediaTek MT7801 is a highly integrated system-on-chip (SoC) designed specifically for wearable devices, such as smartwatches and fitness trackers. This chip is known for its energy efficiency, robust performance, and ability to support a wide range of applications, making it an ideal choice for manufacturers looking to create advanced wearable technology.

## Technical Specifications

1. Processor Architecture:
- The MT7801 is built on a multi-core processor architecture, typically featuring ARM Cortex-A7 cores. This architecture is designed to provide a balance between performance and power consumption, allowing devices to run smoothly while conserving battery life.

2. Processor Frequency:
- The chip operates at frequencies that generally range from 1.2 GHz to 1.5 GHz. This frequency range allows the MT7801 to handle various workloads efficiently, adapting to the demands of different applications.

3. Graphics Processing Unit (GPU):
- The MT7801 includes an integrated GPU that supports both 2D and 3D graphics rendering. This capability enhances the visual experience of applications and user interfaces, making them more engaging and interactive.

4. Connectivity Options:
- The MT7801 supports multiple connectivity options, including Bluetooth, Wi-Fi, and, in some configurations, cellular connectivity. This versatility enables devices to easily connect to smartphones and other devices, as well as access the internet for real-time data and notifications.

5. Sensor Support:
- The chip is designed to work with a variety of sensors, such as accelerometers, gyroscopes, heart rate monitors, and GPS. This support allows wearable devices to collect health and fitness data effectively, providing users with valuable insights into their activity levels and overall well-being.

6. Energy Efficiency:
- One of the standout features of the MT7801 is its energy efficiency. The chip is optimized to consume minimal power, which is crucial for wearable devices that rely on small batteries. This efficiency helps extend the battery life of devices, allowing users to enjoy longer usage times between charges.

7. Data Processing Capabilities:
- The MediaTek MT7801 is capable of processing data quickly and efficiently, enabling devices to perform complex tasks such as real-time health monitoring, activity tracking, and running various applications without lag.

8. Operating System Compatibility:
- The chip is compatible with multiple software platforms, including Android and other operating systems designed for wearables. This compatibility facilitates the development of applications and ensures a wide range of software options for end-users.

## Applications

The MediaTek MT7801 is widely used in smartwatches, fitness trackers, and other wearable devices. Its combination of performance, connectivity, and energy efficiency makes it a popular choice among manufacturers aiming to create devices that meet the needs of modern consumers. The chip%27s ability to support various sensors and connectivity options allows for a rich user experience, enabling features such as health monitoring, notifications, and app integration.

## Conclusion

In summary, the MediaTek MT7801 is a powerful and efficient SoC tailored for the wearable technology market. With its advanced technical specifications and support for a wide range of functionalities, it plays a crucial role in the evolution of portable gadgets, providing users with a connected and engaging experience. As the demand for wearable devices continues to grow, the MT7801 stands out as a reliable solution for manufacturers looking to innovate in this space.
MT7801 Compare Parts
  • MT7801 vs MT7976DAN
  • MT7801 vs MT7931AN
  • MT7801 vs MT7688A
  • MT7801 vs MT7668BU
  • MT7801 vs MT7628A
  • MT7801 vs MT7622EV
  • MT7801 vs MT7615D
  • MT7801 vs MT7602E
  • MT7801 vs MT7601UN/A-L
  • MT7801 vs MT7530W
  • MT7801 vs MT7525GIT/B-BMTH
  • MT7801 vs MT7975AN/AJCD-L
  • MT7801 vs MT7905DAN-BXDAL
  • MT7801 vs MT7762N-BJCSL
  • MT7801 vs MT7621AT-AMTH
  • MT7801 vs MT7530DU/BMSL
  • MT7801 vs MT7525FT-BMTH
  • MT7801 vs MT7505N-AAMSL
  • MT7801 vs MT7502RN-BMSL
  • MT7801 vs MT7502RN-BMAL
  • MT7801 vs MT7905DAN/DR
  • MT7801 vs MT7905DAN/DN
  • MT7801 vs MT7555N-BWSL
  • MT7801 vs MT7550N/ADSL
  • MT7801 vs MT7531BE/PDB
  • MT7801 vs MT7531AE/PCB
  • MT7801 vs MT7510T/AMTH
  • MT7801 vs MT7111A-BCTH
  • MT7801 vs MT7986BSA/A
  • MT7801 vs MT7976DAN/C
  • MT7801 vs MT7975DAN/B
  • MT7801 vs MT7933CV/ZA
  • MT7801 vs MT7921LEN/B
  • MT7801 vs MT7921KEN/B
  • MT7801 vs MT7920QEN/B
  • MT7801 vs MT7915DAN/B
  • MT7801 vs MT7905DEN/B
  • MT7801 vs MT7905DAN/B
  • MT7801 vs MT7905DAN/A
  • MT7801 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.