MT7920
MT7920
Active
Description:  MediaTek MT7920
Manufacturer:  MediaTek
Datasheet:   MT7920 Datasheet
History Price: $0
In Stock: 44900
MT7920 Specification
Specification
Part No
MT7920
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7920
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7920 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980
MT7980
MediaTek
MediaTek MT7980
MT7920 Description
The MediaTek MT7920 is a highly integrated wireless communication chip designed to support advanced connectivity features in various devices, including laptops, tablets, and other consumer electronics. It is part of MediaTek%27s comprehensive portfolio of wireless solutions, aimed at providing high-performance connectivity with low power consumption. Below is a detailed overview of the MT7920, including its specifications and features.

## Overview

The MediaTek MT7920 is a dual-band Wi-Fi 6 (802.11ax) and Bluetooth 5.2 chip that offers enhanced wireless performance, improved efficiency, and robust connectivity options. It is designed to meet the growing demands for high-speed internet access and seamless connectivity in modern devices.

## Key Specifications

1. Wi-Fi Standards:
- Supports Wi-Fi 6 (802.11ax) technology, which provides faster speeds, increased capacity, and improved performance in crowded environments.
- Backward compatible with previous Wi-Fi standards, including 802.11a/b/g/n/ac.

2. Frequency Bands:
- Dual-band operation: 2.4 GHz and 5 GHz bands.
- Supports up to 160 MHz channel bandwidth for enhanced throughput.

3. Maximum Data Rates:
- Theoretical maximum data rates of up to 2.4 Gbps, depending on the configuration and network conditions.
- Utilizes Multi-User Multiple Input Multiple Output (MU-MIMO) technology to serve multiple devices simultaneously, improving overall network efficiency.

4. Bluetooth Specifications:
- Bluetooth 5.2 support, enabling faster data transfer rates and improved range.
- Features such as LE Audio, which enhances audio streaming capabilities and allows for multiple audio streams to be sent to different devices.

5. Antenna Configuration:
- Supports various antenna configurations, including 2x2 and 4x4 MIMO setups, to optimize performance and coverage.

6. Power Efficiency:
- Designed with power-saving features to extend battery life in portable devices.
- Implements Target Wake Time (TWT) technology, allowing devices to schedule their wake times for data transmission, reducing power consumption.

7. Security Features:
- Supports advanced security protocols, including WPA3, to ensure secure connections and protect user data.
- Implements enhanced encryption methods for secure data transmission.

8. Integration and Compatibility:
- Highly integrated design, reducing the need for external components and simplifying the overall system architecture.
- Compatible with various operating systems, including Windows, Linux, and Android, making it suitable for a wide range of applications.

9. Form Factor:
- Available in various form factors, including M.2 and PCIe interfaces, allowing for easy integration into different device designs.

## Applications

The MediaTek MT7920 is ideal for a variety of applications, including:
- Laptops and ultrabooks requiring high-speed internet connectivity.
- Tablets and smartphones that demand efficient wireless communication.
- Smart home devices and IoT applications needing reliable connectivity.
- Gaming devices that benefit from low latency and high throughput.

## Conclusion

The MediaTek MT7920 is a powerful and versatile wireless communication chip that meets the demands of modern connectivity. With its support for Wi-Fi 6 and Bluetooth 5.2, it offers enhanced performance, efficiency, and security for a wide range of devices. Whether for personal use, professional applications, or IoT solutions, the MT7920 provides a robust foundation for seamless wireless communication, making it an excellent choice for manufacturers and developers looking to enhance their products%27 connectivity capabilities.
MT7920 Compare Parts
  • MT7920 vs MT7976DAN
  • MT7920 vs MT7931AN
  • MT7920 vs MT7688A
  • MT7920 vs MT7668BU
  • MT7920 vs MT7628A
  • MT7920 vs MT7622EV
  • MT7920 vs MT7615D
  • MT7920 vs MT7602E
  • MT7920 vs MT7601UN/A-L
  • MT7920 vs MT7530W
  • MT7920 vs MT7525GIT/B-BMTH
  • MT7920 vs MT7975AN/AJCD-L
  • MT7920 vs MT7905DAN-BXDAL
  • MT7920 vs MT7762N-BJCSL
  • MT7920 vs MT7621AT-AMTH
  • MT7920 vs MT7530DU/BMSL
  • MT7920 vs MT7525FT-BMTH
  • MT7920 vs MT7505N-AAMSL
  • MT7920 vs MT7502RN-BMSL
  • MT7920 vs MT7502RN-BMAL
  • MT7920 vs MT7905DAN/DR
  • MT7920 vs MT7905DAN/DN
  • MT7920 vs MT7555N-BWSL
  • MT7920 vs MT7550N/ADSL
  • MT7920 vs MT7531BE/PDB
  • MT7920 vs MT7531AE/PCB
  • MT7920 vs MT7510T/AMTH
  • MT7920 vs MT7111A-BCTH
  • MT7920 vs MT7986BSA/A
  • MT7920 vs MT7976DAN/C
  • MT7920 vs MT7975DAN/B
  • MT7920 vs MT7933CV/ZA
  • MT7920 vs MT7921LEN/B
  • MT7920 vs MT7921KEN/B
  • MT7920 vs MT7920QEN/B
  • MT7920 vs MT7915DAN/B
  • MT7920 vs MT7905DEN/B
  • MT7920 vs MT7905DAN/B
  • MT7920 vs MT7905DAN/A
  • MT7920 vs MT7902LSN/A
  • MT7920 FAQ
    Q1: What is the MediaTek MT7920?
    A1: The MediaTek MT7920 is a highly integrated Wi-Fi 6 (802.11ax) chipset designed for wireless connectivity in various consumer and industrial devices, offering improved speed, range, and efficiency compared to previous Wi-Fi standards.

    Q2: What is the maximum data transfer rate supported by the MT7920?
    A2: The MT7920 supports a maximum data transfer rate of up to 2.4 Gbps, thanks to its support for the latest Wi-Fi 6 technology and the use of both 2.4 GHz and 5 GHz frequency bands.

    Q3: Does the MT7920 support Bluetooth?
    A3: Yes, the MT7920 supports Bluetooth 5.0, enabling faster and more reliable wireless connections with Bluetooth-enabled devices, such as headsets, speakers, and smartphones.

    Q4: What is the operating frequency range of the MT7920?
    A4: The MT7920 operates on both the 2.4 GHz and 5 GHz frequency bands, offering flexibility for a range of wireless applications, with improved spectrum efficiency in congested environments.

    Q5: What types of devices is the MT7920 commonly used in?
    A5: The MT7920 is commonly used in laptops, desktop computers, smart TVs, gaming consoles, routers, and other IoT devices that require high-speed, reliable wireless connectivity.

    Q6: Does the MT7920 support MU-MIMO?
    A6: Yes, the MT7920 supports Multi-User Multiple Input Multiple Output (MU-MIMO), which improves the performance of multiple devices connected to the same router by allowing simultaneous data transmission to multiple devices.

    Q7: What is the power consumption of the MT7920?
    A7: The MT7920 is designed for energy efficiency, providing low power consumption during operation. This makes it suitable for battery-powered devices like laptops and mobile devices where power efficiency is crucial.

    Q8: Can the MT7920 be used for gaming applications?
    A8: Yes, the MT7920 is well-suited for gaming applications due to its support for high-speed Wi-Fi 6 technology, low latency, and high data throughput, which are essential for smooth online gaming experiences.

    Q9: What security protocols does the MT7920 support?
    A9: The MT7920 supports the latest security protocols, including WPA3, ensuring secure connections and protection from potential security threats for users connected to Wi-Fi networks.

    Q10: What is the main benefit of Wi-Fi 6 support in the MT7920?
    A10: The primary benefit of Wi-Fi 6 support in the MT7920 is enhanced efficiency in dense environments, allowing for faster data speeds, increased capacity, reduced latency, and better battery life for connected devices.

    Q11: Does the MT7920 support beamforming?
    A11: Yes, the MT7920 supports beamforming, which improves the wireless signal strength and range by directing the Wi-Fi signal towards the connected devices, enhancing overall network performance.

    Q12: Is the MT7920 compatible with older Wi-Fi standards?
    A12: Yes, the MT7920 is backward compatible with older Wi-Fi standards, including Wi-Fi 5 (802.11ac) and Wi-Fi 4 (802.11n), ensuring compatibility with a wide range of existing devices.

    Q13: What is the role of OFDMA in the MT7920?
    A13: Orthogonal Frequency Division Multiple Access (OFDMA) is a key feature of the MT7920 that improves bandwidth efficiency by dividing channels into smaller sub-channels, allowing simultaneous data transmission to multiple devices without causing congestion.

    Q14: What is the form factor of the MT7920?
    A14: The MT7920 comes in a small and compact form factor, typically used as an integrated chip or module for easy integration into devices like laptops, routers, and other wireless products.

    Q15: Does the MT7920 support IPv6?
    A15: Yes, the MT7920 supports IPv6, enabling devices to handle a larger address space and improve the performance of networking services in modern internet environments.

    Q16: How does the MT7920 improve network capacity in crowded environments?
    A16: The MT7920 uses Wi-Fi 6 features like MU-MIMO, OFDMA, and BSS Coloring to handle more devices efficiently in crowded environments, improving the overall network capacity and reducing network congestion.

    Q17: What is the range of the MT7920?
    A17: The MT7920 provides a reliable wireless range, typically up to 100 meters indoors and up to 200 meters outdoors, depending on the environment and obstructions, making it suitable for both home and office networks.

    Q18: Can the MT7920 be used in mesh networking systems?
    A18: Yes, the MT7920 is compatible with mesh networking systems, allowing for the creation of scalable and efficient mesh networks to extend Wi-Fi coverage in larger areas.

    Q19: What is the latency of the MT7920?
    A19: The MT7920 offers low latency, which is crucial for real-time applications like online gaming, video streaming, and VoIP calls, ensuring smooth and uninterrupted user experiences.

    Q20: How does the MT7920 perform in high-density environments?
    A20: The MT7920 performs exceptionally well in high-density environments, such as crowded offices or public areas, thanks to its support for Wi-Fi 6 features like OFDMA and MU-MIMO, which help manage simultaneous connections efficiently.
    Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.