☰
MT7981AA
MT7981AA
Active
Description:  MediaTek MT7981AA
Manufacturer:  MediaTek
Datasheet:   MT7981AA Datasheet
History Price: $0
In Stock: 38995
MT7981AA Specification
Specification
Part No
MT7981AA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7981
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7981AA Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7981AA Description
The MediaTek MT7981AA is a high-performance system-on-chip (SoC) designed primarily for networking applications, particularly in the realm of Wi-Fi 6 and 6E routers, gateways, and other smart home devices. This SoC is part of MediaTek%27s comprehensive portfolio aimed at enhancing connectivity and performance in modern networking environments.

## Key Specifications and Features:

1. Architecture:
- The MT7981AA is built on a 7nm process technology, which allows for improved power efficiency and performance. This advanced manufacturing process helps in reducing heat generation while maximizing processing capabilities.

2. CPU:
- The SoC features a powerful octa-core CPU configuration, typically comprising four high-performance cores and four power-efficient cores. This heterogeneous architecture allows for dynamic workload management, ensuring that demanding tasks are handled efficiently while conserving power during lighter workloads.

3. GPU:
- Integrated with a robust graphics processing unit (GPU), the MT7981AA supports advanced graphics rendering, which is beneficial for applications requiring visual processing, such as gaming and multimedia streaming.

4. Wireless Connectivity:
- The MT7981AA supports Wi-Fi 6 (802.11ax) and Wi-Fi 6E, providing enhanced speed, capacity, and efficiency in wireless communication. It can operate in both the 2.4 GHz and 5 GHz bands, as well as the newly available 6 GHz band, allowing for reduced congestion and improved performance in dense environments.
- It supports Multi-User Multiple Input Multiple Output (MU-MIMO) technology, enabling simultaneous connections to multiple devices without sacrificing performance.

5. Ethernet and Networking:
- The SoC includes multiple Gigabit Ethernet ports, facilitating high-speed wired connections. It also supports advanced networking features such as VLAN tagging, QoS (Quality of Service), and advanced security protocols to ensure reliable and secure data transmission.

6. Memory Support:
- The MT7981AA is designed to support various types of memory configurations, including DDR4 and LPDDR4X RAM, allowing for flexible and scalable memory options depending on the application requirements.

7. Security Features:
- Security is a critical aspect of the MT7981AA, which includes hardware-based security features such as secure boot, hardware encryption, and secure storage to protect sensitive data and ensure the integrity of the device.

8. Power Management:
- The SoC incorporates advanced power management features that optimize energy consumption based on workload demands. This is particularly important for battery-operated devices and helps in extending the overall battery life.

9. Applications:
- The MT7981AA is ideal for a wide range of applications, including high-performance routers, mesh networking systems, smart home hubs, and other IoT devices. Its capabilities make it suitable for both consumer and enterprise networking solutions.

10. Software Support:
- MediaTek provides comprehensive software support for the MT7981AA, including SDKs and development tools that enable manufacturers to create customized firmware and applications tailored to their specific needs.

## Conclusion:

The MediaTek MT7981AA stands out as a versatile and powerful SoC designed to meet the demands of modern networking applications. With its advanced architecture, robust connectivity options, and comprehensive feature set, it is well-suited for delivering high-speed, reliable, and secure networking solutions in an increasingly connected world. Whether for home use or enterprise environments, the MT7981AA is positioned to enhance the performance and capabilities of next-generation networking devices.
MT7981AA Compare Parts
  • MT7981AA vs MT7931AN
  • MT7981AA vs MT7688A
  • MT7981AA vs MT7668BU
  • MT7981AA vs MT7628A
  • MT7981AA vs MT7622EV
  • MT7981AA vs MT7615D
  • MT7981AA vs MT7602E
  • MT7981AA vs MT7601UN/A-L
  • MT7981AA vs MT7530W
  • MT7981AA vs MT7525GIT/B-BMTH
  • MT7981AA vs MT7975AN/AJCD-L
  • MT7981AA vs MT7905DAN-BXDAL
  • MT7981AA vs MT7762N-BJCSL
  • MT7981AA vs MT7621AT-AMTH
  • MT7981AA vs MT7530DU/BMSL
  • MT7981AA vs MT7525FT-BMTH
  • MT7981AA vs MT7505N-AAMSL
  • MT7981AA vs MT7502RN-BMSL
  • MT7981AA vs MT7502RN-BMAL
  • MT7981AA vs MT7905DAN/DR
  • MT7981AA vs MT7905DAN/DN
  • MT7981AA vs MT7555N-BWSL
  • MT7981AA vs MT7550N/ADSL
  • MT7981AA vs MT7531BE/PDB
  • MT7981AA vs MT7531AE/PCB
  • MT7981AA vs MT7510T/AMTH
  • MT7981AA vs MT7111A-BCTH
  • MT7981AA vs MT7986BSA/A
  • MT7981AA vs MT7976DAN/C
  • MT7981AA vs MT7975DAN/B
  • MT7981AA vs MT7933CV/ZA
  • MT7981AA vs MT7921LEN/B
  • MT7981AA vs MT7921KEN/B
  • MT7981AA vs MT7920QEN/B
  • MT7981AA vs MT7915DAN/B
  • MT7981AA vs MT7905DEN/B
  • MT7981AA vs MT7905DAN/B
  • MT7981AA vs MT7905DAN/A
  • MT7981AA vs MT7902LSN/A
  • MT7981AA vs MT7902BEN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.