☰
MT7981A
MT7981A
Active
Description:  MediaTek MT7981A
Manufacturer:  MediaTek
Datasheet:   MT7981A Datasheet
History Price: $0
In Stock: 14400
MT7981A Specification
Specification
Part No
MT7981A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7981
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7981A Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7981A Description
The MediaTek MT7981A is a high-performance system-on-chip (SoC) designed for advanced networking applications, particularly in the realm of Wi-Fi 6 (802.11ax) routers and access points. This SoC is part of MediaTek%27s comprehensive portfolio of networking solutions, aimed at delivering superior connectivity, enhanced performance, and robust features for both consumer and enterprise environments.

## Key Features:

1. Wi-Fi 6 Support: The MT7981A is built to support the latest Wi-Fi 6 standard, which offers significant improvements over previous generations, including higher data rates, increased capacity, and better performance in dense environments. This makes it ideal for applications requiring high-speed internet access and low latency.

2. Multi-User MIMO (MU-MIMO): The SoC supports MU-MIMO technology, allowing multiple devices to connect simultaneously without degrading performance. This feature is particularly beneficial in environments with many connected devices, such as homes with multiple smart devices or offices with numerous users.

3. Advanced Security Features: The MT7981A includes robust security protocols, such as WPA3, to ensure secure connections and protect user data from potential threats. This is crucial for maintaining privacy and security in both consumer and enterprise applications.

4. Power Efficiency: Designed with power efficiency in mind, the MT7981A optimizes power consumption, making it suitable for battery-operated devices and reducing energy costs in larger networking setups.

5. Integrated Processing Power: The SoC features a multi-core CPU architecture, which provides the necessary processing power to handle demanding networking tasks, including data routing, traffic management, and network security.

6. Flexible Connectivity Options: The MT7981A supports various connectivity options, including Ethernet, USB, and other interfaces, allowing for versatile integration into different networking devices.

7. Enhanced Performance: With support for advanced technologies such as Orthogonal Frequency Division Multiple Access (OFDMA) and 1024-QAM, the MT7981A can deliver higher throughput and improved efficiency, making it suitable for high-bandwidth applications like 4K streaming and online gaming.

## Specifications:

- Wi-Fi Standard: 802.11ax (Wi-Fi 6)
- CPU Architecture: Multi-core (specific core details may vary)
- Maximum Data Rate: Up to 4.8 Gbps (depending on configuration and deployment)
- MU-MIMO Support: Yes, for both uplink and downlink
- Security Protocols: WPA3, WPA2
- Power Consumption: Optimized for low power usage (exact figures depend on configuration)
- Connectivity Interfaces: Ethernet, USB, and other standard interfaces
- Operating Temperature Range: Typically -40°C to +85°C (specific range may vary based on application)

## Applications:

The MediaTek MT7981A is suitable for a wide range of applications, including:

- Home Routers: Ideal for consumer-grade routers that require high-speed internet access and support for multiple connected devices.
- Enterprise Access Points: Designed for use in enterprise environments where robust performance and security are essential for business operations.
- Mesh Networking Systems: Can be integrated into mesh networking solutions to provide seamless coverage and connectivity throughout larger areas.
- Smart Home Devices: Suitable for smart home hubs and devices that require reliable and fast wireless connectivity.

## Conclusion:

The MediaTek MT7981A is a powerful and versatile SoC that meets the demands of modern networking applications. With its support for Wi-Fi 6, advanced security features, and efficient power consumption, it is an excellent choice for manufacturers looking to enhance the performance and reliability of their networking devices. Its ability to handle multiple connections simultaneously and deliver high throughput makes it particularly well-suited for environments with numerous connected devices, ensuring a seamless and efficient user experience.
MT7981A Compare Parts
  • MT7981A vs MT7976DAN
  • MT7981A vs MT7931AN
  • MT7981A vs MT7688A
  • MT7981A vs MT7668BU
  • MT7981A vs MT7628A
  • MT7981A vs MT7622EV
  • MT7981A vs MT7615D
  • MT7981A vs MT7602E
  • MT7981A vs MT7601UN/A-L
  • MT7981A vs MT7530W
  • MT7981A vs MT7525GIT/B-BMTH
  • MT7981A vs MT7975AN/AJCD-L
  • MT7981A vs MT7905DAN-BXDAL
  • MT7981A vs MT7762N-BJCSL
  • MT7981A vs MT7621AT-AMTH
  • MT7981A vs MT7530DU/BMSL
  • MT7981A vs MT7525FT-BMTH
  • MT7981A vs MT7505N-AAMSL
  • MT7981A vs MT7502RN-BMSL
  • MT7981A vs MT7502RN-BMAL
  • MT7981A vs MT7905DAN/DR
  • MT7981A vs MT7905DAN/DN
  • MT7981A vs MT7555N-BWSL
  • MT7981A vs MT7550N/ADSL
  • MT7981A vs MT7531BE/PDB
  • MT7981A vs MT7531AE/PCB
  • MT7981A vs MT7510T/AMTH
  • MT7981A vs MT7111A-BCTH
  • MT7981A vs MT7986BSA/A
  • MT7981A vs MT7976DAN/C
  • MT7981A vs MT7975DAN/B
  • MT7981A vs MT7933CV/ZA
  • MT7981A vs MT7921LEN/B
  • MT7981A vs MT7921KEN/B
  • MT7981A vs MT7920QEN/B
  • MT7981A vs MT7915DAN/B
  • MT7981A vs MT7905DEN/B
  • MT7981A vs MT7905DAN/B
  • MT7981A vs MT7905DAN/A
  • MT7981A vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied