☰
MT7980
MT7980
Active
Description:  MediaTek MT7980
Manufacturer:  MediaTek
Datasheet:   MT7980 Datasheet
History Price: $0
In Stock: 49230
MT7980 Specification
Specification
Part No
MT7980
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7980
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7980 Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7980 Description
The MediaTek MT7980 is a highly integrated system-on-chip (SoC) designed for advanced networking applications, particularly in the realm of Wi-Fi 6 (802.11ax) routers and access points. This SoC is part of MediaTek%27s comprehensive portfolio of connectivity solutions, which are known for their performance, efficiency, and advanced features tailored for modern wireless communication.

## Overview

The MT7980 is engineered to deliver high-speed wireless connectivity and robust performance for a variety of applications, including home networking, enterprise solutions, and Internet of Things (IoT) devices. With its support for the latest Wi-Fi standards, the MT7980 enables seamless streaming, gaming, and smart home applications, providing users with a superior networking experience.

## Key Specifications

1. Architecture:
- Quad-core ARM Cortex-A53 CPU
- ARM Cortex-M4 for dedicated processing tasks
2. Wireless Standards:
- Wi-Fi 6 (802.11ax)
- Dual-band support (2.4 GHz and 5 GHz)
3. Maximum Data Rate:
- Up to 4.8 Gbps (combined)
4. MIMO Technology:
- Supports 8x8 MU-MIMO (Multi-User Multiple Input Multiple Output)
5. Ethernet Interfaces:
- Multiple Gigabit Ethernet ports
- Support for 2.5G Ethernet
6. Integrated Security:
- WPA3 support for enhanced security
- Hardware-based security features
7. Memory Support:
- DDR4 memory interface
- Support for up to 2 GB of RAM
8. Power Management:
- Advanced power management features for energy efficiency
9. Operating Temperature Range:
- -40°C to +85°C, suitable for industrial applications

## Features

- High Performance: The MT7980%27s quad-core architecture provides robust processing power, enabling it to handle multiple tasks simultaneously and support high-bandwidth applications.
- Wi-Fi 6 Capabilities: With support for the latest Wi-Fi 6 technology, the MT7980 offers improved speed, capacity, and efficiency, making it ideal for environments with many connected devices.
- Enhanced Connectivity: The integration of MU-MIMO technology allows multiple devices to communicate with the router simultaneously, improving overall network performance and reducing latency.
- Flexible Ethernet Options: The inclusion of multiple Gigabit and 2.5G Ethernet ports allows for versatile connectivity options, catering to both wired and wireless devices.
- Robust Security Features: The MT7980 includes advanced security protocols, ensuring secure connections for users and protecting sensitive data.

## Applications

The MediaTek MT7980 is suitable for a wide range of applications, including:

- Home Routers: Ideal for high-performance home routers that require fast and reliable Wi-Fi connectivity for streaming, gaming, and smart home devices.
- Enterprise Networking: Used in enterprise-grade access points and routers to provide robust connectivity in office environments and public spaces.
- IoT Devices: Suitable for IoT applications that require reliable wireless communication and efficient power management.
- Smart Home Solutions: Employed in smart home hubs and devices to enable seamless connectivity and control of various smart appliances.

## Conclusion

The MediaTek MT7980 is a powerful and versatile SoC that meets the demands of modern networking applications. With its support for Wi-Fi 6, high data rates, and advanced features, it is an excellent choice for manufacturers looking to enhance the performance and reliability of their wireless products. For more detailed information, including application notes, design resources, and technical support, it is recommended to refer to the official MediaTek documentation and datasheets.
MT7980 Compare Parts
  • MT7980 vs MT7976DAN
  • MT7980 vs MT7931AN
  • MT7980 vs MT7688A
  • MT7980 vs MT7668BU
  • MT7980 vs MT7628A
  • MT7980 vs MT7622EV
  • MT7980 vs MT7615D
  • MT7980 vs MT7602E
  • MT7980 vs MT7601UN/A-L
  • MT7980 vs MT7530W
  • MT7980 vs MT7525GIT/B-BMTH
  • MT7980 vs MT7975AN/AJCD-L
  • MT7980 vs MT7905DAN-BXDAL
  • MT7980 vs MT7762N-BJCSL
  • MT7980 vs MT7621AT-AMTH
  • MT7980 vs MT7530DU/BMSL
  • MT7980 vs MT7525FT-BMTH
  • MT7980 vs MT7505N-AAMSL
  • MT7980 vs MT7502RN-BMSL
  • MT7980 vs MT7502RN-BMAL
  • MT7980 vs MT7905DAN/DR
  • MT7980 vs MT7905DAN/DN
  • MT7980 vs MT7555N-BWSL
  • MT7980 vs MT7550N/ADSL
  • MT7980 vs MT7531BE/PDB
  • MT7980 vs MT7531AE/PCB
  • MT7980 vs MT7510T/AMTH
  • MT7980 vs MT7111A-BCTH
  • MT7980 vs MT7986BSA/A
  • MT7980 vs MT7976DAN/C
  • MT7980 vs MT7975DAN/B
  • MT7980 vs MT7933CV/ZA
  • MT7980 vs MT7921LEN/B
  • MT7980 vs MT7921KEN/B
  • MT7980 vs MT7920QEN/B
  • MT7980 vs MT7915DAN/B
  • MT7980 vs MT7905DEN/B
  • MT7980 vs MT7905DAN/B
  • MT7980 vs MT7905DAN/A
  • MT7980 vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied