☰
MT7976AN
MT7976AN
Active
Description:  MediaTek MT7976AN
Manufacturer:  MediaTek
Datasheet:   MT7976AN Datasheet
History Price: $0
In Stock: 21925
MT7976AN Specification
Specification
Part No
MT7976AN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7976
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7976AN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7976AN Description
The MediaTek MT7976AN is a highly integrated, dual-band Wi-Fi and Bluetooth combo chip designed for a variety of applications, including smartphones, tablets, smart home devices, and Internet of Things (IoT) products. This chip is part of MediaTek%27s extensive portfolio of wireless communication solutions, providing robust connectivity features and high performance in a compact form factor.

## Overview

The MT7976AN is designed to deliver high-speed wireless connectivity with support for both Wi-Fi and Bluetooth standards. It is particularly optimized for applications that require reliable and efficient wireless communication, such as streaming media, online gaming, and smart home automation. The chip integrates advanced technologies to enhance performance, reduce power consumption, and improve overall user experience.

## Key Features

- Dual-Band Wi-Fi: Supports both 2.4 GHz and 5 GHz frequency bands, allowing for flexible connectivity options and improved performance in congested environments.
- 802.11ac Support: Complies with the IEEE 802.11ac standard, providing high data rates and improved throughput compared to previous Wi-Fi standards.
- Bluetooth 5.0: Features Bluetooth 5.0 technology, enabling faster data transfer rates, extended range, and improved broadcasting capacity for connected devices.
- Integrated Power Amplifiers: Includes integrated power amplifiers for both Wi-Fi and Bluetooth, enhancing signal strength and range.
- Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-operated devices and applications where energy conservation is critical.
- Advanced Security Features: Supports WPA3 security protocols, ensuring secure connections and protecting user data.

## Specifications

Here are the key specifications of the MediaTek MT7976AN:

- Wi-Fi Standards:
- 802.11a/b/g/n/ac
- Dual-band operation (2.4 GHz and 5 GHz)
- Maximum Data Rate:
- Up to 433 Mbps on 5 GHz band (using 80 MHz channel width)
- Up to 150 Mbps on 2.4 GHz band (using 20 MHz channel width)
- Bluetooth Version: Bluetooth 5.0
- Antenna Configuration: Supports multiple antenna configurations for improved performance (MIMO).
- Operating Voltage: 3.3 V
- Interface:
- SDIO for Wi-Fi
- UART for Bluetooth
- Operating Temperature Range: -40°C to +85°C
- Package Type: Typically available in a compact QFN (Quad Flat No-lead) package.

## Applications

The MT7976AN is suitable for a wide range of applications, including:

- Smartphones and Tablets: Provides reliable wireless connectivity for mobile devices, enhancing user experience for streaming and gaming.
- Smart Home Devices: Ideal for IoT applications, enabling seamless communication between smart home devices such as security cameras, smart speakers, and home automation systems.
- Wearable Devices: Supports Bluetooth connectivity for wearables, allowing for data synchronization and communication with smartphones.
- Consumer Electronics: Found in various consumer electronics products that require robust wireless connectivity.

## Conclusion

The MediaTek MT7976AN is a powerful and versatile dual-band Wi-Fi and Bluetooth combo chip that offers high performance and low power consumption for a variety of applications. With its support for advanced wireless standards, integrated power amplifiers, and robust security features, it is well-suited for modern connectivity needs in smartphones, IoT devices, and consumer electronics. The MT7976AN enables manufacturers to create innovative products that deliver seamless wireless experiences, making it an excellent choice for engineers and developers looking to implement reliable connectivity solutions in their designs.
MT7976AN Compare Parts
  • MT7976AN vs MT7976DAN
  • MT7976AN vs MT7931AN
  • MT7976AN vs MT7688A
  • MT7976AN vs MT7668BU
  • MT7976AN vs MT7628A
  • MT7976AN vs MT7622EV
  • MT7976AN vs MT7615D
  • MT7976AN vs MT7602E
  • MT7976AN vs MT7601UN/A-L
  • MT7976AN vs MT7530W
  • MT7976AN vs MT7525GIT/B-BMTH
  • MT7976AN vs MT7975AN/AJCD-L
  • MT7976AN vs MT7905DAN-BXDAL
  • MT7976AN vs MT7762N-BJCSL
  • MT7976AN vs MT7621AT-AMTH
  • MT7976AN vs MT7530DU/BMSL
  • MT7976AN vs MT7525FT-BMTH
  • MT7976AN vs MT7505N-AAMSL
  • MT7976AN vs MT7502RN-BMSL
  • MT7976AN vs MT7502RN-BMAL
  • MT7976AN vs MT7905DAN/DR
  • MT7976AN vs MT7905DAN/DN
  • MT7976AN vs MT7555N-BWSL
  • MT7976AN vs MT7550N/ADSL
  • MT7976AN vs MT7531BE/PDB
  • MT7976AN vs MT7531AE/PCB
  • MT7976AN vs MT7510T/AMTH
  • MT7976AN vs MT7111A-BCTH
  • MT7976AN vs MT7986BSA/A
  • MT7976AN vs MT7976DAN/C
  • MT7976AN vs MT7975DAN/B
  • MT7976AN vs MT7933CV/ZA
  • MT7976AN vs MT7921LEN/B
  • MT7976AN vs MT7921KEN/B
  • MT7976AN vs MT7920QEN/B
  • MT7976AN vs MT7915DAN/B
  • MT7976AN vs MT7905DEN/B
  • MT7976AN vs MT7905DAN/B
  • MT7976AN vs MT7905DAN/A
  • MT7976AN vs MT7902LSN/A
  • MT7976AN FAQ
    Q1: What is the primary function of the MediaTek MT7976AN?
    A: The MediaTek MT7976AN is a high-performance 5G system-on-chip (SoC) designed to provide advanced mobile connectivity, supporting multi-mode 5G and LTE communications for smartphones and other portable devices.

    Q2: What wireless standards does the MediaTek MT7976AN support?
    A: The MT7976AN supports 5G NR (New Radio) in both standalone (SA) and non-standalone (NSA) modes, as well as backward-compatible LTE and LTE-Advanced standards for seamless global connectivity.

    Q3: How many cores does the MediaTek MT7976AN have?
    A: The MT7976AN features an octa-core CPU configuration, typically combining high-performance cores for intensive tasks with power-efficient cores for background processing to optimize performance and battery life.

    Q4: What process technology is used in the MediaTek MT7976AN?
    A: The MT7976AN is manufactured using advanced 5 nm process technology, improving energy efficiency, thermal performance, and overall processing speed for mobile applications.

    Q5: What GPU does the MediaTek MT7976AN integrate?
    A: The SoC includes a high-performance GPU capable of handling complex graphics and gaming workloads, supporting modern APIs like OpenGL ES, Vulkan, and DirectX for enhanced visual performance.

    Q6: What memory types are supported by the MediaTek MT7976AN?
    A: The MT7976AN supports LPDDR5 memory, offering high bandwidth and low latency, which allows fast data access for applications, gaming, and multimedia processing.

    Q7: What camera capabilities does the MediaTek MT7976AN support?
    A: The MT7976AN supports multi-camera setups with advanced ISP (Image Signal Processor) features, enabling high-resolution photography, AI-enhanced imaging, and 4K video recording at high frame rates.

    Q8: How does the MediaTek MT7976AN handle AI processing?
    A: The SoC includes a dedicated AI processing unit (APU) to accelerate on-device AI tasks such as image recognition, voice processing, and real-time analytics without heavily impacting CPU performance.

    Q9: What connectivity features are integrated in the MediaTek MT7976AN?
    A: The MT7976AN integrates 5G NR, LTE, Wi-Fi 6, Bluetooth 5.x, and GNSS, enabling fast, reliable wireless communication across multiple networks and location-based services.

    Q10: What security features are included in the MediaTek MT7976AN?
    A: The MT7976AN includes hardware-level security modules, secure boot, and encryption engines, providing protection for sensitive data and secure operation of mobile devices.

    Q11: What display resolutions can the MediaTek MT7976AN support?
    A: The SoC supports high-definition displays up to QHD+ resolution with high refresh rates, ensuring smooth graphics rendering for multimedia, gaming, and UI responsiveness.

    Q12: What power efficiency features are included in the MediaTek MT7976AN?
    A: The MT7976AN uses advanced power management, dynamic voltage scaling, and a heterogeneous multi-core architecture to balance high performance with low energy consumption for extended battery life.

    Q13: Can the MediaTek MT7976AN handle high-speed 5G data rates?
    A: Yes, the MT7976AN supports high-speed 5G NR with sub-6 GHz and mmWave bands, enabling fast download/upload rates and low latency for streaming, gaming, and cloud applications.

    Q14: How does the MediaTek MT7976AN enhance multimedia experiences?
    A: The SoC includes a powerful ISP, GPU, and multimedia accelerators for high-quality video playback, real-time image processing, and AI-driven camera enhancements for immersive experiences.

    Q15: What audio capabilities does the MediaTek MT7976AN support?
    A: The MT7976AN integrates high-quality audio processing with support for advanced codecs, spatial audio, and noise cancellation for enhanced voice calls and multimedia playback.

    Q16: Is the MediaTek MT7976AN suitable for gaming devices?
    A: Yes, with a high-performance GPU, multi-core CPU, and AI acceleration, the MT7976AN can support demanding mobile gaming with smooth graphics and low latency.

    Q17: What thermal management features does the MediaTek MT7976AN include?
    A: The SoC incorporates thermal monitoring and dynamic frequency scaling to manage heat generation, ensuring reliable performance under heavy workloads without overheating.

    Q18: How does the MediaTek MT7976AN support AI camera applications?
    A: The integrated AI processing unit allows real-time object detection, scene recognition, and computational photography, improving image quality and camera functionality on mobile devices.

    Q19: Can the MediaTek MT7976AN support dual-SIM 5G connectivity?
    A: Yes, the MT7976AN supports dual-SIM functionality with 5G/4G connectivity, allowing simultaneous operation of two mobile networks for versatile communication.

    Q20: What applications are best suited for the MediaTek MT7976AN?
    A: The MT7976AN is ideal for flagship smartphones, 5G-enabled tablets, AI-powered cameras, mobile gaming platforms, and high-speed IoT devices requiring advanced connectivity, processing power, and AI capabilities.
    Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied