☰
MT7975N
MT7975N
Active
Description:  MediaTek MT7975N
Manufacturer:  MediaTek
Datasheet:   MT7975N Datasheet
History Price: $0
In Stock: 4640
MT7975N Specification
Specification
Part No
MT7975N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7975
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7975N Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7975N Description
The MediaTek MT7975N is a highly integrated System-on-Chip (SoC) designed for wireless communication applications, particularly in the realm of Wi-Fi and Bluetooth connectivity. This SoC is part of MediaTek%27s extensive portfolio of wireless communication solutions, aimed at providing high performance, low power consumption, and advanced features for a variety of devices, including smartphones, tablets, smart home devices, and IoT applications. Below is a detailed overview of the MT7975N, including its specifications and parameters.

## Overview

The MediaTek MT7975N is designed to support the latest wireless standards, including Wi-Fi 6 (802.11ax) and Bluetooth 5.0. It is engineered to deliver enhanced data rates, improved network efficiency, and better performance in congested environments. The SoC integrates multiple functionalities, including RF transceivers, baseband processing, and power management, into a single chip, which simplifies the design process for manufacturers and enhances overall system performance.

## Key Specifications

1. Wireless Standards:
- Wi-Fi: The MT7975N supports Wi-Fi 6 (802.11ax), which offers significant improvements over previous generations, including higher data rates, increased capacity, and better performance in dense environments.
- Bluetooth: The SoC supports Bluetooth 5.0, providing enhanced range, speed, and broadcasting capacity for connected devices.

2. Frequency Bands:
- The MT7975N operates in both the 2.4 GHz and 5 GHz frequency bands, allowing for flexible deployment in various wireless environments. This dual-band capability helps to reduce interference and improve overall connectivity.

3. Data Rates:
- The SoC is capable of achieving high data rates, with theoretical maximum speeds of up to 1.2 Gbps for Wi-Fi 6. This high throughput is essential for applications that require fast and reliable data transmission, such as video streaming and online gaming.

4. MIMO Technology:
- The MT7975N supports Multi-User Multiple Input Multiple Output (MU-MIMO) technology, which allows multiple devices to communicate simultaneously with the access point. This feature enhances network efficiency and improves overall user experience in multi-device environments.

5. Power Management:
- The SoC is designed with advanced power management features to optimize energy consumption. It includes support for power-saving modes, which help extend battery life in portable devices. The efficient design is particularly beneficial for IoT applications where power efficiency is critical.

6. Integrated RF Front-End:
- The MT7975N integrates an RF front-end, which simplifies the overall design and reduces the number of external components required. This integration helps to minimize the size of the final product and improve reliability.

7. Security Features:
- The SoC includes advanced security features to protect data transmission, including support for WPA3 encryption and secure pairing for Bluetooth connections. These features are essential for maintaining user privacy and data integrity in wireless communications.

8. Interface Support:
- The MT7975N supports various interfaces for connectivity, including SPI, I2C, and UART, allowing for easy integration with other components and systems. This flexibility is important for developers looking to create custom solutions.

9. Temperature Range:
- The SoC is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in a variety of environments, including industrial and outdoor applications.

## Applications

The MediaTek MT7975N is suitable for a wide range of applications, including:
- Smartphones and tablets
- Smart home devices (e.g., smart speakers, security cameras)
- IoT devices and applications
- Wearable technology
- Automotive connectivity solutions
- Industrial automation systems

## Conclusion

The MediaTek MT7975N is a versatile and high-performance SoC that addresses the needs of modern wireless communication applications. With its support for Wi-Fi 6 and Bluetooth 5.0, high data rates, and advanced power management features, it provides an effective solution for enhancing connectivity in a variety of devices. Its integration of multiple functionalities into a single chip simplifies design and reduces costs for manufacturers, while its robust performance characteristics make it an ideal choice for engineers and developers looking to create innovative wireless solutions. Overall, the MT7975N represents a strong offering in the competitive landscape of wireless communication technologies, making it a valuable component for a wide array of applications.
MT7975N Compare Parts
  • MT7975N vs MT7976DAN
  • MT7975N vs MT7931AN
  • MT7975N vs MT7688A
  • MT7975N vs MT7668BU
  • MT7975N vs MT7628A
  • MT7975N vs MT7622EV
  • MT7975N vs MT7615D
  • MT7975N vs MT7602E
  • MT7975N vs MT7601UN/A-L
  • MT7975N vs MT7530W
  • MT7975N vs MT7525GIT/B-BMTH
  • MT7975N vs MT7975AN/AJCD-L
  • MT7975N vs MT7905DAN-BXDAL
  • MT7975N vs MT7762N-BJCSL
  • MT7975N vs MT7621AT-AMTH
  • MT7975N vs MT7530DU/BMSL
  • MT7975N vs MT7525FT-BMTH
  • MT7975N vs MT7505N-AAMSL
  • MT7975N vs MT7502RN-BMSL
  • MT7975N vs MT7502RN-BMAL
  • MT7975N vs MT7905DAN/DR
  • MT7975N vs MT7905DAN/DN
  • MT7975N vs MT7555N-BWSL
  • MT7975N vs MT7550N/ADSL
  • MT7975N vs MT7531BE/PDB
  • MT7975N vs MT7531AE/PCB
  • MT7975N vs MT7510T/AMTH
  • MT7975N vs MT7111A-BCTH
  • MT7975N vs MT7986BSA/A
  • MT7975N vs MT7976DAN/C
  • MT7975N vs MT7975DAN/B
  • MT7975N vs MT7933CV/ZA
  • MT7975N vs MT7921LEN/B
  • MT7975N vs MT7921KEN/B
  • MT7975N vs MT7920QEN/B
  • MT7975N vs MT7915DAN/B
  • MT7975N vs MT7905DEN/B
  • MT7975N vs MT7905DAN/B
  • MT7975N vs MT7905DAN/A
  • MT7975N vs MT7902LSN/A
  • MT7975N FAQ
    Q1: What is the MediaTek MT7975N?
    A1: The MediaTek MT7975N is a highly integrated, power-efficient Wi-Fi 5 (802.11ac) SoC (System on Chip) designed for IoT applications, providing dual-band support, enhanced security features, and optimal power management.

    Q2: What are the key features of the MediaTek MT7975N?
    A2: Key features of the MediaTek MT7975N include dual-band 2.4 GHz and 5 GHz Wi-Fi support, MU-MIMO (Multi-User Multiple Input Multiple Output), advanced security protocols (WPA3), and low power consumption for IoT devices.

    Q3: What are the typical applications of the MediaTek MT7975N?
    A3: The MediaTek MT7975N is typically used in IoT applications, including smart home devices, security cameras, wearables, and other connected devices that require efficient Wi-Fi connectivity.

    Q4: What wireless standards does the MediaTek MT7975N support?
    A4: The MediaTek MT7975N supports Wi-Fi 5 (802.11ac) standards, ensuring fast and reliable wireless communication with enhanced range and performance.

    Q5: How does the MediaTek MT7975N support power efficiency?
    A5: The MT7975N is designed with low power consumption features, utilizing techniques like low-power idle modes and efficient RF circuitry, making it ideal for battery-powered IoT devices.

    Q6: Does the MediaTek MT7975N support Bluetooth?
    A6: No, the MediaTek MT7975N is focused on Wi-Fi connectivity and does not support Bluetooth functionality. However, it offers excellent Wi-Fi performance for IoT applications.

    Q7: What are the security features of the MediaTek MT7975N?
    A7: The MT7975N supports WPA3 security, providing enhanced encryption and protection against various types of cyber-attacks, ensuring safe communication for connected devices.

    Q8: Can the MediaTek MT7975N be used for mesh networking?
    A8: Yes, the MT7975N supports mesh networking, enabling efficient communication between devices in a distributed network, ensuring better coverage and reliability for smart home and IoT systems.

    Q9: What kind of processor does the MediaTek MT7975N have?
    A9: The MT7975N features a single-core processor optimized for Wi-Fi tasks, providing a balance between performance and power efficiency for IoT devices.

    Q10: What type of devices can integrate the MediaTek MT7975N?
    A10: The MT7975N is ideal for integrating into devices like smart home hubs, cameras, smart thermostats, wearable devices, and other IoT appliances that require stable and fast wireless communication.

    Q11: How does the MediaTek MT7975N handle Wi-Fi interference?
    A11: The MT7975N incorporates advanced interference mitigation technologies, including dynamic channel selection and advanced antenna algorithms, to maintain stable connections in crowded wireless environments.

    Q12: What is the maximum data transfer rate of the MediaTek MT7975N?
    A12: The MediaTek MT7975N supports a maximum data transfer rate of up to 433 Mbps on the 5 GHz band and 150 Mbps on the 2.4 GHz band, providing fast wireless data transmission for IoT applications.

    Q13: Is the MediaTek MT7975N backward compatible with older Wi-Fi standards?
    A13: Yes, the MT7975N is backward compatible with older Wi-Fi standards, including 802.11b/g/n, ensuring seamless connectivity with legacy devices.

    Q14: How does the MediaTek MT7975N improve multi-device connectivity?
    A14: The MT7975N supports MU-MIMO technology, allowing multiple devices to transmit and receive data simultaneously, improving overall network efficiency and reducing latency in multi-device environments.

    Q15: What is the power consumption of the MediaTek MT7975N?
    A15: The MT7975N is designed to operate with low power consumption, consuming minimal energy in idle mode and offering efficient operation even during active data transmission, making it suitable for battery-operated devices.

    Q16: Can the MediaTek MT7975N be used for video streaming applications?
    A16: Yes, the MT7975N can support video streaming applications, especially in IoT devices like cameras or smart TVs, offering stable wireless connections with enough bandwidth for smooth HD video streaming.

    Q17: Does the MediaTek MT7975N have integrated antennas?
    A17: The MT7975N does not have integrated antennas. It requires external antennas for optimal Wi-Fi performance, which can be customized depending on the specific application.

    Q18: How does the MediaTek MT7975N handle network congestion?
    A18: The MT7975N uses advanced algorithms for congestion management, including traffic prioritization and smart QoS (Quality of Service) handling, ensuring stable performance in congested networks.

    Q19: What type of interfaces does the MediaTek MT7975N support?
    A19: The MT7975N supports standard interfaces like SPI (Serial Peripheral Interface) and I2C for easy integration with various IoT components and peripherals in a system.

    Q20: What is the main advantage of using the MediaTek MT7975N in IoT devices?
    A20: The main advantage of using the MT7975N is its combination of high performance, low power consumption, and robust security features, making it an ideal choice for connecting IoT devices in a reliable, efficient, and secure manner.
    Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied