☰
MT7975AN
MT7975AN
Active
Description:  MediaTek MT7975AN
Manufacturer:  MediaTek
Datasheet:   MT7975AN Datasheet
History Price: $0
In Stock: 46560
MT7975AN Specification
Specification
Part No
MT7975AN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7975
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7975AN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7975AN Description
The MediaTek MT7975AN is a highly integrated system-on-chip (SoC) designed for advanced wireless communication applications, particularly in the realm of Wi-Fi and Bluetooth connectivity. This SoC is tailored for use in a variety of devices, including smartphones, tablets, smart home devices, and other IoT (Internet of Things) applications. With its robust performance, low power consumption, and comprehensive feature set, the MT7975AN is well-suited for modern wireless communication needs. Below is a detailed overview of the MediaTek MT7975AN, including its specifications, features, and typical applications.

## Overview

The MT7975AN is designed to provide high-performance wireless connectivity, integrating both Wi-Fi and Bluetooth functionalities into a single chip. This integration allows for seamless communication between devices, making it an ideal choice for applications that require reliable and efficient wireless connections. The SoC is optimized for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is critical.

## Key Features

1. Dual-Band Wi-Fi Support: The MT7975AN supports dual-band Wi-Fi (2.4 GHz and 5 GHz), enabling devices to connect to a wide range of networks and providing flexibility in connectivity options.

2. Bluetooth 5.0: The SoC features Bluetooth 5.0 support, which offers improved range, speed, and broadcasting capacity compared to previous Bluetooth versions. This is particularly beneficial for IoT applications and smart home devices.

3. High Throughput: The MT7975AN is designed to deliver high data throughput, making it suitable for applications that require fast and reliable data transmission, such as video streaming and online gaming.

4. Low Power Consumption: The SoC is optimized for low power operation, which is essential for battery-powered devices. It employs advanced power management techniques to minimize energy usage during operation.

5. Integrated Security Features: The MT7975AN includes built-in security features to protect data and ensure secure communication, which is crucial for IoT applications where data integrity is paramount.

6. Rich Peripheral Support: The SoC supports a variety of peripherals, including GPIO, SPI, I2C, and UART, allowing for flexible integration with other components and sensors.

7. Compact Package: The MT7975AN is available in a compact package, facilitating easy integration into various device designs and saving board space.

## Specifications

- Wi-Fi Standards: 802.11 a/b/g/n/ac (dual-band)
- Bluetooth Version: 5.0
- Operating Frequency:
- Wi-Fi: 2.4 GHz and 5 GHz
- Bluetooth: 2.4 GHz
- Maximum Data Rate:
- Wi-Fi: Up to 867 Mbps (depending on configuration)
- Bluetooth: Up to 2 Mbps
- Power Supply Voltage: Typically operates at 3.3V
- Operating Temperature Range: -40°C to +85°C (suitable for industrial applications)
- Package Type: BGA (Ball Grid Array) or similar compact package
- Memory Support: Supports external memory interfaces for RAM and flash storage

## Applications

The MediaTek MT7975AN is suitable for a wide range of applications, including:

- Smartphones and Tablets: Ideal for providing high-speed wireless connectivity in mobile devices.
- Smart Home Devices: Used in smart speakers, security cameras, and home automation systems that require reliable wireless communication.
- IoT Devices: Suitable for various IoT applications, including smart sensors, wearables, and connected appliances.
- Consumer Electronics: Employed in devices such as smart TVs, streaming devices, and gaming consoles that benefit from advanced wireless capabilities.

## Conclusion

The MediaTek MT7975AN is a powerful and versatile system-on-chip that meets the demands of modern wireless communication applications. With its dual-band Wi-Fi support, Bluetooth 5.0 capabilities, and low power consumption, it is an excellent choice for engineers and designers looking to implement advanced connectivity features in their devices. Its rich peripheral support and compact design further enhance its usability across a variety of applications, making it a valuable component in the rapidly evolving landscape of connected technology.
MT7975AN Compare Parts
  • MT7975AN vs MT7976DAN
  • MT7975AN vs MT7931AN
  • MT7975AN vs MT7688A
  • MT7975AN vs MT7668BU
  • MT7975AN vs MT7628A
  • MT7975AN vs MT7622EV
  • MT7975AN vs MT7615D
  • MT7975AN vs MT7602E
  • MT7975AN vs MT7601UN/A-L
  • MT7975AN vs MT7530W
  • MT7975AN vs MT7525GIT/B-BMTH
  • MT7975AN vs MT7975AN/AJCD-L
  • MT7975AN vs MT7905DAN-BXDAL
  • MT7975AN vs MT7762N-BJCSL
  • MT7975AN vs MT7621AT-AMTH
  • MT7975AN vs MT7530DU/BMSL
  • MT7975AN vs MT7525FT-BMTH
  • MT7975AN vs MT7505N-AAMSL
  • MT7975AN vs MT7502RN-BMSL
  • MT7975AN vs MT7502RN-BMAL
  • MT7975AN vs MT7905DAN/DR
  • MT7975AN vs MT7905DAN/DN
  • MT7975AN vs MT7555N-BWSL
  • MT7975AN vs MT7550N/ADSL
  • MT7975AN vs MT7531BE/PDB
  • MT7975AN vs MT7531AE/PCB
  • MT7975AN vs MT7510T/AMTH
  • MT7975AN vs MT7111A-BCTH
  • MT7975AN vs MT7986BSA/A
  • MT7975AN vs MT7976DAN/C
  • MT7975AN vs MT7975DAN/B
  • MT7975AN vs MT7933CV/ZA
  • MT7975AN vs MT7921LEN/B
  • MT7975AN vs MT7921KEN/B
  • MT7975AN vs MT7920QEN/B
  • MT7975AN vs MT7915DAN/B
  • MT7975AN vs MT7905DEN/B
  • MT7975AN vs MT7905DAN/B
  • MT7975AN vs MT7905DAN/A
  • MT7975AN vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied