☰
MT7922AEA
MT7922AEA
Active
Description:  MediaTek MT7922AEA
Manufacturer:  MediaTek
Datasheet:   MT7922AEA Datasheet
History Price: $0
In Stock: 19910
MT7922AEA Specification
Specification
Part No
MT7922AEA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7922
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7922AEA Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7922AEA Description
The MediaTek MT7922AEA is a highly integrated wireless connectivity system-on-chip (SoC) designed to provide fast, reliable, and power-efficient wireless communication in modern computing platforms. Targeted primarily at notebooks, desktops, and embedded systems, the MT7922AEA supports advanced wireless standards including Wi-Fi 6E and Bluetooth 5.2, delivering exceptional performance for both networking and peripheral connectivity.

## Overview

The MT7922AEA is part of MediaTek’s Filogic connectivity portfolio, known for its power-efficient design, high throughput, and compliance with the latest wireless standards. It enables tri-band Wi-Fi operation and supports simultaneous Bluetooth connections, making it ideal for high-performance wireless applications including video conferencing, online gaming, cloud computing, and VR/AR environments.

## Key Specifications

* Wi-Fi Standard Support:
IEEE 802.11a/b/g/n/ac/ax
Wi-Fi 6 and Wi-Fi 6E compliant, supporting operation in the 2.4 GHz, 5 GHz, and 6 GHz bands (tri-band capability).

* Wi-Fi Frequency Bands:

* 2.4 GHz (2400–2483.5 MHz)
* 5 GHz (5150–5850 MHz)
* 6 GHz (5925–7125 MHz) – for Wi-Fi 6E, where regionally allowed

* MIMO Configuration:
2x2 MIMO (Multiple Input, Multiple Output)
Supports up to 2 spatial streams for enhanced throughput and reliability.

* Maximum Data Rates:

* Up to 1201 Mbps in 5 GHz and 6 GHz bands (Wi-Fi 6/6E)
* Up to 574 Mbps in the 2.4 GHz band
Peak aggregate throughput of approximately 1.8 Gbps under optimal conditions.

* Modulation Support:

* 1024-QAM (Quadrature Amplitude Modulation) for high-speed data transmission
* OFDMA (Orthogonal Frequency Division Multiple Access) for improved multi-user efficiency
* MU-MIMO (Multi-User MIMO) for better performance in dense environments

* Bluetooth Version:
Bluetooth 5.2 compliant
Backward compatible with Bluetooth 5.1/5.0/4.x/2.1+EDR

* Bluetooth Features:

* LE Audio support
* Enhanced coexistence with Wi-Fi via intelligent time-division multiplexing
* Dual-mode (BR/EDR + LE)

* Interface:
PCIe (Peripheral Component Interconnect Express) interface for Wi-Fi
USB 2.0 interface for Bluetooth
These standard interfaces ensure compatibility with a wide range of host systems.

* Security:

* WPA3 Personal and Enterprise
* Hardware support for secure boot and firmware integrity
* Advanced packet filtering and encryption

* Operating System Support:
Compatible with major operating systems including Windows 10/11, Linux distributions, and Chrome OS, depending on driver support.

* Power Management:
Designed with advanced power-saving features such as Target Wake Time (TWT) and dynamic power scaling, allowing extended battery life for mobile platforms.

* Packaging:
The "AEA" in MT7922AEA denotes specific packaging and integration details. This variant is typically offered in M.2 2230 or M.2 1216 modules depending on the implementation.

* Temperature Range:
Commercial temperature range from 0°C to 70°C, suitable for consumer and enterprise-class applications.

## Applications

* Laptops and Ultrabooks:
Enables high-speed tri-band wireless connectivity with low latency and low power consumption, supporting streaming, conferencing, and multitasking.

* Desktops and Mini PCs:
Provides seamless integration of Wi-Fi 6E and Bluetooth 5.2 for desktops without built-in wireless capabilities.

* IoT and Embedded Systems:
Suitable for applications requiring high data throughput and reliable Bluetooth connectivity such as smart TVs, industrial controllers, and digital signage.

* VR/AR Devices:
Supports low-latency wireless links for high-bandwidth immersive applications.

* Gaming Systems:
Delivers high-speed and low-latency networking ideal for competitive gaming.

## Summary

The MediaTek MT7922AEA stands out as a comprehensive wireless solution integrating both next-generation Wi-Fi and advanced Bluetooth technologies. Its tri-band Wi-Fi 6E support, 2x2 MIMO configuration, and power-efficient architecture make it an excellent choice for modern computing platforms that demand fast, stable, and secure wireless connectivity.
MT7922AEA Compare Parts
  • MT7922AEA vs MT7976DAN
  • MT7922AEA vs MT7931AN
  • MT7922AEA vs MT7688A
  • MT7922AEA vs MT7668BU
  • MT7922AEA vs MT7628A
  • MT7922AEA vs MT7622EV
  • MT7922AEA vs MT7615D
  • MT7922AEA vs MT7602E
  • MT7922AEA vs MT7601UN/A-L
  • MT7922AEA vs MT7530W
  • MT7922AEA vs MT7525GIT/B-BMTH
  • MT7922AEA vs MT7975AN/AJCD-L
  • MT7922AEA vs MT7905DAN-BXDAL
  • MT7922AEA vs MT7762N-BJCSL
  • MT7922AEA vs MT7621AT-AMTH
  • MT7922AEA vs MT7530DU/BMSL
  • MT7922AEA vs MT7525FT-BMTH
  • MT7922AEA vs MT7505N-AAMSL
  • MT7922AEA vs MT7502RN-BMSL
  • MT7922AEA vs MT7502RN-BMAL
  • MT7922AEA vs MT7905DAN/DR
  • MT7922AEA vs MT7905DAN/DN
  • MT7922AEA vs MT7555N-BWSL
  • MT7922AEA vs MT7550N/ADSL
  • MT7922AEA vs MT7531BE/PDB
  • MT7922AEA vs MT7531AE/PCB
  • MT7922AEA vs MT7510T/AMTH
  • MT7922AEA vs MT7111A-BCTH
  • MT7922AEA vs MT7986BSA/A
  • MT7922AEA vs MT7976DAN/C
  • MT7922AEA vs MT7975DAN/B
  • MT7922AEA vs MT7933CV/ZA
  • MT7922AEA vs MT7921LEN/B
  • MT7922AEA vs MT7921KEN/B
  • MT7922AEA vs MT7920QEN/B
  • MT7922AEA vs MT7915DAN/B
  • MT7922AEA vs MT7905DEN/B
  • MT7922AEA vs MT7905DAN/B
  • MT7922AEA vs MT7905DAN/A
  • MT7922AEA vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied