☰
MT7921LEN
MT7921LEN
Active
Description:  MediaTek MT7921LEN
Manufacturer:  MediaTek
Datasheet:   MT7921LEN Datasheet
History Price: $0
In Stock: 46605
MT7921LEN Specification
Specification
Part No
MT7921LEN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7921
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7921LEN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7921LEN Description

The MediaTek MT7921LEN is a highly efficient and versatile wireless communication solution designed to meet the growing demands of modern wireless networks. As a part of MediaTek’s family of wireless chipsets, the MT7921LEN offers robust Wi-Fi and Bluetooth connectivity features for a variety of devices, including laptops, smartphones, IoT devices, and embedded systems. It is designed to provide seamless, high-speed wireless communication while maintaining power efficiency, making it ideal for applications requiring reliable and fast data transfer in both consumer and enterprise environments.

The MT7921LEN integrates both Wi-Fi 6 (802.11ax) and Bluetooth 5.2 capabilities, ensuring high-performance wireless connectivity. Its advanced features, such as improved signal range, low latency, and efficient power consumption, position it as a next-generation solution for wireless communication.

## Key Features of the MT7921LEN

* Wi-Fi 6 (802.11ax) Support:
The MT7921LEN supports the latest Wi-Fi 6 standard (802.11ax), providing enhanced data rates, better efficiency, and improved performance in dense environments. Wi-Fi 6 offers up to four times the capacity compared to previous Wi-Fi standards, making it ideal for crowded environments like offices, schools, and homes with multiple connected devices.

* Dual-Band Connectivity:
The MT7921LEN supports dual-band Wi-Fi operation, with frequencies of both 2.4 GHz and 5 GHz. This enables users to choose between the two bands based on their network conditions, ensuring minimal interference and optimal performance. The 5 GHz band is less crowded and supports higher speeds, while the 2.4 GHz band provides better range for longer distances.

* Bluetooth 5.2 Integration:
In addition to Wi-Fi connectivity, the MT7921LEN also supports Bluetooth 5.2, which offers faster data transmission speeds and improved range over previous Bluetooth versions. Bluetooth 5.2 enables enhanced audio streaming, improved connection stability, and better coexistence with Wi-Fi signals. This makes the MT7921LEN a great choice for devices requiring both Wi-Fi and Bluetooth connectivity, such as smartphones, laptops, and IoT devices.

* OFDMA and MU-MIMO Support:
The chipset supports Orthogonal Frequency Division Multiple Access (OFDMA) and Multi-User Multiple Input Multiple Output (MU-MIMO), two key technologies that enhance the efficiency and capacity of wireless networks. OFDMA allows multiple devices to transmit simultaneously, reducing congestion and latency. MU-MIMO enables multiple devices to communicate at the same time, further improving network efficiency.

* Improved Range and Signal Strength:
With support for advanced technologies such as Beamforming and 1024-QAM, the MT7921LEN offers improved signal range and stronger connectivity, even in environments with many obstacles. Beamforming focuses the Wi-Fi signal in the direction of the receiving device, improving data transfer speeds and range.

* Low Latency and Enhanced Quality of Service (QoS):
The chipset is designed to minimize latency, which is crucial for real-time applications like gaming, video conferencing, and voice calls. With enhanced Quality of Service (QoS) support, the MT7921LEN ensures that critical traffic, such as voice and video streams, is prioritized over less time-sensitive data, guaranteeing a stable and smooth experience.

* Power Efficiency:
The MT7921LEN is designed with power efficiency in mind. It features support for features like Target Wake Time (TWT), which allows devices to schedule their wake times for data transmission, reducing power consumption and extending battery life in portable devices.

## Specifications

* Wi-Fi Standards:

* Wi-Fi Standard: 802.11ax (Wi-Fi 6)
* Frequency Bands: 2.4 GHz and 5 GHz
* Maximum Data Rate: 2.4 Gbps (theoretical maximum)
* The MT7921LEN supports the Wi-Fi 6 standard, offering faster data rates and better performance in congested environments. It operates on both 2.4 GHz and 5 GHz bands, with a theoretical maximum data rate of up to 2.4 Gbps.

* Bluetooth Version:

* Bluetooth Version: 5.2
* The chipset integrates Bluetooth 5.2, providing faster data transmission and enhanced range compared to earlier Bluetooth versions. This makes it ideal for applications requiring low-latency audio streaming and stable connections to peripherals like wireless headphones, speakers, and smart devices.

* OFDMA and MU-MIMO Support:

* OFDMA: Yes
* MU-MIMO: Yes (Up to 8x8)
* The MT7921LEN supports both OFDMA and MU-MIMO technologies, enhancing the efficiency of the wireless network by allowing multiple devices to communicate simultaneously, reducing congestion and improving overall performance.

* Maximum Data Rate:

* Wi-Fi Data Rate: 2.4 Gbps (theoretical maximum)
* The maximum Wi-Fi data rate of 2.4 Gbps makes the MT7921LEN suitable for high-bandwidth applications such as 4K video streaming, gaming, and data-intensive tasks that require high-speed internet connectivity.

* Antenna Configuration:

* Antenna Type: 2x2 and 4x4 MIMO
* The chipset supports multiple antenna configurations (2x2 and 4x4 MIMO), which improve signal quality and range by using multiple antennas for transmission and reception. This ensures more stable and faster wireless connections, even in environments with interference.

* Wi-Fi Power Consumption:

* Low Power Mode: Yes
* Power Consumption: Low
* The MT7921LEN is designed to operate with low power consumption, making it ideal for battery-powered devices. Its power-efficient features help extend battery life while maintaining strong and stable wireless performance.

* Security Standards:

* WPA3 Support: Yes
* WPA2 Support: Yes
* The chipset supports WPA3 security, providing enhanced encryption and protection against cyber threats. WPA3 improves network security by strengthening encryption algorithms, ensuring safer communication between devices.

* Operating Temperature Range:

* Range: -40°C to +85°C
* The MT7921LEN is designed to operate within a wide temperature range, making it suitable for use in a variety of environments, including industrial applications and outdoor devices where temperature fluctuations are common.

* Form Factor:

* Package Type: 12mm x 12mm QFN
* The chipset is packaged in a 12mm x 12mm QFN (Quad Flat No-lead) package, a compact and reliable package that ensures ease of integration into various devices while maintaining robust performance.

## Applications

The MediaTek MT7921LEN is designed for a wide range of applications, offering high-speed connectivity and reliability. Some key application areas include:

* Laptops and Personal Computers:
The MT7921LEN is ideal for laptops and desktop computers that require fast, reliable wireless connectivity. Its support for Wi-Fi 6 and Bluetooth 5.2 ensures high-speed internet access and stable connections to Bluetooth peripherals such as keyboards, mice, and headsets.

* Smartphones and Tablets:
With its support for Wi-Fi 6 and Bluetooth 5.2, the MT7921LEN is perfect for smartphones and tablets, offering high-speed internet access, low-latency communication, and better battery life, which are essential for modern mobile devices.

* Internet of Things (IoT) Devices:
The chipset’s low power consumption and dual-band Wi-Fi support make it a suitable choice for IoT devices, which often require constant connectivity and energy efficiency. Applications include smart home devices, sensors, and wearables.

* Consumer Electronics:
The MT7921LEN is commonly used in consumer electronics, such as smart TVs, streaming devices, and gaming consoles, offering seamless Wi-Fi and Bluetooth connectivity for an enhanced user experience.

* Enterprise Networking Equipment:
The chipset is suitable for enterprise-level routers, access points, and gateways. With support for Wi-Fi 6, it can handle high-density environments, ensuring smooth and fast internet access for a large number of devices simultaneously.

* Automotive Applications:
The MT7921LEN is used in automotive systems for in-car connectivity, offering reliable Wi-Fi and Bluetooth support for infotainment systems, telematics, and in-car wireless networks.

* Healthcare and Medical Devices:
The power efficiency and reliable connectivity of the MT7921LEN make it an excellent choice for medical devices that require wireless communication, such as patient monitoring systems, wearable health devices, and diagnostic equipment.

## Advantages

* High-Speed Performance:
With support for Wi-Fi 6 and a theoretical maximum data rate of 2.4 Gbps, the MT7921LEN offers fast, reliable wireless communication for demanding applications such as 4K streaming, gaming, and large file transfers.

* Dual-Band Operation:
The ability to operate on both 2.4 GHz and 5 GHz bands helps optimize network performance, reduce interference, and improve signal coverage, ensuring a stable and efficient connection in various environments.

* Improved Range and Coverage:
Technologies like Beamforming and MU-MIMO improve the signal range and coverage, providing stable connections in larger areas or environments with physical barriers.

* Low Power Consumption:
The MT7921LEN is designed with energy efficiency in mind, featuring low power consumption and power-saving technologies such as Target Wake Time (TWT) that extend battery life in portable devices.

* Enhanced Security:
With support for WPA3 security, the MT7921LEN ensures that data transmitted over Wi-Fi networks is protected with the latest
MT7921LEN Compare Parts
  • MT7921LEN vs MT7976DAN
  • MT7921LEN vs MT7931AN
  • MT7921LEN vs MT7688A
  • MT7921LEN vs MT7668BU
  • MT7921LEN vs MT7628A
  • MT7921LEN vs MT7622EV
  • MT7921LEN vs MT7615D
  • MT7921LEN vs MT7602E
  • MT7921LEN vs MT7601UN/A-L
  • MT7921LEN vs MT7530W
  • MT7921LEN vs MT7525GIT/B-BMTH
  • MT7921LEN vs MT7975AN/AJCD-L
  • MT7921LEN vs MT7905DAN-BXDAL
  • MT7921LEN vs MT7762N-BJCSL
  • MT7921LEN vs MT7621AT-AMTH
  • MT7921LEN vs MT7530DU/BMSL
  • MT7921LEN vs MT7525FT-BMTH
  • MT7921LEN vs MT7505N-AAMSL
  • MT7921LEN vs MT7502RN-BMSL
  • MT7921LEN vs MT7502RN-BMAL
  • MT7921LEN vs MT7905DAN/DR
  • MT7921LEN vs MT7905DAN/DN
  • MT7921LEN vs MT7555N-BWSL
  • MT7921LEN vs MT7550N/ADSL
  • MT7921LEN vs MT7531BE/PDB
  • MT7921LEN vs MT7531AE/PCB
  • MT7921LEN vs MT7510T/AMTH
  • MT7921LEN vs MT7111A-BCTH
  • MT7921LEN vs MT7986BSA/A
  • MT7921LEN vs MT7976DAN/C
  • MT7921LEN vs MT7975DAN/B
  • MT7921LEN vs MT7933CV/ZA
  • MT7921LEN vs MT7921LEN/B
  • MT7921LEN vs MT7921KEN/B
  • MT7921LEN vs MT7920QEN/B
  • MT7921LEN vs MT7915DAN/B
  • MT7921LEN vs MT7905DEN/B
  • MT7921LEN vs MT7905DAN/B
  • MT7921LEN vs MT7905DAN/A
  • MT7921LEN vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied