☰
MT7920TUN
MT7920TUN
Active
Description:  MediaTek MT7920TUN
Manufacturer:  MediaTek
Datasheet:   MT7920TUN Datasheet
History Price: $0
In Stock: 49375
MT7920TUN Specification
Specification
Part No
MT7920TUN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7920
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7920TUN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7920TUN Description
Overview

The MediaTek MT7920TUN is a highly integrated Wi-Fi 6 (802.11ax) and Bluetooth 5.0 solution designed to deliver superior wireless connectivity for a range of devices, including smartphones, laptops, smart home devices, and IoT applications. With support for high-speed data rates, improved range, and lower latency, the MT7920TUN offers enhanced performance for both consumer and enterprise-grade devices. It is particularly designed to handle bandwidth-intensive applications such as streaming, gaming, and real-time communications.

Wireless Connectivity Features

The MT7920TUN provides dual-band Wi-Fi 6 connectivity, supporting both the 2.4 GHz and 5 GHz frequency bands. It also incorporates Bluetooth 5.0 capabilities, which provide high-speed wireless communication with low energy consumption for compatible devices.

* Wi-Fi Standards Supported: IEEE 802.11a/b/g/n/ac/ax (Wi-Fi 6)
* Frequency Bands: 2.4 GHz and 5 GHz
* Wi-Fi Data Rate: Up to 2.4 Gbps (Wi-Fi 6, 160 MHz channel bandwidth)
* Wi-Fi 6 Features:

* OFDMA (Orthogonal Frequency Division Multiple Access)
* MU-MIMO (Multi-User, Multiple Input Multiple Output)
* Target Wake Time (TWT) for improved power efficiency
* 1024-QAM (Quadrature Amplitude Modulation) for increased throughput
* WPA3 security support
* Bluetooth Version: Bluetooth 5.0
* Bluetooth Data Rate: Up to 2 Mbps for Bluetooth Low Energy (BLE)
* Supported Bluetooth Profiles: HFP, A2DP, AVRCP, HID, GATT, and others
* Coexistence: Advanced coexistence mechanisms to enable concurrent Bluetooth and Wi-Fi operation without interference.

Power Efficiency and Management

MediaTek's MT7920TUN is optimized for power efficiency, an important feature for battery-powered devices like smartphones and laptops. The chipset integrates advanced power-saving techniques to extend battery life while maintaining high-performance wireless communication.

* Power Management Features:

* Dynamic power scaling
* Power-efficient idle modes
* Support for Wi-Fi 6's Target Wake Time (TWT) for scheduled power consumption
* Bluetooth Low Energy (BLE) operation for lower power consumption in wireless peripherals

Host Interface and Integration

The MT7920TUN is designed to provide flexible interface options for seamless integration into a wide range of systems. It is compatible with both desktop and embedded systems and is equipped with multiple high-speed interfaces for data transfer.

* Host Interface: PCIe 2.0 (1-lane)
* Bluetooth Interface: UART (Universal Asynchronous Receiver-Transmitter), PCM (Pulse Code Modulation) for audio
* Coexistence Interface: Supports GPIO for integrated coexistence with other wireless systems

Physical Characteristics and Packaging

The MT7920TUN is available in an advanced package suitable for compact designs in consumer electronics and embedded devices. Its small form factor ensures that it can fit into space-constrained environments while still providing high levels of wireless performance.

* Package Type: QFN (Quad Flat No-lead) package
* Package Size: Typically around 8mm x 8mm for the QFN package
* Operating Temperature Range: -40°C to +85°C
* Dimensions: Compact and suitable for mobile and embedded devices

Software and Driver Support

The chipset comes with a full suite of software and driver support to enable quick integration into various platforms, including popular operating systems such as Windows, Linux, and Android. It also supports a range of third-party software stacks for specific use cases.

* Software Support:

* Linux (including Android-based distributions)
* Windows (driver packages for seamless integration)
* Full driver support for Wi-Fi 6 and Bluetooth 5.0 features
* MediaTek’s advanced Wi-Fi and Bluetooth software frameworks for optimized performance

Target Applications

The MT7920TUN is intended for use in a variety of consumer and commercial devices. Its advanced wireless capabilities, low latency, and power efficiency make it ideal for devices that require robust connectivity for demanding applications.

* Smartphones: Provides fast and reliable Wi-Fi connectivity for mobile devices.
* Laptops: High-speed data transfer and enhanced Bluetooth connectivity for improved productivity.
* Smart Home Devices: Ideal for IoT devices, enabling seamless connectivity for smart homes.
* Smart TVs: High-performance wireless for streaming and gaming applications.
* Wearables: Supports Bluetooth 5.0 for low-power, high-performance wireless communication.

Security and Reliability

The MT7920TUN supports the latest security standards for both Wi-Fi and Bluetooth, providing robust encryption and protection for wireless communications.

* Wi-Fi Security: WPA3 encryption support for secure wireless communication
* Bluetooth Security: Bluetooth Secure Simple Pairing (SSP) and AES encryption for protected data transmission
* Advanced Coexistence: Ensures reliable operation even in high-density wireless environments, reducing interference between Wi-Fi and Bluetooth signals.

Additional Features

* Advanced Diagnostics: Built-in tools for monitoring, troubleshooting, and optimizing the performance of wireless connectivity.
* Smart Antenna Selection: Supports antenna diversity to enhance performance in challenging environments.
* Carrier Aggregation: Supports simultaneous multiple channel aggregation for improved bandwidth utilization.

Conclusion

The MediaTek MT7920TUN offers an advanced and integrated solution for both Wi-Fi 6 and Bluetooth 5.0 connectivity, bringing faster speeds, lower latency, and improved power efficiency to a wide range of devices. With its support for dual-band operation, multiple advanced wireless features, and flexible integration options, the MT7920TUN is a powerful solution for high-performance consumer electronics and embedded systems. Its low-power design makes it especially suitable for battery-operated devices, providing an optimal balance of performance and energy efficiency.
MT7920TUN Compare Parts
  • MT7920TUN vs MT7976DAN
  • MT7920TUN vs MT7931AN
  • MT7920TUN vs MT7688A
  • MT7920TUN vs MT7668BU
  • MT7920TUN vs MT7628A
  • MT7920TUN vs MT7622EV
  • MT7920TUN vs MT7615D
  • MT7920TUN vs MT7602E
  • MT7920TUN vs MT7601UN/A-L
  • MT7920TUN vs MT7530W
  • MT7920TUN vs MT7525GIT/B-BMTH
  • MT7920TUN vs MT7975AN/AJCD-L
  • MT7920TUN vs MT7905DAN-BXDAL
  • MT7920TUN vs MT7762N-BJCSL
  • MT7920TUN vs MT7621AT-AMTH
  • MT7920TUN vs MT7530DU/BMSL
  • MT7920TUN vs MT7525FT-BMTH
  • MT7920TUN vs MT7505N-AAMSL
  • MT7920TUN vs MT7502RN-BMSL
  • MT7920TUN vs MT7502RN-BMAL
  • MT7920TUN vs MT7905DAN/DR
  • MT7920TUN vs MT7905DAN/DN
  • MT7920TUN vs MT7555N-BWSL
  • MT7920TUN vs MT7550N/ADSL
  • MT7920TUN vs MT7531BE/PDB
  • MT7920TUN vs MT7531AE/PCB
  • MT7920TUN vs MT7510T/AMTH
  • MT7920TUN vs MT7111A-BCTH
  • MT7920TUN vs MT7986BSA/A
  • MT7920TUN vs MT7976DAN/C
  • MT7920TUN vs MT7975DAN/B
  • MT7920TUN vs MT7933CV/ZA
  • MT7920TUN vs MT7921LEN/B
  • MT7920TUN vs MT7921KEN/B
  • MT7920TUN vs MT7920QEN/B
  • MT7920TUN vs MT7915DAN/B
  • MT7920TUN vs MT7905DEN/B
  • MT7920TUN vs MT7905DAN/B
  • MT7920TUN vs MT7905DAN/A
  • MT7920TUN vs MT7902LSN/A
  • MT7920TUN FAQ
    Q1: What is the MediaTek MT7920TUN used for?
    A1: The MediaTek MT7920TUN is typically used for wireless connectivity in applications such as laptops, embedded IoT devices, and smart home systems. It provides Wi-Fi and Bluetooth functionality.

    Q2: Does the MediaTek MT7920TUN support dual-band Wi-Fi?
    A2: Yes, the MediaTek MT7920TUN supports dual-band Wi-Fi, operating on both 2.4GHz and 5GHz frequency bands.

    Q3: What wireless standards are supported by the MediaTek MT7920TUN?
    A3: The MediaTek MT7920TUN supports IEEE 802.11a/b/g/n/ac wireless standards.

    Q4: Is the MediaTek MT7920TUN compatible with Bluetooth 5.0?
    A4: Yes, the MediaTek MT7920TUN supports Bluetooth 5.0, enabling faster data transmission and improved range.

    Q5: What type of interface does the MediaTek MT7920TUN use for host communication?
    A5: The MediaTek MT7920TUN uses a PCIe interface for Wi-Fi and a UART interface for Bluetooth.

    Q6: Can the MediaTek MT7920TUN be used in industrial environments?
    A6: Yes, the MediaTek MT7920TUN is suitable for use in industrial and embedded environments, especially when thermal management and long-range wireless connectivity are considered.

    Q7: What is the packaging type of the MediaTek MT7920TUN?
    A7: The MediaTek MT7920TUN is typically available in a surface-mount module form factor.

    Q8: What is the maximum Wi-Fi data rate supported by the MediaTek MT7920TUN?
    A8: The MediaTek MT7920TUN supports data rates up to 867 Mbps with 802.11ac.

    Q9: Does the MediaTek MT7920TUN support MU-MIMO technology?
    A9: Yes, the MediaTek MT7920TUN supports MU-MIMO (Multi-User, Multiple Input, Multiple Output), which enhances performance in multi-user environments.

    Q10: What are the typical power requirements of the MediaTek MT7920TUN?
    A10: The MediaTek MT7920TUN operates on a typical voltage of 3.3V and is optimized for low power consumption, especially in Bluetooth low energy mode.

    Q11: Is the MediaTek MT7920TUN suitable for portable applications?
    A11: Yes, the MediaTek MT7920TUN is well-suited for portable and battery-powered devices due to its compact size and low power operation.

    Q12: Does the MediaTek MT7920TUN support coexistence between Wi-Fi and Bluetooth?
    A12: Yes, the MediaTek MT7920TUN features advanced coexistence mechanisms to enable simultaneous Wi-Fi and Bluetooth operation without interference.

    Q13: What operating systems are compatible with the MediaTek MT7920TUN?
    A13: The MediaTek MT7920TUN supports Linux and Windows platforms, with appropriate drivers provided by MediaTek and partners.

    Q14: What security features are supported by the MediaTek MT7920TUN?
    A14: The MediaTek MT7920TUN supports advanced security protocols including WPA, WPA2, and WPA3 for secure wireless communication.

    Q15: Does the MediaTek MT7920TUN support Bluetooth Low Energy (BLE)?
    A15: Yes, the MediaTek MT7920TUN supports Bluetooth Low Energy (BLE) for low-power device communication.

    Q16: Can the MediaTek MT7920TUN operate in AP mode?
    A16: Yes, the MediaTek MT7920TUN can function in access point (AP) mode, allowing it to provide wireless access to other devices.

    Q17: What modulation techniques are supported by the MediaTek MT7920TUN?
    A17: The MediaTek MT7920TUN supports modulation techniques including BPSK, QPSK, 16-QAM, and 64-QAM.

    Q18: Is the MediaTek MT7920TUN RoHS compliant?
    A18: Yes, the MediaTek MT7920TUN is compliant with RoHS directives, ensuring it is environmentally friendly and lead-free.

    Q19: How compact is the MediaTek MT7920TUN module?
    A19: The MediaTek MT7920TUN module is compact and designed for space-constrained designs, making it ideal for embedded systems.

    Q20: What kind of antenna configurations are supported by the MediaTek MT7920TUN?
    A20: The MediaTek MT7920TUN supports multiple antenna configurations, including 1T1R and 2T2R for optimized wireless performance.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied