☰
MT7916AN
MT7916AN
Active
Description:  MediaTek MT7916AN
Manufacturer:  MediaTek
Datasheet:   MT7916AN Datasheet
History Price: $0
In Stock: 36800
MT7916AN Specification
Specification
Part No
MT7916AN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7916
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7916AN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7916AN Compare Parts
  • MT7916AN vs MT7976DAN
  • MT7916AN vs MT7931AN
  • MT7916AN vs MT7688A
  • MT7916AN vs MT7668BU
  • MT7916AN vs MT7628A
  • MT7916AN vs MT7622EV
  • MT7916AN vs MT7615D
  • MT7916AN vs MT7602E
  • MT7916AN vs MT7601UN/A-L
  • MT7916AN vs MT7530W
  • MT7916AN vs MT7525GIT/B-BMTH
  • MT7916AN vs MT7975AN/AJCD-L
  • MT7916AN vs MT7905DAN-BXDAL
  • MT7916AN vs MT7762N-BJCSL
  • MT7916AN vs MT7621AT-AMTH
  • MT7916AN vs MT7530DU/BMSL
  • MT7916AN vs MT7525FT-BMTH
  • MT7916AN vs MT7505N-AAMSL
  • MT7916AN vs MT7502RN-BMSL
  • MT7916AN vs MT7502RN-BMAL
  • MT7916AN vs MT7905DAN/DR
  • MT7916AN vs MT7905DAN/DN
  • MT7916AN vs MT7555N-BWSL
  • MT7916AN vs MT7550N/ADSL
  • MT7916AN vs MT7531BE/PDB
  • MT7916AN vs MT7531AE/PCB
  • MT7916AN vs MT7510T/AMTH
  • MT7916AN vs MT7111A-BCTH
  • MT7916AN vs MT7986BSA/A
  • MT7916AN vs MT7976DAN/C
  • MT7916AN vs MT7975DAN/B
  • MT7916AN vs MT7933CV/ZA
  • MT7916AN vs MT7921LEN/B
  • MT7916AN vs MT7921KEN/B
  • MT7916AN vs MT7920QEN/B
  • MT7916AN vs MT7915DAN/B
  • MT7916AN vs MT7905DEN/B
  • MT7916AN vs MT7905DAN/B
  • MT7916AN vs MT7905DAN/A
  • MT7916AN vs MT7902LSN/A
  • MT7916AN FAQ
    Q1: What is the MediaTek MT7916AN?
    A1: The MediaTek MT7916AN is a Wi-Fi 6 (802.11ax) chip designed for home and enterprise networking devices, offering high-performance wireless connectivity with enhanced speed, range, and capacity.

    Q2: What Wi-Fi standard does the MediaTek MT7916AN support?
    A2: The MediaTek MT7916AN supports the Wi-Fi 6 (802.11ax) standard, offering improved efficiency, higher throughput, and better performance in congested environments compared to previous Wi-Fi standards.

    Q3: What is the maximum data rate supported by the MT7916AN?
    A3: The MediaTek MT7916AN supports a maximum data rate of up to 2.4 Gbps, enabling fast and reliable wireless connections for demanding applications like HD video streaming and gaming.

    Q4: How many streams does the MT7916AN support?
    A4: The MT7916AN supports 2x2 MU-MIMO (Multi-User Multiple Input Multiple Output) streams, which allows it to communicate with multiple devices simultaneously for improved network efficiency.

    Q5: What is the frequency range of the MT7916AN?
    A5: The MT7916AN operates on both the 2.4 GHz and 5 GHz frequency bands, allowing for flexible deployment in various wireless environments with less interference on the 5 GHz band.

    Q6: Does the MediaTek MT7916AN support Beamforming?
    A6: Yes, the MT7916AN supports Beamforming technology, which improves signal quality by directing the wireless signal towards the receiving device, resulting in better range and stability.

    Q7: What is the target application for the MediaTek MT7916AN?
    A7: The MT7916AN is ideal for consumer routers, access points, mesh networking systems, and other Wi-Fi 6-enabled devices that require high-speed, efficient wireless connectivity.

    Q8: Does the MT7916AN support OFDMA (Orthogonal Frequency Division Multiple Access)?
    A8: Yes, the MT7916AN supports OFDMA, a feature of Wi-Fi 6 that improves network efficiency by dividing the channel into smaller sub-channels, allowing multiple devices to transmit data simultaneously with minimal latency.

    Q9: What security protocols are supported by the MT7916AN?
    A9: The MT7916AN supports the latest security protocols, including WPA3, providing stronger encryption and protection against brute-force attacks, ensuring secure wireless communication.

    Q10: What is the power consumption of the MT7916AN?
    A10: The power consumption of the MT7916AN is optimized for efficient operation in wireless routers and access points, balancing performance with low power usage to extend battery life in portable devices.

    Q11: Does the MT7916AN support Bluetooth functionality?
    A11: No, the MT7916AN is a Wi-Fi-only chipset and does not support Bluetooth connectivity. It focuses on providing advanced Wi-Fi 6 performance.

    Q12: What is the role of the MT7916AN in mesh networking systems?
    A12: The MT7916AN is well-suited for mesh networking systems, enabling seamless coverage by allowing multiple nodes to communicate with each other, ensuring stable and high-speed Wi-Fi coverage throughout large areas.

    Q13: Can the MT7916AN be used for 4K or 8K video streaming?
    A13: Yes, the MT7916AN, with its high data rates of up to 2.4 Gbps, supports demanding applications like 4K and 8K video streaming, ensuring smooth playback without buffering or interruptions.

    Q14: Does the MT7916AN support WPA2?
    A14: While the MT7916AN supports WPA2, it also includes support for the more advanced WPA3 security protocol, which offers stronger encryption and improved protection for modern networks.

    Q15: What are the key benefits of using Wi-Fi 6 with the MT7916AN?
    A15: Key benefits of Wi-Fi 6 with the MT7916AN include faster speeds, increased capacity, lower latency, better performance in congested environments, and improved battery efficiency for connected devices.

    Q16: How does the MT7916AN handle multiple devices connected to the network?
    A16: The MT7916AN uses MU-MIMO and OFDMA technologies to handle multiple devices simultaneously, providing stable connections with reduced interference and improved overall network performance.

    Q17: What is the integration level of the MT7916AN?
    A17: The MT7916AN is a highly integrated chipset, incorporating both the radio and baseband components into a single solution for easier design and reduced system complexity in wireless devices.

    Q18: What type of interface does the MT7916AN use to connect to a host system?
    A18: The MT7916AN typically connects to the host system via PCIe (Peripheral Component Interconnect Express) or similar interfaces, ensuring high-speed data transfer and seamless communication with the device’s processor.

    Q19: Can the MT7916AN be used in enterprise Wi-Fi solutions?
    A19: Yes, the MT7916AN is suitable for both consumer and enterprise-level Wi-Fi solutions, offering the advanced features and high throughput needed for high-density environments such as offices and schools.

    Q20: Where can I find the datasheet for the MT7916AN?
    A20: The datasheet for the MediaTek MT7916AN can be found on the MediaTek website or through authorized distributors, providing detailed specifications, application guidelines, and technical support for developers.
    Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied