☰
MT7915A
MT7915A
Active
Description:  MediaTek MT7915A
Manufacturer:  MediaTek
Datasheet:   MT7915A Datasheet
History Price: $0
In Stock: 13125
MT7915A Specification
Specification
Part No
MT7915A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7915
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7915A Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7915A Description

The MediaTek MT7915A is a highly integrated Wi-Fi 6 (802.11ax) chipset designed to deliver high-performance wireless connectivity for a variety of applications, including routers, access points, and other networking devices. It is engineered to provide enhanced speed, capacity, and efficiency, making it suitable for environments with multiple connected devices.

## Key Specifications

- Wi-Fi Standard: 802.11ax (Wi-Fi 6)
- Frequency Bands:
- 2.4 GHz
- 5 GHz
- Maximum Data Rate:
- Up to 1.5 Gbps on 5 GHz
- Up to 574 Mbps on 2.4 GHz
- Channel Width:
- 20/40/80/160 MHz
- MIMO Technology:
- 2x2 MU-MIMO (Multi-User Multiple Input Multiple Output)
- OFDMA (Orthogonal Frequency Division Multiple Access): Yes
- Beamforming: Yes
- Security Protocols:
- WPA3
- WPA2
- Ethernet Interface:
- 10/100/1000 Mbps (Gigabit Ethernet)
- Power Management:
- Supports power-saving features for efficient energy consumption
- Integrated Features:
- Integrated MAC, baseband, and RF components
- Antenna Configuration:
- Supports external antennas for improved range and performance

## Detailed Description

The MediaTek MT7915A is designed to meet the growing demand for high-speed wireless connectivity in both residential and commercial environments. With the adoption of Wi-Fi 6 technology, the MT7915A offers significant improvements over previous generations, including higher throughput, increased capacity, and better performance in dense environments.

Performance and Efficiency: The MT7915A supports advanced features such as MU-MIMO and OFDMA, which allow multiple devices to communicate simultaneously without degrading performance. This is particularly beneficial in environments with many connected devices, such as smart homes or offices, where bandwidth can be a limiting factor. The chipset's ability to handle multiple streams of data enhances overall network efficiency and reduces latency.

Dual-Band Operation: Operating on both the 2.4 GHz and 5 GHz bands, the MT7915A provides flexibility in network design. The 5 GHz band offers higher speeds and less interference, making it ideal for bandwidth-intensive applications such as video streaming and online gaming. Meanwhile, the 2.4 GHz band provides better range and penetration through walls, ensuring reliable connectivity throughout a home or office.

Security Features: The MT7915A incorporates the latest security protocols, including WPA3, which enhances protection against unauthorized access and improves security for public Wi-Fi networks. This is crucial for users who prioritize data security and privacy in their wireless communications.

Power Management: The chipset is designed with power efficiency in mind, supporting various power-saving features that help reduce energy consumption. This is particularly important for battery-operated devices and helps lower operational costs for businesses.

Integration and Compatibility: The MT7915A integrates the MAC, baseband, and RF components into a single chip, simplifying the design and reducing the overall footprint of the device. This integration allows for easier implementation in various applications, from consumer routers to enterprise-grade access points.

Antenna Support: The chipset supports external antennas, which can be configured to optimize coverage and performance based on the specific deployment environment. This flexibility allows manufacturers to tailor their products to meet the needs of different users and applications.

In summary, the MediaTek MT7915A is a powerful and versatile Wi-Fi 6 chipset that provides high-speed wireless connectivity, advanced features for efficient data handling, and robust security measures. Its design is well-suited for a wide range of applications, making it an excellent choice for manufacturers looking to deliver cutting-edge networking solutions.
MT7915A Compare Parts
  • MT7915A vs MT7976DAN
  • MT7915A vs MT7931AN
  • MT7915A vs MT7688A
  • MT7915A vs MT7668BU
  • MT7915A vs MT7628A
  • MT7915A vs MT7622EV
  • MT7915A vs MT7615D
  • MT7915A vs MT7602E
  • MT7915A vs MT7601UN/A-L
  • MT7915A vs MT7530W
  • MT7915A vs MT7525GIT/B-BMTH
  • MT7915A vs MT7975AN/AJCD-L
  • MT7915A vs MT7905DAN-BXDAL
  • MT7915A vs MT7762N-BJCSL
  • MT7915A vs MT7621AT-AMTH
  • MT7915A vs MT7530DU/BMSL
  • MT7915A vs MT7525FT-BMTH
  • MT7915A vs MT7505N-AAMSL
  • MT7915A vs MT7502RN-BMSL
  • MT7915A vs MT7502RN-BMAL
  • MT7915A vs MT7905DAN/DR
  • MT7915A vs MT7905DAN/DN
  • MT7915A vs MT7555N-BWSL
  • MT7915A vs MT7550N/ADSL
  • MT7915A vs MT7531BE/PDB
  • MT7915A vs MT7531AE/PCB
  • MT7915A vs MT7510T/AMTH
  • MT7915A vs MT7111A-BCTH
  • MT7915A vs MT7986BSA/A
  • MT7915A vs MT7976DAN/C
  • MT7915A vs MT7975DAN/B
  • MT7915A vs MT7933CV/ZA
  • MT7915A vs MT7921LEN/B
  • MT7915A vs MT7921KEN/B
  • MT7915A vs MT7920QEN/B
  • MT7915A vs MT7915DAN/B
  • MT7915A vs MT7905DEN/B
  • MT7915A vs MT7905DAN/B
  • MT7915A vs MT7905DAN/A
  • MT7915A vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied