MT7905DEN/B
MT7905DEN/B
Active
Description:  MediaTek MT7905DEN/B
Manufacturer:  MediaTek
Datasheet:   MT7905DEN/B Datasheet
History Price: $0
In Stock: 26300
MT7905DEN/B Specification
Specification
Part No
MT7905DEN/B
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7905
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7905DEN/B Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7905DEN/B Description
Overview and General Description
The MediaTek MT7905DEN/B is a highly integrated Wi-Fi 6 (802.11ax) system-on-chip (SoC) designed to deliver advanced wireless connectivity for modern consumer and enterprise networking devices. This chip represents MediaTek’s commitment to providing high-performance, low-latency, and energy-efficient wireless solutions for applications such as routers, gateways, access points, and mesh networking systems. The MT7905DEN/B combines powerful radio frequency (RF) front-end components, multi-core processors, and comprehensive software support to enable seamless, high-speed wireless communication with improved coverage, capacity, and reliability.

Wireless Connectivity and Performance
The MT7905DEN/B supports dual-band Wi-Fi 6 operation, providing simultaneous connectivity on both the 2.4 GHz and 5 GHz frequency bands. It supports OFDMA (Orthogonal Frequency Division Multiple Access), MU-MIMO (Multi-User Multiple Input Multiple Output), and 1024-QAM modulation, all of which contribute to enhanced spectral efficiency and higher throughput compared to previous Wi-Fi standards. This chip is capable of delivering theoretical peak data rates up to several gigabits per second depending on the antenna configuration and network environment. Advanced features such as Target Wake Time (TWT) optimize power consumption for connected devices by scheduling communication windows, extending battery life especially in IoT applications.

Processor and Memory Architecture
The MT7905DEN/B integrates a multi-core CPU subsystem to manage complex networking protocols, security functions, and data processing tasks efficiently. The embedded processors support high-speed data handling, seamless packet forwarding, and intelligent traffic management necessary for congested network environments. The SoC includes integrated memory controllers compatible with various types of external DRAM, enabling flexible system designs with sufficient buffering and caching for low latency and high throughput. Its architecture supports hardware acceleration for encryption and decryption, enhancing data security without sacrificing performance.

Advanced Features and Software Support
This chipset includes comprehensive support for the latest Wi-Fi 6 features such as BSS (Basic Service Set) Coloring to reduce co-channel interference and Spatial Reuse to improve overall network capacity. It supports seamless roaming and fast handoffs, crucial for maintaining stable connections in mobile environments. The MT7905DEN/B also provides extensive driver and firmware support compatible with popular operating systems and network stacks. Additionally, it supports advanced security protocols including WPA3 and enhanced encryption standards to safeguard wireless communications against unauthorized access and eavesdropping.

Power Efficiency and Thermal Management
Designed with energy efficiency in mind, the MT7905DEN/B incorporates power-saving mechanisms both in hardware and firmware to minimize power consumption during idle periods and optimize active transmission energy use. These features are critical for devices operating in always-on modes such as routers and gateways, where long-term reliability and low operational costs are essential. The chip’s thermal management capabilities include built-in sensors and dynamic frequency scaling to maintain optimal operating temperatures, preventing thermal throttling and ensuring sustained performance under heavy network loads.

Package and Integration
The MT7905DEN/B is offered in a compact ball grid array (BGA) package that supports high pin density, allowing extensive signal and power routing for complex multi-antenna configurations. This packaging enables integration into slim and space-constrained consumer devices without compromising performance or RF isolation. The chip’s design facilitates straightforward hardware integration and compatibility with MediaTek’s ecosystem of companion chips and reference designs, accelerating time-to-market for product developers.

Applications
The MT7905DEN/B is ideally suited for next-generation Wi-Fi routers, mesh systems, and enterprise-grade access points requiring high throughput, multi-device connectivity, and reliable coverage. It is also well matched to smart home hubs, IoT gateways, and other connected devices where advanced wireless capabilities are necessary. Its feature set supports the growing demand for bandwidth-intensive applications such as 4K/8K video streaming, cloud gaming, virtual reality, and real-time communication, ensuring a robust user experience even in congested wireless environments.

Key Specifications Summary

* Wi-Fi standard: IEEE 802.11ax (Wi-Fi 6) dual-band (2.4 GHz & 5 GHz)
* Modulation schemes: OFDMA, MU-MIMO, 1024-QAM
* Peak data rate: Multi-gigabit class (depending on antenna configuration)
* CPU architecture: Multi-core embedded processors with hardware acceleration
* Security: WPA3 support, advanced encryption algorithms
* Power supply: Typical operating voltage in the range suitable for consumer-grade network devices
* Package type: High-density BGA for compact integration
* Operating temperature range: Industrial and commercial ranges (typically -40°C to +85°C)
* Power-saving features: Target Wake Time, dynamic power scaling
* Software support: Extensive driver and firmware ecosystems compatible with major platforms

Conclusion
The MediaTek MT7905DEN/B stands as a powerful, flexible Wi-Fi 6 SoC solution tailored to meet the increasing demands of modern wireless networking. With its advanced features, high throughput capabilities, and robust security, this chipset enables network device manufacturers to deliver reliable, fast, and secure wireless experiences across various applications. Its integration of cutting-edge RF technologies, efficient processing cores, and power-saving innovations make it a cornerstone component for the next generation of smart connectivity devices.
MT7905DEN/B Compare Parts
  • MT7905DEN/B vs MT7976DAN
  • MT7905DEN/B vs MT7931AN
  • MT7905DEN/B vs MT7688A
  • MT7905DEN/B vs MT7668BU
  • MT7905DEN/B vs MT7628A
  • MT7905DEN/B vs MT7622EV
  • MT7905DEN/B vs MT7615D
  • MT7905DEN/B vs MT7602E
  • MT7905DEN/B vs MT7601UN/A-L
  • MT7905DEN/B vs MT7530W
  • MT7905DEN/B vs MT7525GIT/B-BMTH
  • MT7905DEN/B vs MT7975AN/AJCD-L
  • MT7905DEN/B vs MT7905DAN-BXDAL
  • MT7905DEN/B vs MT7762N-BJCSL
  • MT7905DEN/B vs MT7621AT-AMTH
  • MT7905DEN/B vs MT7530DU/BMSL
  • MT7905DEN/B vs MT7525FT-BMTH
  • MT7905DEN/B vs MT7505N-AAMSL
  • MT7905DEN/B vs MT7502RN-BMSL
  • MT7905DEN/B vs MT7502RN-BMAL
  • MT7905DEN/B vs MT7905DAN/DR
  • MT7905DEN/B vs MT7905DAN/DN
  • MT7905DEN/B vs MT7555N-BWSL
  • MT7905DEN/B vs MT7550N/ADSL
  • MT7905DEN/B vs MT7531BE/PDB
  • MT7905DEN/B vs MT7531AE/PCB
  • MT7905DEN/B vs MT7510T/AMTH
  • MT7905DEN/B vs MT7111A-BCTH
  • MT7905DEN/B vs MT7986BSA/A
  • MT7905DEN/B vs MT7976DAN/C
  • MT7905DEN/B vs MT7975DAN/B
  • MT7905DEN/B vs MT7933CV/ZA
  • MT7905DEN/B vs MT7921LEN/B
  • MT7905DEN/B vs MT7921KEN/B
  • MT7905DEN/B vs MT7920QEN/B
  • MT7905DEN/B vs MT7915DAN/B
  • MT7905DEN/B vs MT7905DAN/B
  • MT7905DEN/B vs MT7905DAN/A
  • MT7905DEN/B vs MT7902LSN/A
  • MT7905DEN/B vs MT7902BEN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend