☰
MT7697N
MT7697N
Active
Description:  MediaTek MT7697N
Manufacturer:  MediaTek
Datasheet:   MT7697N Datasheet
History Price: $0
In Stock: 27145
MT7697N Specification
Specification
Part No
MT7697N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7697
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7697N Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7697N Description
The MediaTek MT7697N is a highly integrated system-on-chip (SoC) designed for Internet of Things (IoT) applications, particularly those requiring Wi-Fi and Bluetooth connectivity. This chip is part of MediaTek%27s family of solutions aimed at enabling smart devices, home automation, and various connected applications. Below is a detailed overview of the specifications, features, and applications of the MediaTek MT7697N.

## Overview

- Type: System-on-Chip (SoC)
- Manufacturer: MediaTek
- Part Number: MT7697N
- Architecture: ARM Cortex-M4
- Process Technology: Typically manufactured using a 40nm process technology.

## Key Features

1. Integrated Wi-Fi and Bluetooth: The MT7697N supports dual-band Wi-Fi (2.4GHz and 5GHz) and Bluetooth 4.2, allowing for versatile connectivity options in various applications. This integration reduces the need for multiple chips, simplifying design and reducing costs.

2. Low Power Consumption: Designed with power efficiency in mind, the MT7697N is suitable for battery-operated devices. It features various power-saving modes to extend battery life, making it ideal for IoT applications.

3. High Processing Power: The ARM Cortex-M4 core provides sufficient processing power for handling complex tasks and real-time applications. It supports digital signal processing (DSP) capabilities, which are beneficial for audio and sensor data processing.

4. Rich Peripheral Support: The SoC includes a variety of interfaces and peripherals, such as UART, SPI, I2C, PWM, and GPIO, allowing for easy integration with sensors, actuators, and other components.

5. Security Features: The MT7697N incorporates hardware security features, including secure boot and hardware encryption, to protect data and ensure secure communication in IoT applications.

6. Flexible Memory Options: The chip supports external memory interfaces, allowing designers to connect additional RAM and flash memory as needed for their applications.

## Electrical Specifications

- Supply Voltage: Typically operates at a voltage range of 3.0V to 3.6V.
- Operating Temperature Range: Designed to function within a temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications.
- Processing Speed: The ARM Cortex-M4 core can operate at clock speeds up to 120 MHz, providing adequate performance for various tasks.

## Pin Configuration

The MT7697N is typically packaged in a compact form factor, such as a QFN (Quad Flat No-lead) package. The pin configuration includes:

1. Power Pins: For connecting the power supply to the chip.
2. Ground Pins: For establishing a common ground reference.
3. Communication Interfaces: Pins for UART, SPI, I2C, and other communication protocols.
4. GPIO Pins: General-purpose input/output pins for connecting to external devices and sensors.
5. Analog Interfaces: Pins for ADC (Analog-to-Digital Converter) and other analog functions.

## Applications

The MediaTek MT7697N is suitable for a wide range of applications, including:

- Smart Home Devices: Used in smart lighting, security systems, and home automation products that require reliable connectivity.
- Wearable Devices: Ideal for fitness trackers and health monitoring devices that need low power consumption and wireless communication.
- Industrial IoT: Employed in industrial automation, monitoring systems, and smart sensors that require robust connectivity and processing capabilities.
- Consumer Electronics: Integrated into various consumer electronics, such as smart speakers, cameras, and appliances.

## Conclusion

The MediaTek MT7697N is a versatile and efficient system-on-chip that provides a comprehensive solution for IoT applications requiring Wi-Fi and Bluetooth connectivity. With its low power consumption, high processing power, and rich peripheral support, it is well-suited for a variety of smart devices and connected applications. As the demand for IoT solutions continues to grow, the MT7697N remains a valuable component for developers and manufacturers looking to create innovative and efficient products.
MT7697N Compare Parts
  • MT7697N vs MT7976DAN
  • MT7697N vs MT7931AN
  • MT7697N vs MT7688A
  • MT7697N vs MT7668BU
  • MT7697N vs MT7628A
  • MT7697N vs MT7622EV
  • MT7697N vs MT7615D
  • MT7697N vs MT7602E
  • MT7697N vs MT7601UN/A-L
  • MT7697N vs MT7530W
  • MT7697N vs MT7525GIT/B-BMTH
  • MT7697N vs MT7975AN/AJCD-L
  • MT7697N vs MT7905DAN-BXDAL
  • MT7697N vs MT7762N-BJCSL
  • MT7697N vs MT7621AT-AMTH
  • MT7697N vs MT7530DU/BMSL
  • MT7697N vs MT7525FT-BMTH
  • MT7697N vs MT7505N-AAMSL
  • MT7697N vs MT7502RN-BMSL
  • MT7697N vs MT7502RN-BMAL
  • MT7697N vs MT7905DAN/DR
  • MT7697N vs MT7905DAN/DN
  • MT7697N vs MT7555N-BWSL
  • MT7697N vs MT7550N/ADSL
  • MT7697N vs MT7531BE/PDB
  • MT7697N vs MT7531AE/PCB
  • MT7697N vs MT7510T/AMTH
  • MT7697N vs MT7111A-BCTH
  • MT7697N vs MT7986BSA/A
  • MT7697N vs MT7976DAN/C
  • MT7697N vs MT7975DAN/B
  • MT7697N vs MT7933CV/ZA
  • MT7697N vs MT7921LEN/B
  • MT7697N vs MT7921KEN/B
  • MT7697N vs MT7920QEN/B
  • MT7697N vs MT7915DAN/B
  • MT7697N vs MT7905DEN/B
  • MT7697N vs MT7905DAN/B
  • MT7697N vs MT7905DAN/A
  • MT7697N vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied