☰
MT7686DN
MT7686DN
Active
Description:  MediaTek MT7686DN
Manufacturer:  MediaTek
Datasheet:   MT7686DN Datasheet
History Price: $0
In Stock: 28005
MT7686DN Specification
Specification
Part No
MT7686DN
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT7686
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT7686DN Related Parts
MT7285
MT7285
MediaTek
MediaTek MT7285
MT7510
MT7510
MediaTek
MediaTek MT7510
MT7511
MT7511
MediaTek
MediaTek MT7511
MT7581
MT7581
MediaTek
MediaTek MT7581
MT7592
MT7592
MediaTek
MediaTek MT7592
MT7682
MT7682
MediaTek
MediaTek MT7682
MT7761
MT7761
MediaTek
MediaTek MT7761
MT7790
MT7790
MediaTek
MediaTek MT7790
MT7801
MT7801
MediaTek
MediaTek MT7801
MT7812
MT7812
MediaTek
MediaTek MT7812
MT7920
MT7920
MediaTek
MediaTek MT7920
MT7965
MT7965
MediaTek
MediaTek MT7965
MT7686DN Description
The MediaTek MT7686DN is a highly integrated, low-power Wi-Fi and Bluetooth solution designed for the Internet of Things (IoT) applications. It is a member of the MT7686 family of chips, which offers an all-in-one platform combining Wi-Fi, Bluetooth Low Energy (BLE), and a powerful processor, making it suitable for various connected devices, including smart home products, wearables, industrial applications, and other IoT systems. The MT7686DN offers high-performance wireless connectivity, low power consumption, and ease of integration, making it an ideal choice for developers looking to create cost-effective and feature-rich connected devices.

## Key Features:

* Dual-Mode Connectivity: The MT7686DN supports both Wi-Fi and Bluetooth Low Energy (BLE) 4.2, enabling flexible connectivity options for a wide range of IoT applications. This dual-mode feature allows seamless communication with other devices and networks.
* Integrated Processor: The chip features a powerful 32-bit ARM Cortex-M4 processor that handles the main control tasks for the device. It provides a strong balance between processing power and energy efficiency, allowing for complex tasks to be offloaded to the processor while maintaining a low overall power consumption.
* Wi-Fi: The MT7686DN supports IEEE 802.11 b/g/n Wi-Fi standards, operating in the 2.4GHz band. This ensures compatibility with existing Wi-Fi networks and provides a reliable and high-speed wireless connection for IoT devices.
* Bluetooth Low Energy (BLE): The chip integrates Bluetooth 4.2 Low Energy (BLE), enabling the MT7686DN to communicate with other BLE-enabled devices, such as smartphones, smartwatches, and sensors, for applications that require low power consumption.
* Security Features: The MT7686DN includes robust security features such as WPA2, WPA3, and WEP encryption for Wi-Fi communication, and supports AES encryption for Bluetooth communications. These security protocols help ensure data integrity and confidentiality during communication.
* Low Power Consumption: Designed for battery-powered devices, the MT7686DN offers low-power operation, which is essential for IoT products that require extended battery life. The chip also supports sleep modes to reduce power consumption when the device is idle.
* High Integration: The MT7686DN integrates many of the necessary components required for wireless communication into a single chip, reducing the need for external components and helping to lower system cost and design complexity.
* Flexible Interface Options: The MT7686DN supports multiple I/O interfaces, including UART, SPI, and I2C, which allows it to be easily interfaced with sensors, peripherals, and other devices.
* On-Chip Memory: It features built-in SRAM for fast data processing and a flash memory interface for external memory expansion if needed.

## Specifications:

* Processor: 32-bit ARM Cortex-M4 with hardware floating-point unit
* Wi-Fi Standards: IEEE 802.11 b/g/n, 2.4GHz
* Bluetooth: Bluetooth 4.2 Low Energy (BLE)
* Wi-Fi Data Rates: Up to 72.2 Mbps (with 20 MHz channel)
* Bluetooth Data Rate: Up to 1 Mbps (Bluetooth 4.2 BLE)
* RAM: 64KB of on-chip SRAM
* Flash Memory Interface: Supports external flash (SPI interface)
* I/O Interfaces:

* UART: 1
* SPI: 1
* I2C: 1
* PWM: 2
* GPIO: 9
* Security: WPA2, WPA3, WEP, AES, hardware encryption support
* Operating Voltage: 2.7V to 3.6V
* Low Power Consumption:

* Active mode: 200mA (Wi-Fi active, max)
* Deep Sleep mode: < 5uA
* Package Type: QFN (Quad Flat No-lead) 32-pin
* Operating Temperature: -40°C to +85°C
* Dimensions: 5mm x 5mm QFN package

## Applications:

The MT7686DN is designed to address the needs of various IoT applications, providing a flexible and efficient wireless solution. Some of its key applications include:

* Smart Home Devices: The chip is ideal for smart home products such as smart light bulbs, thermostats, and security systems. Its dual-mode Wi-Fi and Bluetooth connectivity enable seamless integration into home automation systems.
* Wearable Devices: With BLE support, the MT7686DN is well-suited for wearable devices such as fitness trackers and smartwatches, which require low power consumption and wireless communication capabilities.
* Industrial IoT (IIoT): The chip can be used in industrial applications for remote monitoring, control, and automation of machinery and equipment. It offers reliable wireless communication over Wi-Fi and BLE, even in demanding environments.
* Health Monitoring: The MT7686DN can be used in medical devices and health monitoring systems, where low power consumption and stable wireless communication are critical for real-time data transmission.
* Consumer Electronics: The chip enables wireless communication for consumer devices such as remote controls, smart speakers, and other connected gadgets.
* Asset Tracking: With its BLE capabilities, the MT7686DN can be employed in asset tracking systems to help monitor and track the location of goods or equipment in real-time.
* Sensor Networks: The MT7686DN is ideal for sensor networks that require low-power, wireless connectivity. It can interface with various sensors to collect data and transmit it via Wi-Fi or Bluetooth.

## Integration and Development Support:

* Software SDK: MediaTek provides a comprehensive software development kit (SDK) for the MT7686DN, which includes libraries, tools, and examples to help developers get started quickly with their projects.
* Firmware Development: The chip's integrated ARM Cortex-M4 processor and development environment support both custom firmware development and out-of-the-box solutions, allowing for flexible product design.
* Community Support: Developers can also benefit from MediaTek's extensive developer support network, which includes online resources, forums, and technical assistance to help troubleshoot and optimize designs.

## Conclusion:

The MediaTek MT7686DN offers a highly integrated and cost-effective solution for IoT applications requiring both Wi-Fi and Bluetooth Low Energy (BLE) connectivity. With its low-power operation, secure communication features, and wide range of supported interfaces, the MT7686DN is well-suited for use in a variety of devices, from smart home products to industrial IoT solutions. Its combination of a powerful processor, dual-mode wireless connectivity, and excellent integration into a small form factor makes it a go-to choice for developers looking to build connected devices with efficient power usage and reliable wireless performance. Whether for consumer electronics, industrial automation, or health monitoring, the MT7686DN provides the connectivity backbone for modern IoT systems.
MT7686DN Compare Parts
  • MT7686DN vs MT7976DAN
  • MT7686DN vs MT7931AN
  • MT7686DN vs MT7688A
  • MT7686DN vs MT7668BU
  • MT7686DN vs MT7628A
  • MT7686DN vs MT7622EV
  • MT7686DN vs MT7615D
  • MT7686DN vs MT7602E
  • MT7686DN vs MT7601UN/A-L
  • MT7686DN vs MT7530W
  • MT7686DN vs MT7525GIT/B-BMTH
  • MT7686DN vs MT7975AN/AJCD-L
  • MT7686DN vs MT7905DAN-BXDAL
  • MT7686DN vs MT7762N-BJCSL
  • MT7686DN vs MT7621AT-AMTH
  • MT7686DN vs MT7530DU/BMSL
  • MT7686DN vs MT7525FT-BMTH
  • MT7686DN vs MT7505N-AAMSL
  • MT7686DN vs MT7502RN-BMSL
  • MT7686DN vs MT7502RN-BMAL
  • MT7686DN vs MT7905DAN/DR
  • MT7686DN vs MT7905DAN/DN
  • MT7686DN vs MT7555N-BWSL
  • MT7686DN vs MT7550N/ADSL
  • MT7686DN vs MT7531BE/PDB
  • MT7686DN vs MT7531AE/PCB
  • MT7686DN vs MT7510T/AMTH
  • MT7686DN vs MT7111A-BCTH
  • MT7686DN vs MT7986BSA/A
  • MT7686DN vs MT7976DAN/C
  • MT7686DN vs MT7975DAN/B
  • MT7686DN vs MT7933CV/ZA
  • MT7686DN vs MT7921LEN/B
  • MT7686DN vs MT7921KEN/B
  • MT7686DN vs MT7920QEN/B
  • MT7686DN vs MT7915DAN/B
  • MT7686DN vs MT7905DEN/B
  • MT7686DN vs MT7905DAN/B
  • MT7686DN vs MT7905DAN/A
  • MT7686DN vs MT7902LSN/A
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied